e-con Systems™ Inc 4K camera based on SONY IMX415 for NVIDIA® Jetson AGX Orin™/ AGX Xavier™ e-CAM80_CUOAGX

Description
Houses e-CAM83_CUMI415_MOD - 8MP Sony® STARVIS Camera Module with S-mount lens holder. Ultra-Low light performance High-speed 2-lane/4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson AGX Orin™/ AGX Xavier™ developer kit Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Uncompressed UYVY streaming Frame Rate: HD (1280x720) ** @ 89fps, 1080P (1920 x 1080) * @ 60fps, 4K 10BPP (3840 x 2160) @ 60fps and 4K 12BPP (3840 x 2160) @ 30fps Refer Datasheet for complete frame rate details. Operating Voltage: 3.3V +/- 5% Operating Temperature Range: - 30°C to 70°C Power consumption: ~700mW Customized LibArgus application for streaming, image capture and video recording GStreamer-1.0 support for video recording and network streaming Base Board size ( L x B ): 30 mm x 30 mm Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Lightweight, versatile, and portable multi-board solution Micro-Coaxial Cable Length : 30 cm Compliance FCC RoHS * - 1944x1096 is cropped to 1920x1080 on the application end to skip the dummy bytes. 1944x1096 will be referred to as 1920x1080 throughout the document. ** - 1296x732 is cropped to 1280x720 on the application end to skip the dummy bytes. 1296x732 is obtained from the sensor through center cropping and binning. 1296x732 will be referred to as 1280x720 throughout the document. Sensor:SONY STARVIS IMX415 CMOS Sensor Focus Type:Fixed focus Resolution:8MP Pixel size:1.45µm x 1.45µm Sensor Active Area:3864H x 2192V Output Format:RAW Bayer 10/12-bit Shutter type:Electronic Rolling Shutter Holder:M12 (S-Mount) FOV :131° (D), 113° (H), 61° (V)(with the lens provided by e-con)
Description
Houses e-CAM83_CUMI415_MOD - 8MP Sony® STARVIS Camera Module with S-mount lens holder. Ultra-Low light performance High-speed 2-lane/4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson AGX Orin™/ AGX Xavier™ developer kit Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Uncompressed UYVY streaming Frame Rate: HD (1280x720) ** @ 89fps, 1080P (1920 x 1080) * @ 60fps, 4K 10BPP (3840 x 2160) @ 60fps and 4K 12BPP (3840 x 2160) @ 30fps Refer Datasheet for complete frame rate details. Operating Voltage: 3.3V +/- 5% Operating Temperature Range: - 30°C to 70°C Power consumption: ~700mW Customized LibArgus application for streaming, image capture and video recording GStreamer-1.0 support for video recording and network streaming Base Board size ( L x B ): 30 mm x 30 mm Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Lightweight, versatile, and portable multi-board solution Micro-Coaxial Cable Length : 30 cm Compliance FCC RoHS * - 1944x1096 is cropped to 1920x1080 on the application end to skip the dummy bytes. 1944x1096 will be referred to as 1920x1080 throughout the document. ** - 1296x732 is cropped to 1280x720 on the application end to skip the dummy bytes. 1296x732 is obtained from the sensor through center cropping and binning. 1296x732 will be referred to as 1280x720 throughout the document. Sensor:SONY STARVIS IMX415 CMOS Sensor Focus Type:Fixed focus Resolution:8MP Pixel size:1.45µm x 1.45µm Sensor Active Area:3864H x 2192V Output Format:RAW Bayer 10/12-bit Shutter type:Electronic Rolling Shutter Holder:M12 (S-Mount) FOV :131° (D), 113° (H), 61° (V)(with the lens provided by e-con)

Suppliers

Company
Product
Description
Supplier Links
4K camera based on SONY IMX415 for NVIDIA® Jetson AGX Orin™/ AGX Xavier™ - e-CAM80_CUOAGX - e-con Systems™ Inc
San Jose, CA, United States
4K camera based on SONY IMX415 for NVIDIA® Jetson AGX Orin™/ AGX Xavier™
e-CAM80_CUOAGX
4K camera based on SONY IMX415 for NVIDIA® Jetson AGX Orin™/ AGX Xavier™ e-CAM80_CUOAGX
Houses e-CAM83_CUMI415_MOD - 8MP Sony® STARVIS Camera Module with S-mount lens holder. Ultra-Low light performance High-speed 2-lane/4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson AGX Orin™/ AGX Xavier™ developer kit Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Uncompressed UYVY streaming Frame Rate: HD (1280x720) ** @ 89fps, 1080P (1920 x 1080) * @ 60fps, 4K 10BPP (3840 x 2160) @ 60fps and 4K 12BPP (3840 x 2160) @ 30fps Refer Datasheet for complete frame rate details. Operating Voltage: 3.3V +/- 5% Operating Temperature Range: - 30°C to 70°C Power consumption: ~700mW Customized LibArgus application for streaming, image capture and video recording GStreamer-1.0 support for video recording and network streaming Base Board size ( L x B ): 30 mm x 30 mm Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Lightweight, versatile, and portable multi-board solution Micro-Coaxial Cable Length : 30 cm Compliance FCC RoHS * - 1944x1096 is cropped to 1920x1080 on the application end to skip the dummy bytes. 1944x1096 will be referred to as 1920x1080 throughout the document. ** - 1296x732 is cropped to 1280x720 on the application end to skip the dummy bytes. 1296x732 is obtained from the sensor through center cropping and binning. 1296x732 will be referred to as 1280x720 throughout the document. Sensor:SONY STARVIS IMX415 CMOS Sensor Focus Type:Fixed focus Resolution:8MP Pixel size:1.45µm x 1.45µm Sensor Active Area:3864H x 2192V Output Format:RAW Bayer 10/12-bit Shutter type:Electronic Rolling Shutter Holder:M12 (S-Mount) FOV :131° (D), 113° (H), 61° (V)(with the lens provided by e-con)
  • Houses e-CAM83_CUMI415_MOD - 8MP Sony® STARVIS Camera Module with S-mount lens holder.
  • Ultra-Low light performance
  • High-speed 2-lane/4-lane MIPI CSI-2 interface to connect with the CPU
  • Plugs in to NVIDIA® Jetson AGX Orin™/ AGX Xavier™ developer kit
  • Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing
  • Uncompressed UYVY streaming
  • Frame Rate: HD (1280x720) ** @ 89fps, 1080P (1920 x 1080) * @ 60fps, 4K 10BPP (3840 x 2160) @ 60fps and 4K 12BPP (3840 x 2160) @ 30fps
    Refer Datasheet for complete frame rate details.
  • Operating Voltage: 3.3V +/- 5%
  • Operating Temperature Range: - 30°C to 70°C
  • Power consumption: ~700mW
  • Customized LibArgus application for streaming, image capture and video recording
  • GStreamer-1.0 support for video recording and network streaming
  • Base Board size ( L x B ): 30 mm x 30 mm
  • Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens)
  • Lightweight, versatile, and portable multi-board solution
  • Micro-Coaxial Cable Length : 30 cm
  • Compliance
    • FCC
    • RoHS
  • * - 1944x1096 is cropped to 1920x1080 on the application end to skip the dummy bytes. 1944x1096 will be referred to as 1920x1080 throughout the document.
  • ** - 1296x732 is cropped to 1280x720 on the application end to skip the dummy bytes. 1296x732 is obtained from the sensor through center cropping and binning. 1296x732 will be referred to as 1280x720 throughout the document.

Sensor:SONY STARVIS IMX415 CMOS Sensor

Focus Type:Fixed focus

Resolution:8MP

Pixel size:1.45µm x 1.45µm

Sensor Active Area:3864H x 2192V

Output Format:RAW Bayer 10/12-bit

Shutter type:Electronic Rolling Shutter

Holder:M12 (S-Mount)

FOV :131° (D), 113° (H), 61° (V)(with the lens provided by e-con)

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM80_CUOAGX
Product Name 4K camera based on SONY IMX415 for NVIDIA® Jetson AGX Orin™/ AGX Xavier™
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output RAW Bayer 10/12-bit
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 320 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Compact Uncooled LWIR Cores - MicroCalibir - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Inspection Cameras - 1924383 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 480 lines
Vertical Resolution 234 lines
View Details