e-con Systems™ Inc 2MP OV2312 Global Shutter RGB-IR GMSL2™ Camera with 15m cable support NileCAM27

Description
Tags: GMSL2™ Cameras Overview NileCAM27 is a 2.0 MP global shutter RGB-IR Camera module based on OmniVision's 1/2.9" OV2312 image sensor. Utilizing this image sensor which features 3μm x 3μm OmniPixel® 3-GS technology, this camera captures high-resolution images with minimal motion blur, even at high frame rates. Its IR sensitivity helps to produce stunning image quality even in the Near Infrared (NIR) regions. It has an S-mount (M12) lens holder, allowing customers to choose and use the lens according to their requirements. This GMSL camera is an ideal solution for various applications such as Remote patient monitoring, Driver monitoring systems, IVA applications like ANPR, Face anti-spoofing in Biometrics access. Specifications Key features: Frame Rate: 2MP @ 36 fps Output format: RGB - UYVY & IR - UYVY Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: OV2312 from OmniVision™ Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color, NIR Shutter Type: Global Shutter Optical Format: 1/2.9" Output Format: Compressed UYVY Pixel Size: 3.0 μm x 3.0 μm SNR: 37.4dB Dynamic Range: 68dB Sensor Active Area: 1600H x 1300V Array Size: 1600 x 1300 Pixels Holder: M12 (S-Mount) FOV: 87.89° (D) x 80.86° (H) x 50.72° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to +80°C Power requirements: TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS
Description
Tags: GMSL2™ Cameras Overview NileCAM27 is a 2.0 MP global shutter RGB-IR Camera module based on OmniVision's 1/2.9" OV2312 image sensor. Utilizing this image sensor which features 3μm x 3μm OmniPixel® 3-GS technology, this camera captures high-resolution images with minimal motion blur, even at high frame rates. Its IR sensitivity helps to produce stunning image quality even in the Near Infrared (NIR) regions. It has an S-mount (M12) lens holder, allowing customers to choose and use the lens according to their requirements. This GMSL camera is an ideal solution for various applications such as Remote patient monitoring, Driver monitoring systems, IVA applications like ANPR, Face anti-spoofing in Biometrics access. Specifications Key features: Frame Rate: 2MP @ 36 fps Output format: RGB - UYVY & IR - UYVY Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: OV2312 from OmniVision™ Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color, NIR Shutter Type: Global Shutter Optical Format: 1/2.9" Output Format: Compressed UYVY Pixel Size: 3.0 μm x 3.0 μm SNR: 37.4dB Dynamic Range: 68dB Sensor Active Area: 1600H x 1300V Array Size: 1600 x 1300 Pixels Holder: M12 (S-Mount) FOV: 87.89° (D) x 80.86° (H) x 50.72° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to +80°C Power requirements: TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS

Suppliers

Company
Product
Description
Supplier Links
2MP OV2312 Global Shutter RGB-IR GMSL2™ Camera with 15m cable support - NileCAM27 - e-con Systems™ Inc
San Jose, CA, United States
2MP OV2312 Global Shutter RGB-IR GMSL2™ Camera with 15m cable support
NileCAM27
2MP OV2312 Global Shutter RGB-IR GMSL2™ Camera with 15m cable support NileCAM27
Tags: GMSL2™ Cameras Overview NileCAM27 is a 2.0 MP global shutter RGB-IR Camera module based on OmniVision's 1/2.9" OV2312 image sensor. Utilizing this image sensor which features 3μm x 3μm OmniPixel® 3-GS technology, this camera captures high-resolution images with minimal motion blur, even at high frame rates. Its IR sensitivity helps to produce stunning image quality even in the Near Infrared (NIR) regions. It has an S-mount (M12) lens holder, allowing customers to choose and use the lens according to their requirements. This GMSL camera is an ideal solution for various applications such as Remote patient monitoring, Driver monitoring systems, IVA applications like ANPR, Face anti-spoofing in Biometrics access. Specifications Key features: Frame Rate: 2MP @ 36 fps Output format: RGB - UYVY & IR - UYVY Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: OV2312 from OmniVision™ Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color, NIR Shutter Type: Global Shutter Optical Format: 1/2.9" Output Format: Compressed UYVY Pixel Size: 3.0 μm x 3.0 μm SNR: 37.4dB Dynamic Range: 68dB Sensor Active Area: 1600H x 1300V Array Size: 1600 x 1300 Pixels Holder: M12 (S-Mount) FOV: 87.89° (D) x 80.86° (H) x 50.72° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to +80°C Power requirements: TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS

Tags: GMSL2™ Cameras


Overview


NileCAM27 is a 2.0 MP global shutter RGB-IR Camera module based on OmniVision's 1/2.9" OV2312 image sensor. Utilizing this image sensor which features 3μm x 3μm OmniPixel® 3-GS technology, this camera captures high-resolution images with minimal motion blur, even at high frame rates. Its IR sensitivity helps to produce stunning image quality even in the Near Infrared (NIR) regions.

It has an S-mount (M12) lens holder, allowing customers to choose and use the lens according to their requirements. This GMSL camera is an ideal solution for various applications such as Remote patient monitoring, Driver monitoring systems, IVA applications like ANPR, Face anti-spoofing in Biometrics access.


Specifications


  • Key features:
    • Frame Rate:
      • 2MP @ 36 fps
    • Output format: RGB - UYVY & IR - UYVY
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2™
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Sensor features:
    • Sensor: OV2312 from OmniVision™
    • Focus Type: Fixed focus
    • Sensor Resolution: 2MP
    • Chroma: Color, NIR
    • Shutter Type: Global Shutter
    • Optical Format: 1/2.9"
    • Output Format: Compressed UYVY
    • Pixel Size: 3.0 μm x 3.0 μm
    • SNR: 37.4dB
    • Dynamic Range: 68dB
    • Sensor Active Area: 1600H x 1300V
    • Array Size: 1600 x 1300 Pixels
    • Holder: M12 (S-Mount)
    • FOV: 87.89° (D) x 80.86° (H) x 50.72° (V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -40°C to +80°C
    • Power requirements: TBD
    • Size in mm (l x b): 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM27
Product Name 2MP OV2312 Global Shutter RGB-IR GMSL2™ Camera with 15m cable support
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Compressed UYVY
Resolution 2MP
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details