Supported Platforms,
Overview
e-CAM25_CUONX is a Full HD MIPI CSI-2 global shutter camera for NVIDIA® Jetson Orin™ NX / Orin Nano platforms. This camera is based on a 1/2.6" AR0234CS global shutter sensor with a fine-tuned image signal processor (ISP).
Its global shutter capability along with a 120 fps frame rate helps to minimize frame-to-frame distortion and reduces motion artifacts while capturing scenes with moving targets.
Refer Datasheet for complete frame rate details.
Specifications
Key features:
Frame Rate:
HD @ 120 fps, Full HD @ 70fps & 2.3MP @ 60fps Refer Datasheet for complete frame rate details.
Uncompressed UYVY streaming
Standard M12 lens holder for use with customized optics or lenses for various applications
Lightweight, versatile, and portable design
Interface:
Interface: MIPI CSI-2
Connector: FPC flex cable
Cable Length: 15cm
Sensor features:
Sensor: AR0234 from onsemi®
Focus Type: Fixed focus
Sensor Resolution: 2.3MP
Chroma: Color
Shutter Type: Global Shutter
Optical Format: 1/2.6"
Output Format: Uncompressed UYVY format
Pixel Size: 3μm x 3μm
SNR: 38 dB
Dynamic Range: 71.4 dB
Sensor Active Area: 1920H x 1200V
Array Size: 1920H x 1200V
Holder: M12 (S-Mount)
FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con)
Electrical & Mechanical:
Operating Voltage: 3.3V +/- 5%
Operating Temperature Range: -30°C to +70°C
Typical power consumption: TBD
Size in mm (l x b x h): 30mm x 30mm
Miscellaneous:
Compliance: RoHS
Supported Platforms,
Overview
e-CAM25_CUONX is a Full HD MIPI CSI-2 global shutter camera for NVIDIA® Jetson Orin™ NX / Orin Nano platforms. This camera is based on a 1/2.6" AR0234CS global shutter sensor with a fine-tuned image signal processor (ISP).
Its global shutter capability along with a 120 fps frame rate helps to minimize frame-to-frame distortion and reduces motion artifacts while capturing scenes with moving targets.
Refer Datasheet for complete frame rate details.
Specifications
- Key features:
- Frame Rate:
- HD @ 120 fps, Full HD @ 70fps & 2.3MP @ 60fps
Refer Datasheet for complete frame rate details.
- Uncompressed UYVY streaming
- Standard M12 lens holder for use with customized optics or lenses for various applications
- Lightweight, versatile, and portable design
- Interface:
- Interface: MIPI CSI-2
- Connector: FPC flex cable
- Cable Length: 15cm
- Sensor features:
- Sensor: AR0234 from onsemi®
- Focus Type: Fixed focus
- Sensor Resolution: 2.3MP
- Chroma: Color
- Shutter Type: Global Shutter
- Optical Format: 1/2.6"
- Output Format: Uncompressed UYVY format
- Pixel Size: 3μm x 3μm
- SNR: 38 dB
- Dynamic Range: 71.4 dB
- Sensor Active Area: 1920H x 1200V
- Array Size: 1920H x 1200V
- Holder: M12 (S-Mount)
- FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con)
- Electrical & Mechanical:
- Operating Voltage: 3.3V +/- 5%
- Operating Temperature Range: -30°C to +70°C
- Typical power consumption: TBD
- Size in mm (l x b x h): 30mm x 30mm
- Miscellaneous: