e-con Systems™ Inc 2MP OV2312 Global Shutter RGB-IR Camera Module e-CAM227_CUMI2312C_MOD

Description
Overview e-CAM227_CUMI2312C_M OD is a 2.0 MP global shutter RGB-IR Camera module. This MIPI camera module is based on OmniVision's 1/2.9" OV2312 Image sensor with 3μm x 3μm pixel OmniPixel® 3-GS technology. It can capture high frame rate images without any motion blur and its IR sensitivity helps to produce stunning image quality even at the Near Infrared (NIR) regions. It has an S-mount (M12) lens holder, allowing customers to choose and use the lens according to their requirements. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 2MP @ 36 fps Refer Datasheet for complete frame rate details. Output format: RGB - UYVY & IR - UYVY High-speed 4-lane MIPI CSI-2 interface S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Small form-factor Module features: Sensor: OV2312 from OmniVision™ Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color, NIR Shutter type: Global Shutter Optical Format: 1/2.9" Output Format: Compressed UYVY Pixel size: 3.0 μm x 3.0 μm SNR: 37.4dB Dynamic Range: 68dB Sensor Active Area: 1600H x 1300V Array Size: 1600 x 1300 Pixels Holder: M12 (S-Mount) FOV: 87.89° (D) x 80.86° (H) x 50.72° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -40°C to +80°C Size in mm (l x b x h) : 30 x 30 Miscellaneous: Compliance: RoHS Launched on:
Description
Overview e-CAM227_CUMI2312C_M OD is a 2.0 MP global shutter RGB-IR Camera module. This MIPI camera module is based on OmniVision's 1/2.9" OV2312 Image sensor with 3μm x 3μm pixel OmniPixel® 3-GS technology. It can capture high frame rate images without any motion blur and its IR sensitivity helps to produce stunning image quality even at the Near Infrared (NIR) regions. It has an S-mount (M12) lens holder, allowing customers to choose and use the lens according to their requirements. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 2MP @ 36 fps Refer Datasheet for complete frame rate details. Output format: RGB - UYVY & IR - UYVY High-speed 4-lane MIPI CSI-2 interface S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Small form-factor Module features: Sensor: OV2312 from OmniVision™ Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color, NIR Shutter type: Global Shutter Optical Format: 1/2.9" Output Format: Compressed UYVY Pixel size: 3.0 μm x 3.0 μm SNR: 37.4dB Dynamic Range: 68dB Sensor Active Area: 1600H x 1300V Array Size: 1600 x 1300 Pixels Holder: M12 (S-Mount) FOV: 87.89° (D) x 80.86° (H) x 50.72° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -40°C to +80°C Size in mm (l x b x h) : 30 x 30 Miscellaneous: Compliance: RoHS Launched on:

Suppliers

Company
Product
Description
Supplier Links
2MP OV2312 Global Shutter RGB-IR Camera Module - e-CAM227_CUMI2312C_MOD - e-con Systems™ Inc
San Jose, CA, United States
2MP OV2312 Global Shutter RGB-IR Camera Module
e-CAM227_CUMI2312C_MOD
2MP OV2312 Global Shutter RGB-IR Camera Module e-CAM227_CUMI2312C_MOD
Overview e-CAM227_CUMI2312C_M OD is a 2.0 MP global shutter RGB-IR Camera module. This MIPI camera module is based on OmniVision's 1/2.9" OV2312 Image sensor with 3μm x 3μm pixel OmniPixel® 3-GS technology. It can capture high frame rate images without any motion blur and its IR sensitivity helps to produce stunning image quality even at the Near Infrared (NIR) regions. It has an S-mount (M12) lens holder, allowing customers to choose and use the lens according to their requirements. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 2MP @ 36 fps Refer Datasheet for complete frame rate details. Output format: RGB - UYVY & IR - UYVY High-speed 4-lane MIPI CSI-2 interface S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Small form-factor Module features: Sensor: OV2312 from OmniVision™ Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color, NIR Shutter type: Global Shutter Optical Format: 1/2.9" Output Format: Compressed UYVY Pixel size: 3.0 μm x 3.0 μm SNR: 37.4dB Dynamic Range: 68dB Sensor Active Area: 1600H x 1300V Array Size: 1600 x 1300 Pixels Holder: M12 (S-Mount) FOV: 87.89° (D) x 80.86° (H) x 50.72° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -40°C to +80°C Size in mm (l x b x h) : 30 x 30 Miscellaneous: Compliance: RoHS Launched on:

Overview


e-CAM227_CUMI2312C_MOD is a 2.0 MP global shutter RGB-IR Camera module. This MIPI camera module is based on OmniVision's 1/2.9" OV2312 Image sensor with 3μm x 3μm pixel OmniPixel® 3-GS technology. It can capture high frame rate images without any motion blur and its IR sensitivity helps to produce stunning image quality even at the Near Infrared (NIR) regions. It has an S-mount (M12) lens holder, allowing customers to choose and use the lens according to their requirements.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate: 2MP @ 36 fps
      Refer Datasheet for complete frame rate details.
    • Output format: RGB - UYVY & IR - UYVY
    • High-speed 4-lane MIPI CSI-2 interface
    • S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements
    • Small form-factor
  • Module features:
    • Sensor: OV2312 from OmniVision™
    • Focus Type: Fixed focus
    • Sensor Resolution: 2MP
    • Chroma: Color, NIR
    • Shutter type: Global Shutter
    • Optical Format: 1/2.9"
    • Output Format: Compressed UYVY
    • Pixel size: 3.0 μm x 3.0 μm
    • SNR: 37.4dB
    • Dynamic Range: 68dB
    • Sensor Active Area: 1600H x 1300V
    • Array Size: 1600 x 1300 Pixels
    • Holder: M12 (S-Mount)
    • FOV: 87.89° (D) x 80.86° (H) x 50.72° (V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V +/- 5%
    • Operating Temperature Range: -40°C to +80°C
    • Size in mm (l x b x h) : 30 x 30
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM227_CUMI2312C_MOD
Product Name 2MP OV2312 Global Shutter RGB-IR Camera Module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Compressed UYVY
Resolution 2MP
Unlock Full Specs
to access all available technical data

Similar Products

P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera - PCE-VE 1036HR-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details