e-con Systems™ Inc Sony Starvis IMX462 Ultra-Lowlight Camera for i.MX8 Processors e-CAM22_CUiMX8

Description
Toradex Cameras Overview e-CAM22_CUiMX8 is a Full HD custom lens camera module based on 1/2.8" Sony Starvis IMX462 CMOS image sensor. It is a color camera that supports UYVY image format and provided with S-mount (also known as M12 board lens) lens holder. This camera can be directly interfaced with the Toradex off-the-shelf Verdin development kit. The camera board is connected to the adaptor board through a micro coaxial cable. This adaptor board acts as a bridge between the camera module and the Toradex development kit. e-CAM22_CUiMX8 can stream uncompressed VGA at 60 fps, HD at 60 fps, FHD at 60 fps. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams HD @ 60 fps & Full HD @ 60 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY streaming High speed 4-lane MIPI CSI-2 interface Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable multi-board solution Interface: Interface: 4-Lane MIPI CSI-2 Connector: 24pin FPC connector Cable length: 30cm Sensor features: Sensor: IMX462 from Sony® Starvis Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/ 2.8" Output Format: Uncompressed UYVY Pixel Size: 2.9 μm x 2.9 μm Sensor Active Area: 1920H x 1080V Array Size: 1920H x 1080V G Sensitivity: 2376mV for HCG mode; 921mV for LCG mode Holder: M12 (S-Mount) FOV: 132°(D), 113°(H), 61°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Typical power consumption: 1.31W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS
Description
Toradex Cameras Overview e-CAM22_CUiMX8 is a Full HD custom lens camera module based on 1/2.8" Sony Starvis IMX462 CMOS image sensor. It is a color camera that supports UYVY image format and provided with S-mount (also known as M12 board lens) lens holder. This camera can be directly interfaced with the Toradex off-the-shelf Verdin development kit. The camera board is connected to the adaptor board through a micro coaxial cable. This adaptor board acts as a bridge between the camera module and the Toradex development kit. e-CAM22_CUiMX8 can stream uncompressed VGA at 60 fps, HD at 60 fps, FHD at 60 fps. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams HD @ 60 fps & Full HD @ 60 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY streaming High speed 4-lane MIPI CSI-2 interface Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable multi-board solution Interface: Interface: 4-Lane MIPI CSI-2 Connector: 24pin FPC connector Cable length: 30cm Sensor features: Sensor: IMX462 from Sony® Starvis Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/ 2.8" Output Format: Uncompressed UYVY Pixel Size: 2.9 μm x 2.9 μm Sensor Active Area: 1920H x 1080V Array Size: 1920H x 1080V G Sensitivity: 2376mV for HCG mode; 921mV for LCG mode Holder: M12 (S-Mount) FOV: 132°(D), 113°(H), 61°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Typical power consumption: 1.31W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS

Suppliers

Company
Product
Description
Supplier Links
Sony Starvis IMX462 Ultra-Lowlight Camera for i.MX8 Processors - e-CAM22_CUiMX8 - e-con Systems™ Inc
San Jose, CA, United States
Sony Starvis IMX462 Ultra-Lowlight Camera for i.MX8 Processors
e-CAM22_CUiMX8
Sony Starvis IMX462 Ultra-Lowlight Camera for i.MX8 Processors e-CAM22_CUiMX8
Toradex Cameras Overview e-CAM22_CUiMX8 is a Full HD custom lens camera module based on 1/2.8" Sony Starvis IMX462 CMOS image sensor. It is a color camera that supports UYVY image format and provided with S-mount (also known as M12 board lens) lens holder. This camera can be directly interfaced with the Toradex off-the-shelf Verdin development kit. The camera board is connected to the adaptor board through a micro coaxial cable. This adaptor board acts as a bridge between the camera module and the Toradex development kit. e-CAM22_CUiMX8 can stream uncompressed VGA at 60 fps, HD at 60 fps, FHD at 60 fps. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams HD @ 60 fps & Full HD @ 60 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY streaming High speed 4-lane MIPI CSI-2 interface Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable multi-board solution Interface: Interface: 4-Lane MIPI CSI-2 Connector: 24pin FPC connector Cable length: 30cm Sensor features: Sensor: IMX462 from Sony® Starvis Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/ 2.8" Output Format: Uncompressed UYVY Pixel Size: 2.9 μm x 2.9 μm Sensor Active Area: 1920H x 1080V Array Size: 1920H x 1080V G Sensitivity: 2376mV for HCG mode; 921mV for LCG mode Holder: M12 (S-Mount) FOV: 132°(D), 113°(H), 61°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Typical power consumption: 1.31W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS

Toradex Cameras


Overview


e-CAM22_CUiMX8 is a Full HD custom lens camera module based on 1/2.8" Sony Starvis IMX462 CMOS image sensor. It is a color camera that supports UYVY image format and provided with S-mount (also known as M12 board lens) lens holder.

This camera can be directly interfaced with the Toradex off-the-shelf Verdin development kit. The camera board is connected to the adaptor board through a micro coaxial cable. This adaptor board acts as a bridge between the camera module and the Toradex development kit. e-CAM22_CUiMX8 can stream uncompressed VGA at 60 fps, HD at 60 fps, FHD at 60 fps.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • Streams HD @ 60 fps & Full HD @ 60 fps
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY streaming
    • High speed 4-lane MIPI CSI-2 interface
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable multi-board solution
  • Interface:
    • Interface: 4-Lane MIPI CSI-2
    • Connector: 24pin FPC connector
    • Cable length: 30cm
  • Sensor features:
    • Sensor: IMX462 from Sony® Starvis
    • Focus Type: Fixed focus
    • Sensor Resolution: Full HD
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/ 2.8"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 2.9 μm x 2.9 μm
    • Sensor Active Area: 1920H x 1080V
    • Array Size: 1920H x 1080V
    • G Sensitivity: 2376mV for HCG mode; 921mV for LCG mode
    • Holder: M12 (S-Mount)
    • FOV: 132°(D), 113°(H), 61°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating voltage: 3.3V +/- 5%
    • Operating Temperature Range: -30°C to +70°C
    • Typical power consumption: 1.31W
    • Size in mm (l x b): 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM22_CUiMX8
Product Name Sony Starvis IMX462 Ultra-Lowlight Camera for i.MX8 Processors
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera
Format / Output Uncompressed UYVY
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 1876162 - RS Components, Ltd.
Specs
Camera Function Video
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 180 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details