Overview
NileCAM130M is a 13MP GMSL 2 camera based on a 1/3.2 inch AR1335 CMOS image sensor with advanced 1.1μm pixel BSI technology from onsemi™.This camera supports Global Reset Mode (Global Reset Release GRR), which helps to capture moving objects without motion blur/rolling shutter artifacts Also, this 13MP camera has an M12 lens holder which offers customers an opportunity to use the lens of their choice. NileCAM130M is a GMSL2 camera which can be connected to Qualcomm® Robotics RB5 Core Kit with Vision Mezz package.
This GMSL camera streams high frame rate uncompressed video data of 13MP @ 20fps, 4K @ 30fps up to a distance of 15 meters with very low latency.
Refer Datasheet for complete frame rate details.
Specifications
Key features:
Frame Rate: Streams 13MP @ 20 fps & 4K @ 30fps
2 cameras can be connected to Qualcomm® Robotics RB5 Vision Kit
Uses Qualcomm QRB5165 ISP for Auto Exposure, Gamma, Denoising, etc.
Output format: Y8 & Y16
S-mount lens holder for flexibility to choose a lens as per application requirements
Lightweight, versatile, and portable design
Interface:
Interface: GMSL2
Connector: FAKRA connector
Cable Length: 15m
Sensor features:
Sensor: AR1335 from onsemi®
Focus Type: Fixed focus
Sensor Resolution: 13MP
Chroma: Monochrome
Shutter Type: Electronic Rolling Shutter with Global Reset Release GRR #
Optical Format: 1/3.2"
Output Format: Y8 & Y16
Pixel Size: 1.1μm x 1.1μm
Sensor Active Area: 4208 (H) x 3120 (V)
Array Size: 4208 (H) x 3120 (V) Pixel
Responsivity: 8000 e-/lux-sec
SNR: 37 dB
Dynamic Range: 69 dB
FOV: 66.8°(D), 55.6°(H), 42.8°(V) (with the lens provided by e-con)
Electrical & Mechanical:
Operating Voltage: 5 to 15V with +/- 5% tolerance
Operating Temperature Range: -30°C to 70°C
Typical power consumption: 1.13W
Size in mm (l x b): 30 x 30 mm
Miscellaneous:
Compliance: RoHS
# - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode. Please contact camerasolutions@e-co
nsystems.com.
Overview
NileCAM130M is a 13MP GMSL 2 camera based on a 1/3.2 inch AR1335 CMOS image sensor with advanced 1.1μm pixel BSI technology from onsemi™.This camera supports Global Reset Mode (Global Reset Release GRR), which helps to capture moving objects without motion blur/rolling shutter artifacts Also, this 13MP camera has an M12 lens holder which offers customers an opportunity to use the lens of their choice. NileCAM130M is a GMSL2 camera which can be connected to Qualcomm® Robotics RB5 Core Kit with Vision Mezz package.
This GMSL camera streams high frame rate uncompressed video data of 13MP @ 20fps, 4K @ 30fps up to a distance of 15 meters with very low latency.
Refer Datasheet for complete frame rate details.
Specifications
- Key features:
- Frame Rate: Streams 13MP @ 20 fps & 4K @ 30fps
- 2 cameras can be connected to Qualcomm® Robotics RB5 Vision Kit
- Uses Qualcomm QRB5165 ISP for Auto Exposure, Gamma, Denoising, etc.
- Output format: Y8 & Y16
- S-mount lens holder for flexibility to choose a lens as per application requirements
- Lightweight, versatile, and portable design
- Interface:
- Interface: GMSL2
- Connector: FAKRA connector
- Cable Length: 15m
- Sensor features:
- Sensor: AR1335 from onsemi®
- Focus Type: Fixed focus
- Sensor Resolution: 13MP
- Chroma: Monochrome
- Shutter Type: Electronic Rolling Shutter with Global Reset Release GRR #
- Optical Format: 1/3.2"
- Output Format: Y8 & Y16
- Pixel Size: 1.1μm x 1.1μm
- Sensor Active Area: 4208 (H) x 3120 (V)
- Array Size: 4208 (H) x 3120 (V) Pixel
- Responsivity: 8000 e-/lux-sec
- SNR: 37 dB
- Dynamic Range: 69 dB
- FOV: 66.8°(D), 55.6°(H), 42.8°(V) (with the lens provided by e-con)
- Electrical & Mechanical:
- Operating Voltage: 5 to 15V with +/- 5% tolerance
- Operating Temperature Range: -30°C to 70°C
- Typical power consumption: 1.13W
- Size in mm (l x b): 30 x 30 mm
- Miscellaneous:
- # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode. Please contact camerasolutions@e-consystems.com.