e-con Systems™ Inc 5MP USB Camera Module e-CAM51_USB

Description
Tags: USB 2.0 Cameras Overview e-CAM51_USB is a 5MP auto focus USB camera module is based on OV5640 CMOS sensor. This high-speed USB board camera is fully compliant with USB Video Class (UVC) 1.0 Standard, the USB Audio Class 1.0 Standard. So, video streaming through UVC and audio streaming through UAC is possible without any special drivers on Operating Systems that have built-in support for these UVC and UAC standards. e-CAM51_USB, USB 2.0 UVC Camera Module enables 5MP still image capturing along with the 720p video streaming capability. Refer Datasheet  for more details. Specifications Key features: Frame Rate : Streams HD @ 30 fps & 5MP @ 15 fps Refer Datasheet  for complete frame rate details. Output format: Uncompressed YUV2 & compressed MJPEG Supported OS: Windows, Linux, Android * and MAC ** USB 2.0 device with Mini-B interface connector 4 General purpose pins User Configurable GPIOs (1 Input and 1 Output) 1 External hardware trigger for still capture 1 Predefined GPIO input for Flip/Mirror Unique ID for each camera Lightweight, versatile, and portable design Module features: Sensor: OV5640 from OmniVision Focus Type: Auto focus Sensor Resolution: 5.0 MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/4" Output Format: YUV4:2:2, YCbCr422 and compression Pixel Size: 1.4μm x 1.4μm Array Size: 2592 (H) x 1944 (V) Holder: M12 (S-Mount) Effective focal length: 3.42 mm SNR: 36 dB Dynamic Range: 68 dB FOV: 65.88°(D), 54.72°(H), 42.61°(V)(with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: 0°C to 50°C Power Requirements: 400 mA (max) Size in mm (l x b x h): Camera size: 71 x 13 x 7.8 Module size: 8.5 x 8.5 x 5.15 Board Weight: 4.5 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com
Description
Tags: USB 2.0 Cameras Overview e-CAM51_USB is a 5MP auto focus USB camera module is based on OV5640 CMOS sensor. This high-speed USB board camera is fully compliant with USB Video Class (UVC) 1.0 Standard, the USB Audio Class 1.0 Standard. So, video streaming through UVC and audio streaming through UAC is possible without any special drivers on Operating Systems that have built-in support for these UVC and UAC standards. e-CAM51_USB, USB 2.0 UVC Camera Module enables 5MP still image capturing along with the 720p video streaming capability. Refer Datasheet  for more details. Specifications Key features: Frame Rate : Streams HD @ 30 fps & 5MP @ 15 fps Refer Datasheet  for complete frame rate details. Output format: Uncompressed YUV2 & compressed MJPEG Supported OS: Windows, Linux, Android * and MAC ** USB 2.0 device with Mini-B interface connector 4 General purpose pins User Configurable GPIOs (1 Input and 1 Output) 1 External hardware trigger for still capture 1 Predefined GPIO input for Flip/Mirror Unique ID for each camera Lightweight, versatile, and portable design Module features: Sensor: OV5640 from OmniVision Focus Type: Auto focus Sensor Resolution: 5.0 MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/4" Output Format: YUV4:2:2, YCbCr422 and compression Pixel Size: 1.4μm x 1.4μm Array Size: 2592 (H) x 1944 (V) Holder: M12 (S-Mount) Effective focal length: 3.42 mm SNR: 36 dB Dynamic Range: 68 dB FOV: 65.88°(D), 54.72°(H), 42.61°(V)(with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: 0°C to 50°C Power Requirements: 400 mA (max) Size in mm (l x b x h): Camera size: 71 x 13 x 7.8 Module size: 8.5 x 8.5 x 5.15 Board Weight: 4.5 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com

Suppliers

Company
Product
Description
Supplier Links
5MP USB Camera Module - e-CAM51_USB - e-con Systems™ Inc
San Jose, CA, United States
5MP USB Camera Module
e-CAM51_USB
5MP USB Camera Module e-CAM51_USB
Tags: USB 2.0 Cameras Overview e-CAM51_USB is a 5MP auto focus USB camera module is based on OV5640 CMOS sensor. This high-speed USB board camera is fully compliant with USB Video Class (UVC) 1.0 Standard, the USB Audio Class 1.0 Standard. So, video streaming through UVC and audio streaming through UAC is possible without any special drivers on Operating Systems that have built-in support for these UVC and UAC standards. e-CAM51_USB, USB 2.0 UVC Camera Module enables 5MP still image capturing along with the 720p video streaming capability. Refer Datasheet  for more details. Specifications Key features: Frame Rate : Streams HD @ 30 fps & 5MP @ 15 fps Refer Datasheet  for complete frame rate details. Output format: Uncompressed YUV2 & compressed MJPEG Supported OS: Windows, Linux, Android * and MAC ** USB 2.0 device with Mini-B interface connector 4 General purpose pins User Configurable GPIOs (1 Input and 1 Output) 1 External hardware trigger for still capture 1 Predefined GPIO input for Flip/Mirror Unique ID for each camera Lightweight, versatile, and portable design Module features: Sensor: OV5640 from OmniVision Focus Type: Auto focus Sensor Resolution: 5.0 MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/4" Output Format: YUV4:2:2, YCbCr422 and compression Pixel Size: 1.4μm x 1.4μm Array Size: 2592 (H) x 1944 (V) Holder: M12 (S-Mount) Effective focal length: 3.42 mm SNR: 36 dB Dynamic Range: 68 dB FOV: 65.88°(D), 54.72°(H), 42.61°(V)(with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: 0°C to 50°C Power Requirements: 400 mA (max) Size in mm (l x b x h): Camera size: 71 x 13 x 7.8 Module size: 8.5 x 8.5 x 5.15 Board Weight: 4.5 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com

Tags: USB 2.0 Cameras


Overview


e-CAM51_USB is a 5MP auto focus USB camera module is based on OV5640 CMOS sensor. This high-speed USB board camera is fully compliant with USB Video Class (UVC) 1.0 Standard, the USB Audio Class 1.0 Standard. So, video streaming through UVC and audio streaming through UAC is possible without any special drivers on Operating Systems that have built-in support for these UVC and UAC standards. e-CAM51_USB, USB 2.0 UVC Camera Module enables 5MP still image capturing along with the 720p video streaming capability.

Refer Datasheet  for more details.


Specifications


  • Key features:
    • Frame Rate :
      • Streams HD @ 30 fps & 5MP @ 15 fps
      Refer Datasheet  for complete frame rate details.
    • Output format: Uncompressed YUV2 & compressed MJPEG
    • Supported OS: Windows, Linux, Android * and MAC **
    • USB 2.0 device with Mini-B interface connector
    • 4 General purpose pins
      • User Configurable GPIOs (1 Input and 1 Output)
      • 1 External hardware trigger for still capture
      • 1 Predefined GPIO input for Flip/Mirror
    • Unique ID for each camera
    • Lightweight, versatile, and portable design
  • Module features:
    • Sensor: OV5640 from OmniVision
    • Focus Type: Auto focus
    • Sensor Resolution: 5.0 MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/4"
    • Output Format: YUV4:2:2, YCbCr422 and compression
    • Pixel Size: 1.4μm x 1.4μm
    • Array Size: 2592 (H) x 1944 (V)
    • Holder: M12 (S-Mount)
    • Effective focal length: 3.42 mm
    • SNR: 36 dB
    • Dynamic Range: 68 dB
    • FOV: 65.88°(D), 54.72°(H), 42.61°(V)(with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5V +/- 5%
    • Operating Temperature Range: 0°C to 50°C
    • Power Requirements: 400 mA (max)
    • Size in mm (l x b x h):
      • Camera size: 71 x 13 x 7.8
      • Module size: 8.5 x 8.5 x 5.15
    • Board Weight: 4.5 Grams
  • Miscellaneous:
    • Compliance: FCC, RoHS
  • Launched on:
  • * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android
  • ** - For MAC OS support, please contact camerasolutions@e-consystems.com
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM51_USB
Product Name 5MP USB Camera Module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output YUV4:2:2, YCbCr422 and compression
Resolution 5.0 MP
Unlock Full Specs
to access all available technical data

Similar Products

Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Cameras - 2205840 - RS Components, Ltd.
Specs
Camera Function Video
View Details