e-con Systems™ Inc 13MP High Resolution USB Camera See3CAM_CU130

Description
Tags: 4K Cameras | Enclosure Cameras Highlights Houses e-CAM130_CUMI1820_MO D - 13MP onsemi® AR1820HS Image Sensor Fixed Focus Rolling shutter with global reset mode # 13MP still capture with Zero shutter lag On-board high performance ISP Overview See3CAM_CU130 is an Ultra HD USB camera board based on onsemi® AR1820HS sensor. It streams Ultra HD (3840x2160) at 30fps over USB 3.1 Gen 1 in compressed MJPEG format, Full HD (1920x1080) at 30fps and HD (1280x720) at 60fps in both uncompressed and compressed MJPEG formats. This Custom Lens camera board is also backward compatible with USB 2.0, although in USB 2.0, this camera supports fewer resolutions at lower frame rates. The 13MP UVC camera has a dedicated, high-performance Image Signal Processor chip (ISP) that performs all the Auto functions (Auto White Balance, Auto Exposure control) in addition to complete image signal processing pipeline that provides best-in-class images and video and the MJPEG compression. Refer  Datasheet for complete frame rate details. Specification Key features: Frame Rate: Full HD @ 60 fps & 4K @ 30 fps Refer  Datasheet for complete frame rate details. Output format: Uncompressed YUV422 and Compressed MJPEG Supported OS: Windows, Linux, Android* and MAC ** 10 pin GPIO header (only for without Enclosure) External Hardware Trigger input (only for without Enclosure) Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Micro-B connector / Type-C reversible interface connector (optional) UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module Features: Sensor: AR1820HS from onsemi® Focus Type: Fixed focus Sensor Resolution: 13MP Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/2.3" Output Format: Uncompressed YUV422 and Compressed MJPEG Pixel Size: 1.25 μm x 1.25 μm Sensor Active Area: 4912(H) x 3684(V) Array Size: 4912(H) x 3684(V) Responsivity: 0.62 V/lux-sec (545nm) SNR: 36.3 dB Dynamic Range: Max upto 65.8 dB Holder: M12 (S-Mount) FOV: 76.49°(D), 63.59°(H), 50.19°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -30°C to 70°C Power Requirements Max: 3.15W Min: 1.32W Size in mm (l x b x h): Without Enclosure Without Lens: 30 x 30 x 30.2 mm With Enclosure Without Lens: 35.3 x 35.3 x 29 mm Board Weight: Without Enclosure Without Lens: 11.5 Grams With Lens: 19.5 Grams With Enclosure Without Lens: 59 Grams With Lens: 66.5 Grams Miscellaneous Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasolutions@e-co nsystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode. Note: Liquid lens option is available for this product and can be provided on request.
Description
Tags: 4K Cameras | Enclosure Cameras Highlights Houses e-CAM130_CUMI1820_MO D - 13MP onsemi® AR1820HS Image Sensor Fixed Focus Rolling shutter with global reset mode # 13MP still capture with Zero shutter lag On-board high performance ISP Overview See3CAM_CU130 is an Ultra HD USB camera board based on onsemi® AR1820HS sensor. It streams Ultra HD (3840x2160) at 30fps over USB 3.1 Gen 1 in compressed MJPEG format, Full HD (1920x1080) at 30fps and HD (1280x720) at 60fps in both uncompressed and compressed MJPEG formats. This Custom Lens camera board is also backward compatible with USB 2.0, although in USB 2.0, this camera supports fewer resolutions at lower frame rates. The 13MP UVC camera has a dedicated, high-performance Image Signal Processor chip (ISP) that performs all the Auto functions (Auto White Balance, Auto Exposure control) in addition to complete image signal processing pipeline that provides best-in-class images and video and the MJPEG compression. Refer  Datasheet for complete frame rate details. Specification Key features: Frame Rate: Full HD @ 60 fps & 4K @ 30 fps Refer  Datasheet for complete frame rate details. Output format: Uncompressed YUV422 and Compressed MJPEG Supported OS: Windows, Linux, Android* and MAC ** 10 pin GPIO header (only for without Enclosure) External Hardware Trigger input (only for without Enclosure) Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Micro-B connector / Type-C reversible interface connector (optional) UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module Features: Sensor: AR1820HS from onsemi® Focus Type: Fixed focus Sensor Resolution: 13MP Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/2.3" Output Format: Uncompressed YUV422 and Compressed MJPEG Pixel Size: 1.25 μm x 1.25 μm Sensor Active Area: 4912(H) x 3684(V) Array Size: 4912(H) x 3684(V) Responsivity: 0.62 V/lux-sec (545nm) SNR: 36.3 dB Dynamic Range: Max upto 65.8 dB Holder: M12 (S-Mount) FOV: 76.49°(D), 63.59°(H), 50.19°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -30°C to 70°C Power Requirements Max: 3.15W Min: 1.32W Size in mm (l x b x h): Without Enclosure Without Lens: 30 x 30 x 30.2 mm With Enclosure Without Lens: 35.3 x 35.3 x 29 mm Board Weight: Without Enclosure Without Lens: 11.5 Grams With Lens: 19.5 Grams With Enclosure Without Lens: 59 Grams With Lens: 66.5 Grams Miscellaneous Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasolutions@e-co nsystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode. Note: Liquid lens option is available for this product and can be provided on request.

Suppliers

Company
Product
Description
Supplier Links
13MP High Resolution USB Camera - See3CAM_CU130 - e-con Systems™ Inc
San Jose, CA, United States
13MP High Resolution USB Camera
See3CAM_CU130
13MP High Resolution USB Camera See3CAM_CU130
Tags: 4K Cameras | Enclosure Cameras Highlights Houses e-CAM130_CUMI1820_MO D - 13MP onsemi® AR1820HS Image Sensor Fixed Focus Rolling shutter with global reset mode # 13MP still capture with Zero shutter lag On-board high performance ISP Overview See3CAM_CU130 is an Ultra HD USB camera board based on onsemi® AR1820HS sensor. It streams Ultra HD (3840x2160) at 30fps over USB 3.1 Gen 1 in compressed MJPEG format, Full HD (1920x1080) at 30fps and HD (1280x720) at 60fps in both uncompressed and compressed MJPEG formats. This Custom Lens camera board is also backward compatible with USB 2.0, although in USB 2.0, this camera supports fewer resolutions at lower frame rates. The 13MP UVC camera has a dedicated, high-performance Image Signal Processor chip (ISP) that performs all the Auto functions (Auto White Balance, Auto Exposure control) in addition to complete image signal processing pipeline that provides best-in-class images and video and the MJPEG compression. Refer  Datasheet for complete frame rate details. Specification Key features: Frame Rate: Full HD @ 60 fps & 4K @ 30 fps Refer  Datasheet for complete frame rate details. Output format: Uncompressed YUV422 and Compressed MJPEG Supported OS: Windows, Linux, Android* and MAC ** 10 pin GPIO header (only for without Enclosure) External Hardware Trigger input (only for without Enclosure) Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Micro-B connector / Type-C reversible interface connector (optional) UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module Features: Sensor: AR1820HS from onsemi® Focus Type: Fixed focus Sensor Resolution: 13MP Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/2.3" Output Format: Uncompressed YUV422 and Compressed MJPEG Pixel Size: 1.25 μm x 1.25 μm Sensor Active Area: 4912(H) x 3684(V) Array Size: 4912(H) x 3684(V) Responsivity: 0.62 V/lux-sec (545nm) SNR: 36.3 dB Dynamic Range: Max upto 65.8 dB Holder: M12 (S-Mount) FOV: 76.49°(D), 63.59°(H), 50.19°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -30°C to 70°C Power Requirements Max: 3.15W Min: 1.32W Size in mm (l x b x h): Without Enclosure Without Lens: 30 x 30 x 30.2 mm With Enclosure Without Lens: 35.3 x 35.3 x 29 mm Board Weight: Without Enclosure Without Lens: 11.5 Grams With Lens: 19.5 Grams With Enclosure Without Lens: 59 Grams With Lens: 66.5 Grams Miscellaneous Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasolutions@e-co nsystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode. Note: Liquid lens option is available for this product and can be provided on request.

Tags: 4K Cameras | Enclosure Cameras


Highlights

  • Houses e-CAM130_CUMI1820_MOD - 13MP onsemi® AR1820HS Image Sensor
  • Fixed Focus
  • Rolling shutter with global reset mode #
  • 13MP still capture with Zero shutter lag
  • On-board high performance ISP

Overview


See3CAM_CU130 is an Ultra HD USB camera board based on onsemi® AR1820HS sensor. It streams Ultra HD (3840x2160) at 30fps over USB 3.1 Gen 1 in compressed MJPEG format, Full HD (1920x1080) at 30fps and HD (1280x720) at 60fps in both uncompressed and compressed MJPEG formats. This Custom Lens camera board is also backward compatible with USB 2.0, although in USB 2.0, this camera supports fewer resolutions at lower frame rates.

The 13MP UVC camera has a dedicated, high-performance Image Signal Processor chip (ISP) that performs all the Auto functions (Auto White Balance, Auto Exposure control) in addition to complete image signal processing pipeline that provides best-in-class images and video and the MJPEG compression.

Refer  Datasheet for complete frame rate details.


Specification


  • Key features:
    • Frame Rate: Full HD @ 60 fps & 4K @ 30 fps
      Refer  Datasheet for complete frame rate details.
    • Output format: Uncompressed YUV422 and Compressed MJPEG
    • Supported OS: Windows, Linux, Android* and MAC **
    • 10 pin GPIO header (only for without Enclosure)
    • External Hardware Trigger input (only for without Enclosure)
    • Unique ID for each camera
    • Lightweight, versatile, and portable two-board solution
  • Interface:
    • Interface: USB 3.1 Gen 1 device
    • Connector: Micro-B connector / Type-C reversible interface connector (optional)
    • UVC Compliant - no additional drivers required
    • Backward compatible with USB 2.0 hosts
  • Module Features:
    • Sensor: AR1820HS from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 13MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter with global reset mode #
    • Optical Format: 1/2.3"
    • Output Format: Uncompressed YUV422 and Compressed MJPEG
    • Pixel Size: 1.25 μm x 1.25 μm
    • Sensor Active Area: 4912(H) x 3684(V)
    • Array Size: 4912(H) x 3684(V)
    • Responsivity: 0.62 V/lux-sec (545nm)
    • SNR: 36.3 dB
    • Dynamic Range: Max upto 65.8 dB
    • Holder: M12 (S-Mount)
    • FOV: 76.49°(D), 63.59°(H), 50.19°(V) (with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating Voltage: 5V +/- 5%
    • Operating Temperature Range: -30°C to 70°C
    • Power Requirements
      • Max: 3.15W
      • Min: 1.32W
    • Size in mm (l x b x h):
      • Without Enclosure
        • Without Lens: 30 x 30 x 30.2 mm
      • With Enclosure
        • Without Lens: 35.3 x 35.3 x 29 mm
    • Board Weight:
      • Without Enclosure
        • Without Lens: 11.5 Grams
        • With Lens: 19.5 Grams
      • With Enclosure
        • Without Lens: 59 Grams
        • With Lens: 66.5 Grams
  • Miscellaneous
    • Compliance: FCC, RoHS
  • Launched on:
  • * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android
  • ** - For MAC OS support, please contact camerasolutions@e-consystems.com
  • # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.
  • Note: Liquid lens option is available for this product and can be provided on request.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number See3CAM_CU130
Product Name 13MP High Resolution USB Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed YUV422 and Compressed MJPEG
Resolution 13MP
Unlock Full Specs
to access all available technical data

Similar Products

Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
Inspection Camera - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details