e-con Systems™ Inc 5MP OV5640 Parallel Camera Module e-CAM52A_5640_MOD

Description
Omnivision OV5640 CMOS image sensor Focus Type – Auto Focus (VCM driven) Maximum Image Transfer Rate VGA - 60 fps HD (720p) - 60 fps Full HD (1080p) - 30 fps * 5MP - 15 fps View Angle - 64 ° Diagonal Output Format - YUV422, MJPEG Object Distance - 100mm to Infinity Effective Focal Length - 3.42 mm Temperature Range Operation - -30° to 70° C Stable Image - 0° to 50° C Weight - 1 Grams Power requirements Active - 150 mA Standby - 20 µA Max S/N ratio- 36 dB Dynamic Range - 68 dB Module Dimensions (in mm) excluding flex cable - 8.5 x 8.5 x 5.15 with flex cable - 19 x 9.6 x 5.15 Compliance FCC RoHS Launched on: * - The frames are cropped. Omnivision OV5640 Image Sensor with pixel size of 1.4µm Electronic Rolling Shutter Auto Focus, Auto Exposure and Auto White Balance support Normal Flip, Mirror and Rotate support Image Area - 3673.6 µm x 2738.4 µm Focus Distance:100mm to Infinity e-CAM52A_5640_MOD is particularly suited to the following applications: Camera for handhelds / Tablets Biometrics (IRIS Scan) Low Vision Electronic Microscope Surveillance OCR readers
Description
Omnivision OV5640 CMOS image sensor Focus Type – Auto Focus (VCM driven) Maximum Image Transfer Rate VGA - 60 fps HD (720p) - 60 fps Full HD (1080p) - 30 fps * 5MP - 15 fps View Angle - 64 ° Diagonal Output Format - YUV422, MJPEG Object Distance - 100mm to Infinity Effective Focal Length - 3.42 mm Temperature Range Operation - -30° to 70° C Stable Image - 0° to 50° C Weight - 1 Grams Power requirements Active - 150 mA Standby - 20 µA Max S/N ratio- 36 dB Dynamic Range - 68 dB Module Dimensions (in mm) excluding flex cable - 8.5 x 8.5 x 5.15 with flex cable - 19 x 9.6 x 5.15 Compliance FCC RoHS Launched on: * - The frames are cropped. Omnivision OV5640 Image Sensor with pixel size of 1.4µm Electronic Rolling Shutter Auto Focus, Auto Exposure and Auto White Balance support Normal Flip, Mirror and Rotate support Image Area - 3673.6 µm x 2738.4 µm Focus Distance:100mm to Infinity e-CAM52A_5640_MOD is particularly suited to the following applications: Camera for handhelds / Tablets Biometrics (IRIS Scan) Low Vision Electronic Microscope Surveillance OCR readers

Suppliers

Company
Product
Description
Supplier Links
5MP OV5640 Parallel Camera Module - e-CAM52A_5640_MOD - e-con Systems™ Inc
San Jose, CA, United States
5MP OV5640 Parallel Camera Module
e-CAM52A_5640_MOD
5MP OV5640 Parallel Camera Module e-CAM52A_5640_MOD
Omnivision OV5640 CMOS image sensor Focus Type – Auto Focus (VCM driven) Maximum Image Transfer Rate VGA - 60 fps HD (720p) - 60 fps Full HD (1080p) - 30 fps * 5MP - 15 fps View Angle - 64 ° Diagonal Output Format - YUV422, MJPEG Object Distance - 100mm to Infinity Effective Focal Length - 3.42 mm Temperature Range Operation - -30° to 70° C Stable Image - 0° to 50° C Weight - 1 Grams Power requirements Active - 150 mA Standby - 20 µA Max S/N ratio- 36 dB Dynamic Range - 68 dB Module Dimensions (in mm) excluding flex cable - 8.5 x 8.5 x 5.15 with flex cable - 19 x 9.6 x 5.15 Compliance FCC RoHS Launched on: * - The frames are cropped. Omnivision OV5640 Image Sensor with pixel size of 1.4µm Electronic Rolling Shutter Auto Focus, Auto Exposure and Auto White Balance support Normal Flip, Mirror and Rotate support Image Area - 3673.6 µm x 2738.4 µm Focus Distance:100mm to Infinity e-CAM52A_5640_MOD is particularly suited to the following applications: Camera for handhelds / Tablets Biometrics (IRIS Scan) Low Vision Electronic Microscope Surveillance OCR readers
  • Omnivision OV5640 CMOS image sensor
  • Focus Type – Auto Focus (VCM driven)
  • Maximum Image Transfer Rate
  • VGA - 60 fps
    HD (720p) - 60 fps
    Full HD (1080p) - 30 fps *
    5MP - 15 fps
  • View Angle - 64 ° Diagonal
  • Output Format - YUV422, MJPEG
  • Object Distance - 100mm to Infinity
  • Effective Focal Length - 3.42 mm
  • Temperature Range
    1. Operation - -30° to 70° C
    2. Stable Image - 0° to 50° C
  • Weight - 1 Grams
  • Power requirements
    1. Active - 150 mA
    2. Standby - 20 µA
  • Max S/N ratio- 36 dB
  • Dynamic Range - 68 dB
  • Module Dimensions (in mm)
    1. excluding flex cable - 8.5 x 8.5 x 5.15
    2. with flex cable - 19 x 9.6 x 5.15
  • Compliance
    • FCC
    • RoHS
  • Launched on:
  • * - The frames are cropped.

  • Omnivision OV5640 Image Sensor with pixel size of 1.4µm
  • Electronic Rolling Shutter
  • Auto Focus, Auto Exposure and Auto White Balance support
  • Normal Flip, Mirror and Rotate support
  • Image Area - 3673.6 µm x 2738.4 µm
  • Focus Distance:100mm to Infinity

e-CAM52A_5640_MOD is particularly suited to the following applications:

  • Camera for handhelds / Tablets
  • Biometrics (IRIS Scan)
  • Low Vision
  • Electronic Microscope
  • Surveillance
  • OCR readers
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM52A_5640_MOD
Product Name 5MP OV5640 Parallel Camera Module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Security / Law Enforcement
Format / Output Output Format - YUV422, MJPEG
Unlock Full Specs
to access all available technical data

Similar Products

Articulating Inspection Camera - PCE-VE 350HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
CCTV Cameras - 2400625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 720 lines
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details