e-con Systems™ Inc Sony® STARVIS™ IMX415 Low light Camera Module e-CAM83_CUMI415_MOD

Description
e-CAM83_CUMI415_MOD is a 8MP Ultra-lowlight MIPI CSI-2 camera module capable of streaming 4K @ 90 fps. This 4K camera module is based on SONY STARVIS™ IMX415 CMOS image sensor. Its low light sensitivity delivers exceptional clear color images even at extremely low light or even no light (nearly 0 lux) conditions. It is capable of streaming high frame rate (90 fps) at 4K (3840 x 2160) resolution. This 4K MIPI camera is suitable for applications requiring high level of image recognition and detection, which makes it suitable for intelligent video analytics (IVA) purposes. 8MP SONY STARVIS™ Raw Bayer camera with 4-lane MIPI CSI-2 interface. 1/2.8" Optical Form-factor. S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements. RGB RAW 10-bit/12-bit data per pixel Maximum Image Transfer Rate Resolutions - 4-Lane MIPI Solution (NVIDIA® Jetson AGX Xavier) - 2-Lane MIPI Solution (NVIDIA® Jetson Xavier™ NX) 1080P (1920 x 1080) - 90 fps 70 fps 4K UHD (3840 x 2160) - 90 fps 44 fps Operation Temperature Range : -30° to 70° C Power consumption: ~690mW Small form-factor 30mm x 30mm size. (Height depends on the Lens) Compliance FCC RoHS Launched on: Sensor: 1/2.8" Optical format SONY STARVIS™ IMX415 CMOS Image sensor Focus Type:Fixed focus Resolution:8MP Pixel size:1.45 µm x1.45 µm Sensor Active Area:3864H x 2192V G sensitivity:2376mV for HCG and 921mV for LCG Output Format: RGB RAW 10/12-bit Shutter type:Electronic Rolling Shutter Holder:M12 (S-Mount) DFOV :Full HD - 131°(with the lens provided by e-con)
Description
e-CAM83_CUMI415_MOD is a 8MP Ultra-lowlight MIPI CSI-2 camera module capable of streaming 4K @ 90 fps. This 4K camera module is based on SONY STARVIS™ IMX415 CMOS image sensor. Its low light sensitivity delivers exceptional clear color images even at extremely low light or even no light (nearly 0 lux) conditions. It is capable of streaming high frame rate (90 fps) at 4K (3840 x 2160) resolution. This 4K MIPI camera is suitable for applications requiring high level of image recognition and detection, which makes it suitable for intelligent video analytics (IVA) purposes. 8MP SONY STARVIS™ Raw Bayer camera with 4-lane MIPI CSI-2 interface. 1/2.8" Optical Form-factor. S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements. RGB RAW 10-bit/12-bit data per pixel Maximum Image Transfer Rate Resolutions - 4-Lane MIPI Solution (NVIDIA® Jetson AGX Xavier) - 2-Lane MIPI Solution (NVIDIA® Jetson Xavier™ NX) 1080P (1920 x 1080) - 90 fps 70 fps 4K UHD (3840 x 2160) - 90 fps 44 fps Operation Temperature Range : -30° to 70° C Power consumption: ~690mW Small form-factor 30mm x 30mm size. (Height depends on the Lens) Compliance FCC RoHS Launched on: Sensor: 1/2.8" Optical format SONY STARVIS™ IMX415 CMOS Image sensor Focus Type:Fixed focus Resolution:8MP Pixel size:1.45 µm x1.45 µm Sensor Active Area:3864H x 2192V G sensitivity:2376mV for HCG and 921mV for LCG Output Format: RGB RAW 10/12-bit Shutter type:Electronic Rolling Shutter Holder:M12 (S-Mount) DFOV :Full HD - 131°(with the lens provided by e-con)

Suppliers

Company
Product
Description
Supplier Links
Sony® STARVIS™ IMX415 Low light Camera Module - e-CAM83_CUMI415_MOD - e-con Systems™ Inc
San Jose, CA, United States
Sony® STARVIS™ IMX415 Low light Camera Module
e-CAM83_CUMI415_MOD
Sony® STARVIS™ IMX415 Low light Camera Module e-CAM83_CUMI415_MOD
e-CAM83_CUMI415_MOD is a 8MP Ultra-lowlight MIPI CSI-2 camera module capable of streaming 4K @ 90 fps. This 4K camera module is based on SONY STARVIS™ IMX415 CMOS image sensor. Its low light sensitivity delivers exceptional clear color images even at extremely low light or even no light (nearly 0 lux) conditions. It is capable of streaming high frame rate (90 fps) at 4K (3840 x 2160) resolution. This 4K MIPI camera is suitable for applications requiring high level of image recognition and detection, which makes it suitable for intelligent video analytics (IVA) purposes. 8MP SONY STARVIS™ Raw Bayer camera with 4-lane MIPI CSI-2 interface. 1/2.8" Optical Form-factor. S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements. RGB RAW 10-bit/12-bit data per pixel Maximum Image Transfer Rate Resolutions - 4-Lane MIPI Solution (NVIDIA® Jetson AGX Xavier) - 2-Lane MIPI Solution (NVIDIA® Jetson Xavier™ NX) 1080P (1920 x 1080) - 90 fps 70 fps 4K UHD (3840 x 2160) - 90 fps 44 fps Operation Temperature Range : -30° to 70° C Power consumption: ~690mW Small form-factor 30mm x 30mm size. (Height depends on the Lens) Compliance FCC RoHS Launched on: Sensor: 1/2.8" Optical format SONY STARVIS™ IMX415 CMOS Image sensor Focus Type:Fixed focus Resolution:8MP Pixel size:1.45 µm x1.45 µm Sensor Active Area:3864H x 2192V G sensitivity:2376mV for HCG and 921mV for LCG Output Format: RGB RAW 10/12-bit Shutter type:Electronic Rolling Shutter Holder:M12 (S-Mount) DFOV :Full HD - 131°(with the lens provided by e-con)

e-CAM83_CUMI415_MOD is a 8MP Ultra-lowlight MIPI CSI-2 camera module capable of streaming 4K @ 90 fps. This 4K camera module is based on SONY STARVIS™ IMX415 CMOS image sensor. Its low light sensitivity delivers exceptional clear color images even at extremely low light or even no light (nearly 0 lux) conditions. It is capable of streaming high frame rate (90 fps) at 4K (3840 x 2160) resolution. This 4K MIPI camera is suitable for applications requiring high level of image recognition and detection, which makes it suitable for intelligent video analytics (IVA) purposes.


  • 8MP SONY STARVIS™ Raw Bayer camera with 4-lane MIPI CSI-2 interface.
  • 1/2.8" Optical Form-factor.
  • S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements.
  • RGB RAW 10-bit/12-bit data per pixel
  • Maximum Image Transfer Rate
  • Resolutions - 4-Lane MIPI Solution
    (NVIDIA® Jetson AGX Xavier)
    - 2-Lane MIPI Solution
    (NVIDIA® Jetson Xavier™ NX)

    1080P (1920 x 1080) - 90 fps 70 fps
    4K UHD (3840 x 2160) - 90 fps 44 fps
  • Operation Temperature Range : -30° to 70° C
  • Power consumption: ~690mW
  • Small form-factor
  • 30mm x 30mm size. (Height depends on the Lens)
  • Compliance
    • FCC
    • RoHS
  • Launched on:

Sensor: 1/2.8" Optical format SONY STARVIS™ IMX415 CMOS Image sensor

Focus Type:Fixed focus

Resolution:8MP

Pixel size:1.45 µm x1.45 µm

Sensor Active Area:3864H x 2192V

G sensitivity:2376mV for HCG and 921mV for LCG

Output Format: RGB RAW 10/12-bit

Shutter type:Electronic Rolling Shutter

Holder:M12 (S-Mount)

DFOV :Full HD - 131°(with the lens provided by e-con)

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM83_CUMI415_MOD
Product Name Sony® STARVIS™ IMX415 Low light Camera Module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output RGB RAW 10/12-bit
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details