e-con Systems™ Inc 4K Sony IMX415 FPD-Link III camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™ NeduCAM80_CUOAGX

Description
NVIDIA Orin Cameras Overview NeduCAM80_CUOAGX is a 4K camera module that can be readily integrated with NVIDIA® Jetson AGX Orin™ / AGX Xavier™ developer kits. This camera is based on the 1/2.8" IMX415 CMOS sensor from Sony® starvis. Its low light sensitivity delivers exceptional clear color images even at extremely low light or even no light conditions. This 4K camera is ideal for applications that require monitoring a huge area such as parking lot management, traffic monitoring systems, smart surveillance, sports vision etc. This camera contains NeduCAM80 - an 8MP color camera module with FPD-Link III serializer, a 15 meter coaxial cable and an FPD-Link III deserializer board with 8 camera connectors. Also, NeduCAM80_CUOAGX has a standard M12 lens holder which gives customers an option to use customized optics or lenses for their applications. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: HD @ 60fps, Full HD @ 42 fps, 4K @ 22 fps Refer Datasheet for complete frame rate details. NV12 streaming High-speed MIPI CSI-4 interface to connect with the CPU S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements. Lightweight, versatile, and portable design Interface: Interface: FPD-Link III Connector: FAKRA connector Cable Length: 15m Module features: Sensor: IMX415 from Sony® Starvis® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RGB RAW 10/12-bit Pixel Size: 1.45 μm x1.45 μm Sensor Active Area: 3864(H) x 2192(V) Array Size: 3864(H) x 2228(V) Holder: M12 (S-Mount) FOV: TBD Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% Operating Temperature Range: -20°C to 70°C Power requirements: TBD Size in mm (l x b): Camera module: 30 x 30 mm Deserializer board: 80.8 x 57.5 mm Miscellaneous: Compliance: RoHS Launched on: * - please contact camerasolutions@e-co nsystems.com for more details.
Description
NVIDIA Orin Cameras Overview NeduCAM80_CUOAGX is a 4K camera module that can be readily integrated with NVIDIA® Jetson AGX Orin™ / AGX Xavier™ developer kits. This camera is based on the 1/2.8" IMX415 CMOS sensor from Sony® starvis. Its low light sensitivity delivers exceptional clear color images even at extremely low light or even no light conditions. This 4K camera is ideal for applications that require monitoring a huge area such as parking lot management, traffic monitoring systems, smart surveillance, sports vision etc. This camera contains NeduCAM80 - an 8MP color camera module with FPD-Link III serializer, a 15 meter coaxial cable and an FPD-Link III deserializer board with 8 camera connectors. Also, NeduCAM80_CUOAGX has a standard M12 lens holder which gives customers an option to use customized optics or lenses for their applications. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: HD @ 60fps, Full HD @ 42 fps, 4K @ 22 fps Refer Datasheet for complete frame rate details. NV12 streaming High-speed MIPI CSI-4 interface to connect with the CPU S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements. Lightweight, versatile, and portable design Interface: Interface: FPD-Link III Connector: FAKRA connector Cable Length: 15m Module features: Sensor: IMX415 from Sony® Starvis® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RGB RAW 10/12-bit Pixel Size: 1.45 μm x1.45 μm Sensor Active Area: 3864(H) x 2192(V) Array Size: 3864(H) x 2228(V) Holder: M12 (S-Mount) FOV: TBD Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% Operating Temperature Range: -20°C to 70°C Power requirements: TBD Size in mm (l x b): Camera module: 30 x 30 mm Deserializer board: 80.8 x 57.5 mm Miscellaneous: Compliance: RoHS Launched on: * - please contact camerasolutions@e-co nsystems.com for more details.

Suppliers

Company
Product
Description
Supplier Links
4K Sony IMX415 FPD-Link III camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™ - NeduCAM80_CUOAGX - e-con Systems™ Inc
San Jose, CA, United States
4K Sony IMX415 FPD-Link III camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™
NeduCAM80_CUOAGX
4K Sony IMX415 FPD-Link III camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™ NeduCAM80_CUOAGX
NVIDIA Orin Cameras Overview NeduCAM80_CUOAGX is a 4K camera module that can be readily integrated with NVIDIA® Jetson AGX Orin™ / AGX Xavier™ developer kits. This camera is based on the 1/2.8" IMX415 CMOS sensor from Sony® starvis. Its low light sensitivity delivers exceptional clear color images even at extremely low light or even no light conditions. This 4K camera is ideal for applications that require monitoring a huge area such as parking lot management, traffic monitoring systems, smart surveillance, sports vision etc. This camera contains NeduCAM80 - an 8MP color camera module with FPD-Link III serializer, a 15 meter coaxial cable and an FPD-Link III deserializer board with 8 camera connectors. Also, NeduCAM80_CUOAGX has a standard M12 lens holder which gives customers an option to use customized optics or lenses for their applications. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: HD @ 60fps, Full HD @ 42 fps, 4K @ 22 fps Refer Datasheet for complete frame rate details. NV12 streaming High-speed MIPI CSI-4 interface to connect with the CPU S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements. Lightweight, versatile, and portable design Interface: Interface: FPD-Link III Connector: FAKRA connector Cable Length: 15m Module features: Sensor: IMX415 from Sony® Starvis® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RGB RAW 10/12-bit Pixel Size: 1.45 μm x1.45 μm Sensor Active Area: 3864(H) x 2192(V) Array Size: 3864(H) x 2228(V) Holder: M12 (S-Mount) FOV: TBD Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% Operating Temperature Range: -20°C to 70°C Power requirements: TBD Size in mm (l x b): Camera module: 30 x 30 mm Deserializer board: 80.8 x 57.5 mm Miscellaneous: Compliance: RoHS Launched on: * - please contact camerasolutions@e-co nsystems.com for more details.

NVIDIA Orin Cameras


Overview


NeduCAM80_CUOAGX is a 4K camera module that can be readily integrated with NVIDIA® Jetson AGX Orin™ / AGX Xavier™ developer kits. This camera is based on the 1/2.8" IMX415 CMOS sensor from Sony® starvis. Its low light sensitivity delivers exceptional clear color images even at extremely low light or even no light conditions.

This 4K camera is ideal for applications that require monitoring a huge area such as parking lot management, traffic monitoring systems, smart surveillance, sports vision etc. This camera contains NeduCAM80 - an 8MP color camera module with FPD-Link III serializer, a 15 meter coaxial cable and an FPD-Link III deserializer board with 8 camera connectors. Also, NeduCAM80_CUOAGX has a standard M12 lens holder which gives customers an option to use customized optics or lenses for their applications.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • HD @ 60fps, Full HD @ 42 fps, 4K @ 22 fps
      Refer Datasheet for complete frame rate details.
    • NV12 streaming
    • High-speed MIPI CSI-4 interface to connect with the CPU
    • S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements.
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: FPD-Link III
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Module features:
    • Sensor: IMX415 from Sony® Starvis®
    • Focus Type: Fixed focus
    • Sensor Resolution: 8MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.8"
    • Output Format: RGB RAW 10/12-bit
    • Pixel Size: 1.45 μm x1.45 μm
    • Sensor Active Area: 3864(H) x 2192(V)
    • Array Size: 3864(H) x 2228(V)
    • Holder: M12 (S-Mount)
    • FOV: TBD
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5%
    • Operating Temperature Range: -20°C to 70°C
    • Power requirements: TBD
    • Size in mm (l x b):
      • Camera module: 30 x 30 mm
      • Deserializer board: 80.8 x 57.5 mm
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
  • * - please contact camerasolutions@e-consystems.com for more details.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NeduCAM80_CUOAGX
Product Name 4K Sony IMX415 FPD-Link III camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Security / Law Enforcement
Format / Output RGB RAW 10/12-bit
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 271607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Industrial Inspection Camera - PCE-VE 200-S3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details