e-con Systems™ Inc Full HD WDR HDR USB 3.1 Camera See3CAM_CU20

Description
Tags: HDR Cameras | Enclosure Cameras Overview See3CAM_CU20 is a Full HD HDR USB camera board with ultra-Lowlight performance. It has an ability to stream seamlessly at wide temperature range (-40°C to 85°C). This Full HD USB 3.1 Gen 1 (5Gb/Sec.) camera is based on 1/2.7" AR0230AT CMOS digital image sensor with a pixel size of 3.0 μm x 3.0 μm from onsemi@reg;. It has S-mount (M12) lens holder which allows customers to choose and use the lens according to their requirement. It is a Plug-and-Play camera (UVC compliant) for Windows, Linux. This HDR camera is also backward compatible with USB 2.0 host ports. See3CAM_CU20 has a dedicated, high-performance Image Signal Processor chip (ISP) on board, that performs all the Auto functions (Auto White Balance, Auto Exposure control). The ISP and sensor settings have been fine tuned to generate best-in-class video in uncompressed UYVY. Recently we have launched an enclosure for this camera. This aluminium enclosure ensures the safety even at the most challenging conditions. It is FCC and CE compliance camera. Refer Datasheet  for more details. Specifications Key features: Frame Rate: Streams HD @ 45 fps , Full HD @ 30 fps & VGA @ 60fps Refer Datasheet  for complete frame rate details. Output format: Uncompressed UYVY Supported OS: Windows, Linux, Android* and MAC** 10 pin and 5 pin GPIO header (Only for without enclosure) External Hardware Trigger Input (Only for without enclosure) Sensor Strobe output to connect external flash Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface:USB 3.1 Gen 1 device Connector: Micro-B interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0230AT from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/2.7" Output Format: Uncompressed UYVY Pixel Size: 3.0μm x 3.0μm pixel Sensor Active Area: 1928(H) x 1088(V) Array Size:1928 x 1088 pixel Responsivity: 4.0 V/lux-sec SNR: 41 dB Dynamic Range: Max upto 96 dB FOV: 128.99°(D), 110.95°(H), 60.62°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -40°C to 85°C Power Requirements: Max : 2.07W, Min: 1.59W Size in mm (l x b x h): Without Enclosure: Without Lens: 30 x 30 x 30.2 mm With Enclosure: Without Lens: 35.3 x 35.3 x 29 mm Board Weight: Without Enclosure: Without Lens: 13 Grams With Lens: 19 Grams With Enclosure: Without Lens: 57 Grams With Lens: 63 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android **- For MAC OS support, please contact camerasolutions@e-co nsystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.
Description
Tags: HDR Cameras | Enclosure Cameras Overview See3CAM_CU20 is a Full HD HDR USB camera board with ultra-Lowlight performance. It has an ability to stream seamlessly at wide temperature range (-40°C to 85°C). This Full HD USB 3.1 Gen 1 (5Gb/Sec.) camera is based on 1/2.7" AR0230AT CMOS digital image sensor with a pixel size of 3.0 μm x 3.0 μm from onsemi@reg;. It has S-mount (M12) lens holder which allows customers to choose and use the lens according to their requirement. It is a Plug-and-Play camera (UVC compliant) for Windows, Linux. This HDR camera is also backward compatible with USB 2.0 host ports. See3CAM_CU20 has a dedicated, high-performance Image Signal Processor chip (ISP) on board, that performs all the Auto functions (Auto White Balance, Auto Exposure control). The ISP and sensor settings have been fine tuned to generate best-in-class video in uncompressed UYVY. Recently we have launched an enclosure for this camera. This aluminium enclosure ensures the safety even at the most challenging conditions. It is FCC and CE compliance camera. Refer Datasheet  for more details. Specifications Key features: Frame Rate: Streams HD @ 45 fps , Full HD @ 30 fps & VGA @ 60fps Refer Datasheet  for complete frame rate details. Output format: Uncompressed UYVY Supported OS: Windows, Linux, Android* and MAC** 10 pin and 5 pin GPIO header (Only for without enclosure) External Hardware Trigger Input (Only for without enclosure) Sensor Strobe output to connect external flash Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface:USB 3.1 Gen 1 device Connector: Micro-B interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0230AT from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/2.7" Output Format: Uncompressed UYVY Pixel Size: 3.0μm x 3.0μm pixel Sensor Active Area: 1928(H) x 1088(V) Array Size:1928 x 1088 pixel Responsivity: 4.0 V/lux-sec SNR: 41 dB Dynamic Range: Max upto 96 dB FOV: 128.99°(D), 110.95°(H), 60.62°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -40°C to 85°C Power Requirements: Max : 2.07W, Min: 1.59W Size in mm (l x b x h): Without Enclosure: Without Lens: 30 x 30 x 30.2 mm With Enclosure: Without Lens: 35.3 x 35.3 x 29 mm Board Weight: Without Enclosure: Without Lens: 13 Grams With Lens: 19 Grams With Enclosure: Without Lens: 57 Grams With Lens: 63 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android **- For MAC OS support, please contact camerasolutions@e-co nsystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.

Suppliers

Company
Product
Description
Supplier Links
Full HD WDR HDR USB 3.1 Camera - See3CAM_CU20 - e-con Systems™ Inc
San Jose, CA, United States
Full HD WDR HDR USB 3.1 Camera
See3CAM_CU20
Full HD WDR HDR USB 3.1 Camera See3CAM_CU20
Tags: HDR Cameras | Enclosure Cameras Overview See3CAM_CU20 is a Full HD HDR USB camera board with ultra-Lowlight performance. It has an ability to stream seamlessly at wide temperature range (-40°C to 85°C). This Full HD USB 3.1 Gen 1 (5Gb/Sec.) camera is based on 1/2.7" AR0230AT CMOS digital image sensor with a pixel size of 3.0 μm x 3.0 μm from onsemi@reg;. It has S-mount (M12) lens holder which allows customers to choose and use the lens according to their requirement. It is a Plug-and-Play camera (UVC compliant) for Windows, Linux. This HDR camera is also backward compatible with USB 2.0 host ports. See3CAM_CU20 has a dedicated, high-performance Image Signal Processor chip (ISP) on board, that performs all the Auto functions (Auto White Balance, Auto Exposure control). The ISP and sensor settings have been fine tuned to generate best-in-class video in uncompressed UYVY. Recently we have launched an enclosure for this camera. This aluminium enclosure ensures the safety even at the most challenging conditions. It is FCC and CE compliance camera. Refer Datasheet  for more details. Specifications Key features: Frame Rate: Streams HD @ 45 fps , Full HD @ 30 fps & VGA @ 60fps Refer Datasheet  for complete frame rate details. Output format: Uncompressed UYVY Supported OS: Windows, Linux, Android* and MAC** 10 pin and 5 pin GPIO header (Only for without enclosure) External Hardware Trigger Input (Only for without enclosure) Sensor Strobe output to connect external flash Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface:USB 3.1 Gen 1 device Connector: Micro-B interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0230AT from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/2.7" Output Format: Uncompressed UYVY Pixel Size: 3.0μm x 3.0μm pixel Sensor Active Area: 1928(H) x 1088(V) Array Size:1928 x 1088 pixel Responsivity: 4.0 V/lux-sec SNR: 41 dB Dynamic Range: Max upto 96 dB FOV: 128.99°(D), 110.95°(H), 60.62°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -40°C to 85°C Power Requirements: Max : 2.07W, Min: 1.59W Size in mm (l x b x h): Without Enclosure: Without Lens: 30 x 30 x 30.2 mm With Enclosure: Without Lens: 35.3 x 35.3 x 29 mm Board Weight: Without Enclosure: Without Lens: 13 Grams With Lens: 19 Grams With Enclosure: Without Lens: 57 Grams With Lens: 63 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android **- For MAC OS support, please contact camerasolutions@e-co nsystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.

Tags: HDR Cameras | Enclosure Cameras


Overview


See3CAM_CU20 is a Full HD HDR USB camera board with ultra-Lowlight performance. It has an ability to stream seamlessly at wide temperature range (-40°C to 85°C). This Full HD USB 3.1 Gen 1 (5Gb/Sec.) camera is based on 1/2.7" AR0230AT CMOS digital image sensor with a pixel size of 3.0 μm x 3.0 μm from onsemi@reg;. It has S-mount (M12) lens holder which allows customers to choose and use the lens according to their requirement. It is a Plug-and-Play camera (UVC compliant) for Windows, Linux. This HDR camera is also backward compatible with USB 2.0 host ports.

See3CAM_CU20 has a dedicated, high-performance Image Signal Processor chip (ISP) on board, that performs all the Auto functions (Auto White Balance, Auto Exposure control). The ISP and sensor settings have been fine tuned to generate best-in-class video in uncompressed UYVY.

Recently we have launched an enclosure for this camera. This aluminium enclosure ensures the safety even at the most challenging conditions. It is FCC and CE compliance camera.

Refer Datasheet  for more details.


Specifications


  • Key features:
    • Frame Rate:
      • Streams HD @ 45 fps , Full HD @ 30 fps & VGA @ 60fps
      Refer Datasheet  for complete frame rate details.
    • Output format: Uncompressed UYVY
    • Supported OS: Windows, Linux, Android* and MAC**
    • 10 pin and 5 pin GPIO header (Only for without enclosure)
    • External Hardware Trigger Input (Only for without enclosure)
    • Sensor Strobe output to connect external flash
    • Unique ID for each camera
    • Lightweight, versatile, and portable two-board solution
  • Interface:
    • Interface:USB 3.1 Gen 1 device
    • Connector: Micro-B interface connector
    • UVC Compliant - no additional drivers required
    • Backward compatible with USB 2.0 hosts
  • Module features:
    • Sensor: AR0230AT from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: Full HD
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter with global reset mode #
    • Optical Format: 1/2.7"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 3.0μm x 3.0μm pixel
    • Sensor Active Area: 1928(H) x 1088(V)
    • Array Size:1928 x 1088 pixel
    • Responsivity: 4.0 V/lux-sec
    • SNR: 41 dB
    • Dynamic Range: Max upto 96 dB
    • FOV: 128.99°(D), 110.95°(H), 60.62°(V) (with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating Voltage: 5V +/- 5%
    • Operating Temperature Range: -40°C to 85°C
    • Power Requirements: Max : 2.07W, Min: 1.59W
    • Size in mm (l x b x h):
      • Without Enclosure:
        • Without Lens: 30 x 30 x 30.2 mm
      • With Enclosure:
        • Without Lens: 35.3 x 35.3 x 29 mm
    • Board Weight:
      • Without Enclosure:
        • Without Lens: 13 Grams
        • With Lens: 19 Grams
      • With Enclosure:
        • Without Lens: 57 Grams
        • With Lens: 63 Grams
  • Miscellaneous:
    • Compliance: FCC, RoHS
  • Launched on:
  • * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android
  • **- For MAC OS support, please contact camerasolutions@e-consystems.com
  • # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number See3CAM_CU20
Product Name Full HD WDR HDR USB 3.1 Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution Full HD
Unlock Full Specs
to access all available technical data

Similar Products

Long Wave Infrared (LWIR) Camera CALIBIR™ GX Series - Calibir GX Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology Digital Camera; Long Wave Infrared (LWIR)
View Details
Inspection Camera - PCE-VE 1036HR-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details