e-con Systems™ Inc 18 MP Camera for NVIDIA® Jetson Xavier™ NX e-CAM180_CUNX

Description
e-CAM180_CUNX is an 18 MP MIPI camera for the NVIDIA® Jetson Xavier™ NX development kit. It is based on the 1/2.3-inch AR1820 sensor from onsemi®. This MIPI camera provides image output at a resolution of 18 MP with great details. This MIPI-CSI2 camera uses the NVIDIA® Jetson ISP to produce best-in-class image output in uncompressed YUV format. Houses e-CAM180_CUMI1820_MO D - 18 MP Camera Module with S-mount lens holder Rolling Shutter Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Control for individual cameras and number of cameras to be streamed are selectable NVIDIA® Jetson ISP Plugs in to NVIDIA® Jetson Xavier™ NX Developer Kit Frame Rate : Streams 18MP @ 6 fps, 4K @ 14 fps and Full HD @ 59 fps - Refer Datasheet for complete frame rate details. Operating Voltage : 3.3V +/- 5% Linux camera driver (V4L2) for 18 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: Max: 2.54 W Board Weight : 16.5 Grams (with lens) 10.5 Grams (without lens) Size in mm (l x b): 30 mm x 30 mm Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design Compliance FCC RoHS Launched on: Module Features: Sensor:AR1820HS Color sensor from onsemi® Sensor Resolution:18 MP Optical Format:1/2.3" Sensor type:18 MP CMOS Sensor with Color output Shutter type:Rolling Shutter Focus Type:Fixed focus Output Format:YUV (NV12) Pixel size:1.25μm x 1.25μm pixel Sensor Active Area:4912H x 3684V Responsivity:0.62 V/lux-sec SNR:36.3 dB Dynamic Range:65.8 dB Array Size:4912 x 3684 pixels FOV : 133.9°(D), 110.4°(H), 67°(V) (with the lens provided by e-con) Kit Contents: e-CAM180_CUNX_CHLC_1 H02R1 e-CAM180_CUMI1820_MO D - 18 MP MIPI Camera Module with lens Adaptor board FPC Cable Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
e-CAM180_CUNX is an 18 MP MIPI camera for the NVIDIA® Jetson Xavier™ NX development kit. It is based on the 1/2.3-inch AR1820 sensor from onsemi®. This MIPI camera provides image output at a resolution of 18 MP with great details. This MIPI-CSI2 camera uses the NVIDIA® Jetson ISP to produce best-in-class image output in uncompressed YUV format. Houses e-CAM180_CUMI1820_MO D - 18 MP Camera Module with S-mount lens holder Rolling Shutter Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Control for individual cameras and number of cameras to be streamed are selectable NVIDIA® Jetson ISP Plugs in to NVIDIA® Jetson Xavier™ NX Developer Kit Frame Rate : Streams 18MP @ 6 fps, 4K @ 14 fps and Full HD @ 59 fps - Refer Datasheet for complete frame rate details. Operating Voltage : 3.3V +/- 5% Linux camera driver (V4L2) for 18 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: Max: 2.54 W Board Weight : 16.5 Grams (with lens) 10.5 Grams (without lens) Size in mm (l x b): 30 mm x 30 mm Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design Compliance FCC RoHS Launched on: Module Features: Sensor:AR1820HS Color sensor from onsemi® Sensor Resolution:18 MP Optical Format:1/2.3" Sensor type:18 MP CMOS Sensor with Color output Shutter type:Rolling Shutter Focus Type:Fixed focus Output Format:YUV (NV12) Pixel size:1.25μm x 1.25μm pixel Sensor Active Area:4912H x 3684V Responsivity:0.62 V/lux-sec SNR:36.3 dB Dynamic Range:65.8 dB Array Size:4912 x 3684 pixels FOV : 133.9°(D), 110.4°(H), 67°(V) (with the lens provided by e-con) Kit Contents: e-CAM180_CUNX_CHLC_1 H02R1 e-CAM180_CUMI1820_MO D - 18 MP MIPI Camera Module with lens Adaptor board FPC Cable Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
18 MP Camera for NVIDIA® Jetson Xavier™ NX - e-CAM180_CUNX - e-con Systems™ Inc
San Jose, CA, United States
18 MP Camera for NVIDIA® Jetson Xavier™ NX
e-CAM180_CUNX
18 MP Camera for NVIDIA® Jetson Xavier™ NX e-CAM180_CUNX
e-CAM180_CUNX is an 18 MP MIPI camera for the NVIDIA® Jetson Xavier™ NX development kit. It is based on the 1/2.3-inch AR1820 sensor from onsemi®. This MIPI camera provides image output at a resolution of 18 MP with great details. This MIPI-CSI2 camera uses the NVIDIA® Jetson ISP to produce best-in-class image output in uncompressed YUV format. Houses e-CAM180_CUMI1820_MO D - 18 MP Camera Module with S-mount lens holder Rolling Shutter Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Control for individual cameras and number of cameras to be streamed are selectable NVIDIA® Jetson ISP Plugs in to NVIDIA® Jetson Xavier™ NX Developer Kit Frame Rate : Streams 18MP @ 6 fps, 4K @ 14 fps and Full HD @ 59 fps - Refer Datasheet for complete frame rate details. Operating Voltage : 3.3V +/- 5% Linux camera driver (V4L2) for 18 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: Max: 2.54 W Board Weight : 16.5 Grams (with lens) 10.5 Grams (without lens) Size in mm (l x b): 30 mm x 30 mm Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design Compliance FCC RoHS Launched on: Module Features: Sensor:AR1820HS Color sensor from onsemi® Sensor Resolution:18 MP Optical Format:1/2.3" Sensor type:18 MP CMOS Sensor with Color output Shutter type:Rolling Shutter Focus Type:Fixed focus Output Format:YUV (NV12) Pixel size:1.25μm x 1.25μm pixel Sensor Active Area:4912H x 3684V Responsivity:0.62 V/lux-sec SNR:36.3 dB Dynamic Range:65.8 dB Array Size:4912 x 3684 pixels FOV : 133.9°(D), 110.4°(H), 67°(V) (with the lens provided by e-con) Kit Contents: e-CAM180_CUNX_CHLC_1 H02R1 e-CAM180_CUMI1820_MO D - 18 MP MIPI Camera Module with lens Adaptor board FPC Cable Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

e-CAM180_CUNX is an 18 MP MIPI camera for the NVIDIA® Jetson Xavier™ NX development kit. It is based on the 1/2.3-inch AR1820 sensor from onsemi®. This MIPI camera provides image output at a resolution of 18 MP with great details.

This MIPI-CSI2 camera uses the NVIDIA® Jetson ISP to produce best-in-class image output in uncompressed YUV format.


  • Houses e-CAM180_CUMI1820_MOD - 18 MP Camera Module with S-mount lens holder
  • Rolling Shutter
  • Multi board solution
  • High-speed MIPI CSI-2 interface to connect with the CPU
  • Control for individual cameras and number of cameras to be streamed are selectable
  • NVIDIA® Jetson ISP
  • Plugs in to NVIDIA® Jetson Xavier™ NX Developer Kit
  • Frame Rate : Streams 18MP @ 6 fps, 4K @ 14 fps and Full HD @ 59 fps - Refer Datasheet for complete frame rate details.
  • Operating Voltage : 3.3V +/- 5%
  • Linux camera driver (V4L2) for 18 MP MIPI CSI-2 camera module
  • Operating Temperature Range: -30°C to 70°C
  • Power Consumption:
    • Max: 2.54 W
  • Board Weight :
    • 16.5 Grams (with lens)
    • 10.5 Grams (without lens)
  • Size in mm (l x b): 30 mm x 30 mm
  • Sample application for image capture & Preview
  • Gstreamer-1.0 support for video recording and network streaming
  • Lightweight, versatile, and portable design
  • Compliance
    • FCC
    • RoHS
  • Launched on:

Module Features:

Sensor:AR1820HS Color sensor from onsemi®

Sensor Resolution:18 MP

Optical Format:1/2.3"

Sensor type:18 MP CMOS Sensor with Color output

Shutter type:Rolling Shutter

Focus Type:Fixed focus

Output Format:YUV (NV12)

Pixel size:1.25μm x 1.25μm pixel

Sensor Active Area:4912H x 3684V

Responsivity:0.62 V/lux-sec

SNR:36.3 dB

Dynamic Range:65.8 dB

Array Size:4912 x 3684 pixels

FOV : 133.9°(D), 110.4°(H), 67°(V) (with the lens provided by e-con)


Kit Contents:

  • e-CAM180_CUNX_CHLC_1H02R1
    • e-CAM180_CUMI1820_MOD - 18 MP MIPI Camera Module with lens
    • Adaptor board
    • FPC Cable
  • Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM180_CUNX
Product Name 18 MP Camera for NVIDIA® Jetson Xavier™ NX
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output YUV (NV12)
Resolution 18 MP
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details