e-con Systems™ Inc AR0821 4K HDR USB Camera with 1/1.7" sensor See3CAM_CU81

Description
Tags: 4K Cameras | HDR Cameras Overview See3CAM_CU81 is a 4K, HDR, USB 3.1 Gen 1 camera. This 8MP USB camera is based on the AR0821 CMOS color image sensor from onsemi®. AR0821, a 1/1.7 inch sensor with a large pixel size is capable of capturing 4K images with great details in all lighting conditions. See3CAM_CU81 is a 4K camera that comes with the HDR capability which helps to produce exceptionally clear and sharp images in challenging lighting conditions. It has a high-performance built-in Image Signal Processor that comes with auto exposure and auto white balance functions, which provides the best possible image output from the sensor. This 4K HDR camera also has a high Signal to Noise Ratio, which helps to capture images with less noise in low lighting conditions. It is a UVC compliant USB 3.1 Gen 1 camera that is also backward compatible with USB 2.0 host ports. This plug-and-play camera allows the transmission of both uncompressed and compressed video data reliably. Also, this fixed focus camera comes with an interchangeable M12 lens. See3CAM_CU81 is a perfect fit for a wide range of applications including digital signage, biometric & access control systems, sports broadcasting & analytics, auto farming, smart surveillance, smart traffic management, life science and lab equipment, and other applications that require big data analytics. Refer  Datasheet for complete frame rate details. Specification Key features: Frame Rate: Full HD @ 30 fps, 4K @ 30 fps (HDR Mode) Full HD @ 60 fps, 4K @ 30 fps (Linear Mode) Refer  Datasheet for complete frame rate details. Output format: Uncompressed UYVY, compressed MJPEG Supported OS: Windows, Linux, Android* and MAC ** Unique ID for each camera Lightweight, versatile, and portable multi-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module Features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.7" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 2.1 μm x 2.1 μm Sensor Active Area: 3848(H) x 2168(V) Array Size: 3848(H) x 2168(V) Responsivity: 15.4 ke-/lux-sec SNR: 41.8 dB Dynamic Range: Max upto 100 dB FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -30°C to 70°C Power Requirements Max: 1.73W (Linear Mode MJPEG) Min: 1.05W (Linear Mode UYVY) Size in mm (l x b x h): Without Lens: 30 x 30 x 31.5 mm Board Weight: Without Lens: 19 Grams With Lens: 27 Grams Miscellaneous Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasolutions@e-co nsystems.com Note: Liquid lens option is available for this product and can be provided on request.
Description
Tags: 4K Cameras | HDR Cameras Overview See3CAM_CU81 is a 4K, HDR, USB 3.1 Gen 1 camera. This 8MP USB camera is based on the AR0821 CMOS color image sensor from onsemi®. AR0821, a 1/1.7 inch sensor with a large pixel size is capable of capturing 4K images with great details in all lighting conditions. See3CAM_CU81 is a 4K camera that comes with the HDR capability which helps to produce exceptionally clear and sharp images in challenging lighting conditions. It has a high-performance built-in Image Signal Processor that comes with auto exposure and auto white balance functions, which provides the best possible image output from the sensor. This 4K HDR camera also has a high Signal to Noise Ratio, which helps to capture images with less noise in low lighting conditions. It is a UVC compliant USB 3.1 Gen 1 camera that is also backward compatible with USB 2.0 host ports. This plug-and-play camera allows the transmission of both uncompressed and compressed video data reliably. Also, this fixed focus camera comes with an interchangeable M12 lens. See3CAM_CU81 is a perfect fit for a wide range of applications including digital signage, biometric & access control systems, sports broadcasting & analytics, auto farming, smart surveillance, smart traffic management, life science and lab equipment, and other applications that require big data analytics. Refer  Datasheet for complete frame rate details. Specification Key features: Frame Rate: Full HD @ 30 fps, 4K @ 30 fps (HDR Mode) Full HD @ 60 fps, 4K @ 30 fps (Linear Mode) Refer  Datasheet for complete frame rate details. Output format: Uncompressed UYVY, compressed MJPEG Supported OS: Windows, Linux, Android* and MAC ** Unique ID for each camera Lightweight, versatile, and portable multi-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module Features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.7" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 2.1 μm x 2.1 μm Sensor Active Area: 3848(H) x 2168(V) Array Size: 3848(H) x 2168(V) Responsivity: 15.4 ke-/lux-sec SNR: 41.8 dB Dynamic Range: Max upto 100 dB FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -30°C to 70°C Power Requirements Max: 1.73W (Linear Mode MJPEG) Min: 1.05W (Linear Mode UYVY) Size in mm (l x b x h): Without Lens: 30 x 30 x 31.5 mm Board Weight: Without Lens: 19 Grams With Lens: 27 Grams Miscellaneous Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasolutions@e-co nsystems.com Note: Liquid lens option is available for this product and can be provided on request.

Suppliers

Company
Product
Description
Supplier Links
AR0821 4K HDR USB Camera with 1/1.7
San Jose, CA, United States
AR0821 4K HDR USB Camera with 1/1.7" sensor
See3CAM_CU81
AR0821 4K HDR USB Camera with 1/1.7" sensor See3CAM_CU81
Tags: 4K Cameras | HDR Cameras Overview See3CAM_CU81 is a 4K, HDR, USB 3.1 Gen 1 camera. This 8MP USB camera is based on the AR0821 CMOS color image sensor from onsemi®. AR0821, a 1/1.7 inch sensor with a large pixel size is capable of capturing 4K images with great details in all lighting conditions. See3CAM_CU81 is a 4K camera that comes with the HDR capability which helps to produce exceptionally clear and sharp images in challenging lighting conditions. It has a high-performance built-in Image Signal Processor that comes with auto exposure and auto white balance functions, which provides the best possible image output from the sensor. This 4K HDR camera also has a high Signal to Noise Ratio, which helps to capture images with less noise in low lighting conditions. It is a UVC compliant USB 3.1 Gen 1 camera that is also backward compatible with USB 2.0 host ports. This plug-and-play camera allows the transmission of both uncompressed and compressed video data reliably. Also, this fixed focus camera comes with an interchangeable M12 lens. See3CAM_CU81 is a perfect fit for a wide range of applications including digital signage, biometric & access control systems, sports broadcasting & analytics, auto farming, smart surveillance, smart traffic management, life science and lab equipment, and other applications that require big data analytics. Refer  Datasheet for complete frame rate details. Specification Key features: Frame Rate: Full HD @ 30 fps, 4K @ 30 fps (HDR Mode) Full HD @ 60 fps, 4K @ 30 fps (Linear Mode) Refer  Datasheet for complete frame rate details. Output format: Uncompressed UYVY, compressed MJPEG Supported OS: Windows, Linux, Android* and MAC ** Unique ID for each camera Lightweight, versatile, and portable multi-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module Features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.7" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 2.1 μm x 2.1 μm Sensor Active Area: 3848(H) x 2168(V) Array Size: 3848(H) x 2168(V) Responsivity: 15.4 ke-/lux-sec SNR: 41.8 dB Dynamic Range: Max upto 100 dB FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -30°C to 70°C Power Requirements Max: 1.73W (Linear Mode MJPEG) Min: 1.05W (Linear Mode UYVY) Size in mm (l x b x h): Without Lens: 30 x 30 x 31.5 mm Board Weight: Without Lens: 19 Grams With Lens: 27 Grams Miscellaneous Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasolutions@e-co nsystems.com Note: Liquid lens option is available for this product and can be provided on request.

Tags: 4K Cameras | HDR Cameras


Overview


See3CAM_CU81 is a 4K, HDR, USB 3.1 Gen 1 camera. This 8MP USB camera is based on the AR0821 CMOS color image sensor from onsemi®. AR0821, a 1/1.7 inch sensor with a large pixel size is capable of capturing 4K images with great details in all lighting conditions. See3CAM_CU81 is a 4K camera that comes with the HDR capability which helps to produce exceptionally clear and sharp images in challenging lighting conditions. It has a high-performance built-in Image Signal Processor that comes with auto exposure and auto white balance functions, which provides the best possible image output from the sensor. This 4K HDR camera also has a high Signal to Noise Ratio, which helps to capture images with less noise in low lighting conditions.

It is a UVC compliant USB 3.1 Gen 1 camera that is also backward compatible with USB 2.0 host ports. This plug-and-play camera allows the transmission of both uncompressed and compressed video data reliably. Also, this fixed focus camera comes with an interchangeable M12 lens.

See3CAM_CU81 is a perfect fit for a wide range of applications including digital signage, biometric & access control systems, sports broadcasting & analytics, auto farming, smart surveillance, smart traffic management, life science and lab equipment, and other applications that require big data analytics.

Refer  Datasheet for complete frame rate details.


Specification


  • Key features:
    • Frame Rate:
      • Full HD @ 30 fps, 4K @ 30 fps (HDR Mode)
      • Full HD @ 60 fps, 4K @ 30 fps (Linear Mode)
      Refer  Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY, compressed MJPEG
    • Supported OS: Windows, Linux, Android* and MAC **
    • Unique ID for each camera
    • Lightweight, versatile, and portable multi-board solution
  • Interface:
    • Interface: USB 3.1 Gen 1 device
    • Connector: Type-C reversible interface connector
    • UVC Compliant - no additional drivers required
    • Backward compatible with USB 2.0 hosts
  • Module Features:
    • Sensor: AR0821 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 8MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/1.7"
    • Output Format: Uncompressed UYVY and Compressed MJPEG
    • Pixel Size: 2.1 μm x 2.1 μm
    • Sensor Active Area: 3848(H) x 2168(V)
    • Array Size: 3848(H) x 2168(V)
    • Responsivity: 15.4 ke-/lux-sec
    • SNR: 41.8 dB
    • Dynamic Range: Max upto 100 dB
    • FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating Voltage: 5V +/- 5%
    • Operating Temperature Range: -30°C to 70°C
    • Power Requirements
      • Max: 1.73W (Linear Mode MJPEG)
      • Min: 1.05W (Linear Mode UYVY)
    • Size in mm (l x b x h):
      • Without Lens: 30 x 30 x 31.5 mm
    • Board Weight:
      • Without Lens: 19 Grams
      • With Lens: 27 Grams
  • Miscellaneous
    • Compliance: FCC, RoHS
  • Launched on:
  • * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android
  • ** - For MAC OS support, please contact camerasolutions@e-consystems.com
  • Note: Liquid lens option is available for this product and can be provided on request.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number See3CAM_CU81
Product Name AR0821 4K HDR USB Camera with 1/1.7" sensor
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Broadcast; Scientific / Research; Security / Law Enforcement
Format / Output Uncompressed UYVY and Compressed MJPEG
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
Inspection Camera - PCE-VE 180 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Charge-domain CMOS TDI Line Scan Camera - Linea HS 16k - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details