e-con Systems™ Inc 4K HDR Camera for Texas Instruments® SK-TDA4VM e-CAM81_CUTDA4

Description
Tags: HDR Cameras | Rolling Shutter Cameras Overview e-CAM81_CUTDA4 is a 4K custom lens HDR camera that features a 1/1.7" AR0821 CMOS sensor from onsemi®. This camera is designed to seamlessly integrate with Texas Instrument's SK-TDA4VM - TDA4VM processor starter kit. This camera setup includes e-CAM82_CUMI0821_MOD - 8MP (4K) camera module with a S-mount lens holder. This lens holder allows customers to use customized optics or lenses to suit their specific application needs. This embedded camera solution offers a comprehensive vision solution for product developers focused on building Edge AI based embedded vision systems. With HDR capability, e-CAM81_CUTDA4 excels in producing remarkably clear and sharp images even in challenging lighting conditions. Its seamless performance in varying lighting conditions opens up numerous possibilities across various applications. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Full HD @ 60 fps, 4K @ 16 fps Refer Datasheet for more details. Uncompressed UYVY streaming S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements. Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC Cable Cable Length: 15m Module features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.7" Output Format: Uncompressed UYVY Pixel Size: 2.1 μm x2.1 μm Sensor Active Area: 3848H x 2168V Array Size: 3848H x 2168V Responsivity: 15.4 ke-/lux-sec SNR: 41.8 dB Dynamic Range: Max upto 100 dB Holder: M12 (S-Mount) FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 3.3 V +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: 0.92W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: FCC, RoHS Launched on: * - Please contact camerasolutions@e-co nsystems.com.
Description
Tags: HDR Cameras | Rolling Shutter Cameras Overview e-CAM81_CUTDA4 is a 4K custom lens HDR camera that features a 1/1.7" AR0821 CMOS sensor from onsemi®. This camera is designed to seamlessly integrate with Texas Instrument's SK-TDA4VM - TDA4VM processor starter kit. This camera setup includes e-CAM82_CUMI0821_MOD - 8MP (4K) camera module with a S-mount lens holder. This lens holder allows customers to use customized optics or lenses to suit their specific application needs. This embedded camera solution offers a comprehensive vision solution for product developers focused on building Edge AI based embedded vision systems. With HDR capability, e-CAM81_CUTDA4 excels in producing remarkably clear and sharp images even in challenging lighting conditions. Its seamless performance in varying lighting conditions opens up numerous possibilities across various applications. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Full HD @ 60 fps, 4K @ 16 fps Refer Datasheet for more details. Uncompressed UYVY streaming S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements. Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC Cable Cable Length: 15m Module features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.7" Output Format: Uncompressed UYVY Pixel Size: 2.1 μm x2.1 μm Sensor Active Area: 3848H x 2168V Array Size: 3848H x 2168V Responsivity: 15.4 ke-/lux-sec SNR: 41.8 dB Dynamic Range: Max upto 100 dB Holder: M12 (S-Mount) FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 3.3 V +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: 0.92W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: FCC, RoHS Launched on: * - Please contact camerasolutions@e-co nsystems.com.

Suppliers

Company
Product
Description
Supplier Links
4K HDR Camera for Texas Instruments® SK-TDA4VM - e-CAM81_CUTDA4 - e-con Systems™ Inc
San Jose, CA, United States
4K HDR Camera for Texas Instruments® SK-TDA4VM
e-CAM81_CUTDA4
4K HDR Camera for Texas Instruments® SK-TDA4VM e-CAM81_CUTDA4
Tags: HDR Cameras | Rolling Shutter Cameras Overview e-CAM81_CUTDA4 is a 4K custom lens HDR camera that features a 1/1.7" AR0821 CMOS sensor from onsemi®. This camera is designed to seamlessly integrate with Texas Instrument's SK-TDA4VM - TDA4VM processor starter kit. This camera setup includes e-CAM82_CUMI0821_MOD - 8MP (4K) camera module with a S-mount lens holder. This lens holder allows customers to use customized optics or lenses to suit their specific application needs. This embedded camera solution offers a comprehensive vision solution for product developers focused on building Edge AI based embedded vision systems. With HDR capability, e-CAM81_CUTDA4 excels in producing remarkably clear and sharp images even in challenging lighting conditions. Its seamless performance in varying lighting conditions opens up numerous possibilities across various applications. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Full HD @ 60 fps, 4K @ 16 fps Refer Datasheet for more details. Uncompressed UYVY streaming S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements. Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC Cable Cable Length: 15m Module features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.7" Output Format: Uncompressed UYVY Pixel Size: 2.1 μm x2.1 μm Sensor Active Area: 3848H x 2168V Array Size: 3848H x 2168V Responsivity: 15.4 ke-/lux-sec SNR: 41.8 dB Dynamic Range: Max upto 100 dB Holder: M12 (S-Mount) FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 3.3 V +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: 0.92W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: FCC, RoHS Launched on: * - Please contact camerasolutions@e-co nsystems.com.

Tags: HDR Cameras | Rolling Shutter Cameras


Overview


e-CAM81_CUTDA4 is a 4K custom lens HDR camera that features a 1/1.7" AR0821 CMOS sensor from onsemi®. This camera is designed to seamlessly integrate with Texas Instrument's SK-TDA4VM - TDA4VM processor starter kit. This camera setup includes e-CAM82_CUMI0821_MOD - 8MP (4K) camera module with a S-mount lens holder. This lens holder allows customers to use customized optics or lenses to suit their specific application needs.

This embedded camera solution offers a comprehensive vision solution for product developers focused on building Edge AI based embedded vision systems. With HDR capability, e-CAM81_CUTDA4 excels in producing remarkably clear and sharp images even in challenging lighting conditions. Its seamless performance in varying lighting conditions opens up numerous possibilities across various applications.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • Full HD @ 60 fps, 4K @ 16 fps
      Refer Datasheet for more details.
    • Uncompressed UYVY streaming
    • S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements.
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: MIPI CSI-2
    • Connector: FPC Cable
    • Cable Length: 15m
  • Module features:
    • Sensor: AR0821 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 8MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/1.7"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 2.1 μm x2.1 μm
    • Sensor Active Area: 3848H x 2168V
    • Array Size: 3848H x 2168V
    • Responsivity: 15.4 ke-/lux-sec
    • SNR: 41.8 dB
    • Dynamic Range: Max upto 100 dB
    • Holder: M12 (S-Mount)
    • FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating Voltage: 3.3 V +/- 5%
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: 0.92W
    • Size in mm (l x b): 30 x 30 mm
  • Miscellaneous:
    • Compliance: FCC, RoHS
  • Launched on:
  • * - Please contact camerasolutions@e-consystems.com.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM81_CUTDA4
Product Name 4K HDR Camera for Texas Instruments® SK-TDA4VM
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution 8MP
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Articulating Inspection Camera - PCE-VE 350HR3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details