e-con Systems™ Inc Sony® Starvis™ IMX462 GMSL2 Camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™ (up to 8 cameras) NileCAM210_CUOAGX

Description
NVIDIA Orin Cameras | GMSL Cameras Supported Platforms, Overview NileCAM210_CUOAGX is a 2 MP GMSL camera for NVIDIA® Jetson Xavier™ / Orin™ development kit. It is based on a 1/2.8" Sony IMX462 image sensor. It uses the GMSL2 interface with a FAKRA connector to transfer video data of HD and Full HD @ 60fps up to 15m with low latency. Also, this multi-camera solution connects upto eight 2 MP custom lens camera modules with the Jetson Xavier™/ Orin™ development kit. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams Full HD @ 60fps and HD @ 60fps Refer Datasheet for complete frame rate details. Output format: RAW Bayer 12-bit High-speed MIPI CSI-2 interface to connect with the CPU Control for individual cameras Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: IMX462 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 12-bit Pixel Size: 2.9μm x 2.9μm Sensor Active Area: 1945H x 1097V Array Size: 1945H x 1097V G Sensitivity: 2.376V at 12-bit HCG mode, 0.921V at 12-bit LCG mode Holder: M12 (S-Mount) FOV: 132°(D), 113°(H), 61°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: - 30°C to 70°C Typical power consumption: MAx: 7.488W, Min: 1.128W Size in mm (l x b): serializer board - 30 x 30 mm deserializer board - 75 mm x 55 mm Miscellaneous: Compliance: RoHS Launched on:
Description
NVIDIA Orin Cameras | GMSL Cameras Supported Platforms, Overview NileCAM210_CUOAGX is a 2 MP GMSL camera for NVIDIA® Jetson Xavier™ / Orin™ development kit. It is based on a 1/2.8" Sony IMX462 image sensor. It uses the GMSL2 interface with a FAKRA connector to transfer video data of HD and Full HD @ 60fps up to 15m with low latency. Also, this multi-camera solution connects upto eight 2 MP custom lens camera modules with the Jetson Xavier™/ Orin™ development kit. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams Full HD @ 60fps and HD @ 60fps Refer Datasheet for complete frame rate details. Output format: RAW Bayer 12-bit High-speed MIPI CSI-2 interface to connect with the CPU Control for individual cameras Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: IMX462 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 12-bit Pixel Size: 2.9μm x 2.9μm Sensor Active Area: 1945H x 1097V Array Size: 1945H x 1097V G Sensitivity: 2.376V at 12-bit HCG mode, 0.921V at 12-bit LCG mode Holder: M12 (S-Mount) FOV: 132°(D), 113°(H), 61°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: - 30°C to 70°C Typical power consumption: MAx: 7.488W, Min: 1.128W Size in mm (l x b): serializer board - 30 x 30 mm deserializer board - 75 mm x 55 mm Miscellaneous: Compliance: RoHS Launched on:

Suppliers

Company
Product
Description
Supplier Links
Sony® Starvis™ IMX462 GMSL2 Camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™ (up to 8 cameras) - NileCAM210_CUOAGX - e-con Systems™ Inc
San Jose, CA, United States
Sony® Starvis™ IMX462 GMSL2 Camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™ (up to 8 cameras)
NileCAM210_CUOAGX
Sony® Starvis™ IMX462 GMSL2 Camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™ (up to 8 cameras) NileCAM210_CUOAGX
NVIDIA Orin Cameras | GMSL Cameras Supported Platforms, Overview NileCAM210_CUOAGX is a 2 MP GMSL camera for NVIDIA® Jetson Xavier™ / Orin™ development kit. It is based on a 1/2.8" Sony IMX462 image sensor. It uses the GMSL2 interface with a FAKRA connector to transfer video data of HD and Full HD @ 60fps up to 15m with low latency. Also, this multi-camera solution connects upto eight 2 MP custom lens camera modules with the Jetson Xavier™/ Orin™ development kit. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams Full HD @ 60fps and HD @ 60fps Refer Datasheet for complete frame rate details. Output format: RAW Bayer 12-bit High-speed MIPI CSI-2 interface to connect with the CPU Control for individual cameras Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: IMX462 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 12-bit Pixel Size: 2.9μm x 2.9μm Sensor Active Area: 1945H x 1097V Array Size: 1945H x 1097V G Sensitivity: 2.376V at 12-bit HCG mode, 0.921V at 12-bit LCG mode Holder: M12 (S-Mount) FOV: 132°(D), 113°(H), 61°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: - 30°C to 70°C Typical power consumption: MAx: 7.488W, Min: 1.128W Size in mm (l x b): serializer board - 30 x 30 mm deserializer board - 75 mm x 55 mm Miscellaneous: Compliance: RoHS Launched on:

NVIDIA Orin Cameras | GMSL Cameras

Supported Platforms,

Overview


NileCAM210_CUOAGX is a 2 MP GMSL camera for NVIDIA® Jetson Xavier™ / Orin™ development kit. It is based on a 1/2.8" Sony IMX462 image sensor.

It uses the GMSL2 interface with a FAKRA connector to transfer video data of HD and Full HD @ 60fps up to 15m with low latency.

Also, this multi-camera solution connects upto eight 2 MP custom lens camera modules with the Jetson Xavier™/ Orin™ development kit.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • Streams Full HD @ 60fps and HD @ 60fps
      Refer Datasheet for complete frame rate details.
    • Output format: RAW Bayer 12-bit
    • High-speed MIPI CSI-2 interface to connect with the CPU
    • Control for individual cameras
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Module features:
    • Sensor: IMX462 sensor from SONY® Starvis
    • Focus Type: Fixed focus
    • Sensor Resolution: 2MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.8"
    • Output Format: RAW 12-bit
    • Pixel Size: 2.9μm x 2.9μm
    • Sensor Active Area: 1945H x 1097V
    • Array Size: 1945H x 1097V
    • G Sensitivity: 2.376V at 12-bit HCG mode, 0.921V at 12-bit LCG mode
    • Holder: M12 (S-Mount)
    • FOV: 132°(D), 113°(H), 61°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: - 30°C to 70°C
    • Typical power consumption: MAx: 7.488W, Min: 1.128W
    • Size in mm (l x b):
      • serializer board - 30 x 30 mm
      • deserializer board - 75 mm x 55 mm
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM210_CUOAGX
Product Name Sony® Starvis™ IMX462 GMSL2 Camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™ (up to 8 cameras)
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RAW 12-bit
Resolution 2MP
Unlock Full Specs
to access all available technical data

Similar Products

Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 330896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Articulating Inspection Camera - PCE-VE 355N3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details