e-con Systems™ Inc AR0234 Global Shutter Camera for Texas Instruments® SK-TDA4VM e-CAM20_CUTDA4

Description
e-CAM20_CUTDA4 is a Full HD custom lens global shutter camera that can be readily integrated with Texas Instrument's SK-TDA4VM - TDA4VM processor starter kit. This embedded camera solution is designed with an aim to provide a complete vision solution for product developers building Edge AI based embedded vision systems. This camera is based on the 1/2.6" AR0234CS CMOS image sensor from onsemi®. This global shutter camera uses the MIPI CSI-2 interface to connect to Texas Instruments® starter kit. Being a global shutter camera, e-CAM20_CUTDA4 is perfect to capture fast-moving objects by eliminating rolling shutter artifacts. The camera also comes with external trigger support which makes fusion with external sensors such as LiDAR, IMU, GPS, etc possible. This camera also comes with high SNR (Signal to Noise Ratio) which helps to capture excellent images even in low light conditions. Key Features Houses e-CAM217_CUMI0234_MO D - Full HD Camera Module Global Shutter High speed 2-lane MIPI CSI-2 interface Plugs directly into the Texas Instruments® SK-TDA4VM Starter kits On-board ISP for excellent image quality Frame Rate : Streams HD @ 120 fps & Full HD @ 65 fps Refer Datasheet for complete frame rate details. Uncompressed UYVY streaming Operating Voltage : 3.3V +/- 5% Operating Temperature Range : - 30°C to 70°C Power consumption : Max 0.92W Size in mm (l x W) : 30 mm x 30 mm Standard M12 lens holder for use with customized optics or lenses for various applications External Trigger is supported Lightweight, versatile, and portable design Compliant FCC RoHS Launched on: Camera Module Features: Sensor:AR0234CS Color sensor from onsemi® Focus Type:Fixed focus Resolution:Full HD Optical Format:1/2.6" Pixel size:3µm x 3µm Sensor Active Area:1920H x 1200V Responsivity:56 Ke-/luxsec SNR:38 dB Dynamic Range:71.4 dB Output Format:Uncompressed UYVY format Shutter type:Global Shutter Holder:S-Mount Array Size:1920 (H) × 1200 (V) DFOV :Full HD - 128.2°(with the lens provided by e-con)
Description
e-CAM20_CUTDA4 is a Full HD custom lens global shutter camera that can be readily integrated with Texas Instrument's SK-TDA4VM - TDA4VM processor starter kit. This embedded camera solution is designed with an aim to provide a complete vision solution for product developers building Edge AI based embedded vision systems. This camera is based on the 1/2.6" AR0234CS CMOS image sensor from onsemi®. This global shutter camera uses the MIPI CSI-2 interface to connect to Texas Instruments® starter kit. Being a global shutter camera, e-CAM20_CUTDA4 is perfect to capture fast-moving objects by eliminating rolling shutter artifacts. The camera also comes with external trigger support which makes fusion with external sensors such as LiDAR, IMU, GPS, etc possible. This camera also comes with high SNR (Signal to Noise Ratio) which helps to capture excellent images even in low light conditions. Key Features Houses e-CAM217_CUMI0234_MO D - Full HD Camera Module Global Shutter High speed 2-lane MIPI CSI-2 interface Plugs directly into the Texas Instruments® SK-TDA4VM Starter kits On-board ISP for excellent image quality Frame Rate : Streams HD @ 120 fps & Full HD @ 65 fps Refer Datasheet for complete frame rate details. Uncompressed UYVY streaming Operating Voltage : 3.3V +/- 5% Operating Temperature Range : - 30°C to 70°C Power consumption : Max 0.92W Size in mm (l x W) : 30 mm x 30 mm Standard M12 lens holder for use with customized optics or lenses for various applications External Trigger is supported Lightweight, versatile, and portable design Compliant FCC RoHS Launched on: Camera Module Features: Sensor:AR0234CS Color sensor from onsemi® Focus Type:Fixed focus Resolution:Full HD Optical Format:1/2.6" Pixel size:3µm x 3µm Sensor Active Area:1920H x 1200V Responsivity:56 Ke-/luxsec SNR:38 dB Dynamic Range:71.4 dB Output Format:Uncompressed UYVY format Shutter type:Global Shutter Holder:S-Mount Array Size:1920 (H) × 1200 (V) DFOV :Full HD - 128.2°(with the lens provided by e-con)

Suppliers

Company
Product
Description
Supplier Links
AR0234 Global Shutter Camera for Texas Instruments® SK-TDA4VM - e-CAM20_CUTDA4 - e-con Systems™ Inc
San Jose, CA, United States
AR0234 Global Shutter Camera for Texas Instruments® SK-TDA4VM
e-CAM20_CUTDA4
AR0234 Global Shutter Camera for Texas Instruments® SK-TDA4VM e-CAM20_CUTDA4
e-CAM20_CUTDA4 is a Full HD custom lens global shutter camera that can be readily integrated with Texas Instrument's SK-TDA4VM - TDA4VM processor starter kit. This embedded camera solution is designed with an aim to provide a complete vision solution for product developers building Edge AI based embedded vision systems. This camera is based on the 1/2.6" AR0234CS CMOS image sensor from onsemi®. This global shutter camera uses the MIPI CSI-2 interface to connect to Texas Instruments® starter kit. Being a global shutter camera, e-CAM20_CUTDA4 is perfect to capture fast-moving objects by eliminating rolling shutter artifacts. The camera also comes with external trigger support which makes fusion with external sensors such as LiDAR, IMU, GPS, etc possible. This camera also comes with high SNR (Signal to Noise Ratio) which helps to capture excellent images even in low light conditions. Key Features Houses e-CAM217_CUMI0234_MO D - Full HD Camera Module Global Shutter High speed 2-lane MIPI CSI-2 interface Plugs directly into the Texas Instruments® SK-TDA4VM Starter kits On-board ISP for excellent image quality Frame Rate : Streams HD @ 120 fps & Full HD @ 65 fps Refer Datasheet for complete frame rate details. Uncompressed UYVY streaming Operating Voltage : 3.3V +/- 5% Operating Temperature Range : - 30°C to 70°C Power consumption : Max 0.92W Size in mm (l x W) : 30 mm x 30 mm Standard M12 lens holder for use with customized optics or lenses for various applications External Trigger is supported Lightweight, versatile, and portable design Compliant FCC RoHS Launched on: Camera Module Features: Sensor:AR0234CS Color sensor from onsemi® Focus Type:Fixed focus Resolution:Full HD Optical Format:1/2.6" Pixel size:3µm x 3µm Sensor Active Area:1920H x 1200V Responsivity:56 Ke-/luxsec SNR:38 dB Dynamic Range:71.4 dB Output Format:Uncompressed UYVY format Shutter type:Global Shutter Holder:S-Mount Array Size:1920 (H) × 1200 (V) DFOV :Full HD - 128.2°(with the lens provided by e-con)

e-CAM20_CUTDA4 is a Full HD custom lens global shutter camera that can be readily integrated with Texas Instrument's SK-TDA4VM - TDA4VM processor starter kit. This embedded camera solution is designed with an aim to provide a complete vision solution for product developers building Edge AI based embedded vision systems. This camera is based on the 1/2.6" AR0234CS CMOS image sensor from onsemi®. This global shutter camera uses the MIPI CSI-2 interface to connect to Texas Instruments® starter kit.

Being a global shutter camera, e-CAM20_CUTDA4 is perfect to capture fast-moving objects by eliminating rolling shutter artifacts. The camera also comes with external trigger support which makes fusion with external sensors such as LiDAR, IMU, GPS, etc possible. This camera also comes with high SNR (Signal to Noise Ratio) which helps to capture excellent images even in low light conditions.

Key Features

  • Houses e-CAM217_CUMI0234_MOD - Full HD Camera Module
  • Global Shutter
  • High speed 2-lane MIPI CSI-2 interface
  • Plugs directly into the Texas Instruments® SK-TDA4VM Starter kits
  • On-board ISP for excellent image quality
  • Frame Rate : Streams HD @ 120 fps & Full HD @ 65 fps
    Refer Datasheet for complete frame rate details.
  • Uncompressed UYVY streaming
  • Operating Voltage : 3.3V +/- 5%
  • Operating Temperature Range : - 30°C to 70°C
  • Power consumption : Max 0.92W
  • Size in mm (l x W) : 30 mm x 30 mm
  • Standard M12 lens holder for use with customized optics or lenses for various applications
  • External Trigger is supported
  • Lightweight, versatile, and portable design
  • Compliant
    • FCC
    • RoHS
  • Launched on:

Camera Module Features:

Sensor:AR0234CS Color sensor from onsemi®

Focus Type:Fixed focus

Resolution:Full HD

Optical Format:1/2.6"

Pixel size:3µm x 3µm

Sensor Active Area:1920H x 1200V

Responsivity:56 Ke-/luxsec

SNR:38 dB

Dynamic Range:71.4 dB

Output Format:Uncompressed UYVY format

Shutter type:Global Shutter

Holder:S-Mount

Array Size:1920 (H) × 1200 (V)

DFOV :Full HD - 128.2°(with the lens provided by e-con)

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM20_CUTDA4
Product Name AR0234 Global Shutter Camera for Texas Instruments® SK-TDA4VM
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera
Format / Output Uncompressed UYVY format
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
Raspberry Pi Cameras - 9132673 - RS Components, Ltd.
Specs
Camera Function Video
Format / Output Csi-2
Horizontal Resolution 3280 lines
View Details
Inspection Camera - PCE-DHM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details