e-con Systems™ Inc 5.0 MP camera for Rockchip RK3399 e-CAM50_CU96

Description
Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs into 96Boards compliant Rock960 board Frame Rate: Resolutions - UYVY HD (1280 x 720) - 70 fps FHD (1920 x 1080) - 60 fps QHD (2560 x 1440) - 35 fps 5MP (2592 x 1944) - 25 fps Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Sample streaming commands for camera preview Gstreamer-1.0 support for video recording and network streaming Multi board solution Lightweight, versatile, and portable design RoHS compliant Launched on: Sensor:AR0521 from onsemi® Focus Type:Fixed focus / Auto focus* Resolution:5MP CMOS Image Sensor. 1/2.5" Optical format Sensor type:5MP CMOS Electronic Rolling Shutter Sensor with Bayer RGB Color Filter Array Pixel size:2.2 µm x2.2 µm Sensor Active Area:2592H x 1944V Responsivity:18.8 Ke-/luxsec SNR:40 dB Dynamic Range:74.3 dB Output Format:Uncompressed UYVY format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:On-board high performance ISP FOV :5MP - 140.5°(D), 110°(H), 82°(V) (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request Kit Contents: Hardware: e-CAM50_CU96 - 5MP MIPI Camera board (contains the e-CAM55_CUMI0521_MOD camera module, base board, adaptor board and a micro-coaxial cable) Software: V4L2 - Linux driver Gstreamer commands for video preview Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs into 96Boards compliant Rock960 board Frame Rate: Resolutions - UYVY HD (1280 x 720) - 70 fps FHD (1920 x 1080) - 60 fps QHD (2560 x 1440) - 35 fps 5MP (2592 x 1944) - 25 fps Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Sample streaming commands for camera preview Gstreamer-1.0 support for video recording and network streaming Multi board solution Lightweight, versatile, and portable design RoHS compliant Launched on: Sensor:AR0521 from onsemi® Focus Type:Fixed focus / Auto focus* Resolution:5MP CMOS Image Sensor. 1/2.5" Optical format Sensor type:5MP CMOS Electronic Rolling Shutter Sensor with Bayer RGB Color Filter Array Pixel size:2.2 µm x2.2 µm Sensor Active Area:2592H x 1944V Responsivity:18.8 Ke-/luxsec SNR:40 dB Dynamic Range:74.3 dB Output Format:Uncompressed UYVY format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:On-board high performance ISP FOV :5MP - 140.5°(D), 110°(H), 82°(V) (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request Kit Contents: Hardware: e-CAM50_CU96 - 5MP MIPI Camera board (contains the e-CAM55_CUMI0521_MOD camera module, base board, adaptor board and a micro-coaxial cable) Software: V4L2 - Linux driver Gstreamer commands for video preview Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
5.0 MP camera for Rockchip RK3399 - e-CAM50_CU96 - e-con Systems™ Inc
San Jose, CA, United States
5.0 MP camera for Rockchip RK3399
e-CAM50_CU96
5.0 MP camera for Rockchip RK3399 e-CAM50_CU96
Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs into 96Boards compliant Rock960 board Frame Rate: Resolutions - UYVY HD (1280 x 720) - 70 fps FHD (1920 x 1080) - 60 fps QHD (2560 x 1440) - 35 fps 5MP (2592 x 1944) - 25 fps Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Sample streaming commands for camera preview Gstreamer-1.0 support for video recording and network streaming Multi board solution Lightweight, versatile, and portable design RoHS compliant Launched on: Sensor:AR0521 from onsemi® Focus Type:Fixed focus / Auto focus* Resolution:5MP CMOS Image Sensor. 1/2.5" Optical format Sensor type:5MP CMOS Electronic Rolling Shutter Sensor with Bayer RGB Color Filter Array Pixel size:2.2 µm x2.2 µm Sensor Active Area:2592H x 1944V Responsivity:18.8 Ke-/luxsec SNR:40 dB Dynamic Range:74.3 dB Output Format:Uncompressed UYVY format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:On-board high performance ISP FOV :5MP - 140.5°(D), 110°(H), 82°(V) (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request Kit Contents: Hardware: e-CAM50_CU96 - 5MP MIPI Camera board (contains the e-CAM55_CUMI0521_MOD camera module, base board, adaptor board and a micro-coaxial cable) Software: V4L2 - Linux driver Gstreamer commands for video preview Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
  • Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder
  • High-speed 4-lane MIPI CSI-2 interface to connect with the CPU
  • Plugs into 96Boards compliant Rock960 board
  • Frame Rate:
  • Resolutions - UYVY
    HD (1280 x 720) - 70 fps
    FHD (1920 x 1080) - 60 fps
    QHD (2560 x 1440) - 35 fps
    5MP (2592 x 1944) - 25 fps
  • Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module
  • Operating Temperature Range: -30°C to 70°C
  • Sample streaming commands for camera preview
  • Gstreamer-1.0 support for video recording and network streaming
  • Multi board solution
  • Lightweight, versatile, and portable design
  • RoHS compliant
  • Launched on:

Sensor:AR0521 from onsemi®

Focus Type:Fixed focus / Auto focus*

Resolution:5MP CMOS Image Sensor. 1/2.5" Optical format

Sensor type:5MP CMOS Electronic Rolling Shutter Sensor with Bayer RGB Color Filter Array

Pixel size:2.2 µm x2.2 µm

Sensor Active Area:2592H x 1944V

Responsivity:18.8 Ke-/luxsec

SNR:40 dB

Dynamic Range:74.3 dB

Output Format:Uncompressed UYVY format

Shutter type:Electronic Rolling Shutter

Holder:S-Mount

ISP:On-board high performance ISP

FOV :5MP - 140.5°(D), 110°(H), 82°(V) (with the lens provided by e-con)

* - Liquid lens option is available for this product and can be provided on request


Kit Contents:

  • Hardware:
    • e-CAM50_CU96 - 5MP MIPI Camera board (contains the e-CAM55_CUMI0521_MOD camera module, base board, adaptor board and a micro-coaxial cable)
  • Software:
    • V4L2 - Linux driver
    • Gstreamer commands for video preview
  • Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM50_CU96
Product Name 5.0 MP camera for Rockchip RK3399
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY format
Resolution 5MP CMOS Image Sensor. 1/2.5" Optical format
Unlock Full Specs
to access all available technical data

Similar Products

Industiral Inspection Camera - PCE-VE 1000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
CCTV Cameras - 291737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2592 lines
View Details