Key Features of iMX8 Camera:
Houses e-CAM1325_CUMI1335M_
MOD - 13MP Monochrome camera module with S-Mount holder
Plugs directly into the Toradex Ixora carrier board and Verdin Development Board
High-speed 2-lane and 4-lane MIPI CSI-2 interface
Output Format - Y8/Y16 (RAW10/Y10) format
Frame rate: Streams 4K @ 30fps, Full HD @ 60fps & HD @ 120fps Refer Datasheet for complete frame rate details.
Operating Temperature Range : -30° to 70° C
Power Consumption: 0.336W
Board Size (L x W) - 30 mm x 30 mm
Light weight, versatile, and portable design
RoHS compliant
Camera Module Features:
Sensor:AR1335M from onsemi®
Focus Type:Fixed focus / Auto focus*
Resolution:13MP
Output Format:Y8/Y16 (RAW 10)
Optical Format:1/3.2"
Pixel size:1.1μm x 1.1μm
Sensor Active Area:4208 (H) x 3120 (V)
Array Size:4224 (H) × 3136 (V)
Responsivity:8000 e-/lux-sec
SNR:37 dB
Dynamic Range:69 dB
Shutter type:Electronic Rolling Shutter
Focus Type:Fixed focus
Holder:S-Mount
DFOV:66.8°(with the lens provided by e-con)
* - Liquid lens option is available for this product and can be provided on request
Kit Contents for iMX8 Camera:
Hardware:
e-CAM134_CUiMX8 - 13.0 MP MIPI Camera board (contains the e-CAM1325_CUMI1335M_
MOD camera module, camera adaptor board, Ixora adaptor board, micro-coaxial cable, and an FFC cable)
Software:
Linux:
Prebuilt images for out of the box evaluation
V4L2 - Linux driver source code
Key Features of iMX8 Camera:
- Houses e-CAM1325_CUMI1335M_MOD - 13MP Monochrome camera module with S-Mount holder
- Plugs directly into the Toradex Ixora carrier board and Verdin Development Board
- High-speed 2-lane and 4-lane MIPI CSI-2 interface
- Output Format - Y8/Y16 (RAW10/Y10) format
- Frame rate: Streams 4K @ 30fps, Full HD @ 60fps & HD @ 120fps
Refer Datasheet for complete frame rate details.
- Operating Temperature Range : -30° to 70° C
- Power Consumption: 0.336W
- Board Size (L x W) - 30 mm x 30 mm
- Light weight, versatile, and portable design
- RoHS compliant
Camera Module Features:
Sensor:AR1335M from onsemi®
Focus Type:Fixed focus / Auto focus*
Resolution:13MP
Output Format:Y8/Y16 (RAW 10)
Optical Format:1/3.2"
Pixel size:1.1μm x 1.1μm
Sensor Active Area:4208 (H) x 3120 (V)
Array Size:4224 (H) × 3136 (V)
Responsivity:8000 e-/lux-sec
SNR:37 dB
Dynamic Range:69 dB
Shutter type:Electronic Rolling Shutter
Focus Type:Fixed focus
Holder:S-Mount
DFOV:66.8°(with the lens provided by e-con)
* - Liquid lens option is available for this product and can be provided on request
Kit Contents for iMX8 Camera:
- Hardware:
- e-CAM134_CUiMX8 - 13.0 MP MIPI Camera board (contains the e-CAM1325_CUMI1335M_MOD camera module, camera adaptor board, Ixora adaptor board, micro-coaxial cable, and an FFC cable)
- Software:
- Linux:
- Prebuilt images for out of the box evaluation
- V4L2 - Linux driver source code