e-con Systems™ Inc HDR GMSL2 Multi-Camera Solution for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ (upto 8 cameras) NileCAM21_CUOAGX

Description
Overview NileCAM21_CUOAGX is a GMSL2 HDR camera for NVIDIA Jetson AGX Orin™ / AGX Xavier™. It is based on the ARO233AT sensor from onsemi. One of the key differentiators of the camera is that it comes with a combination of HDR and LFM (LED Flicker Mitigation) - making it perfect for a wide variety of outdoor applications. This long-distance camera uses a shielded coaxial cable with a FAKRA connector to connect the camera to the host and enables transmission of data up to a distance of 15 meters. This Full HD camera also comes with a high-performance Image Signal Processor (ISP) which means that it is highly optimized for the best possible image output. NileCAM21_CUOAGX is a multi-camera solution with the ability to connect up to 8 cameras for synchronized streaming. It also supports an asynchronous mode in case your application demands it. The GMSL2 camera transfers Full HD data in the uncompressed UYVY format at 30 fps while a frame rate of 60 fps can be achieved at the VGA resolution. The support for NVIDIA Jetson AGX Orin™ / AGX Xavier™ also makes this camera an ideal solution for even some of the most data-hungry embedded vision applications. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Asynchronous Mode: Full HD @ 30 fps & VGA @ 60 fps Synchronous Mode: Full HD @ 30 fps & VGA @ 30 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0233AT from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 2048(H) X 1280(V) Array Size: 2048(H) X 1280(V) Responsivity: 30.4 Ke-/lux-sec SNR: 43.1 dB Dynamic Range: Max up to 140 dB Holder: M12 (S-Mount) FOV: 129.17°(D), 110.65°(H), 61.16°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: Max : 2.91W, Min : 1.81W Size in mm (l x b): serializer board - 30 x 30 mm deserializer board - 75 mm x 55 mm Miscellaneous: Compliance: RoHS Launched on:
Description
Overview NileCAM21_CUOAGX is a GMSL2 HDR camera for NVIDIA Jetson AGX Orin™ / AGX Xavier™. It is based on the ARO233AT sensor from onsemi. One of the key differentiators of the camera is that it comes with a combination of HDR and LFM (LED Flicker Mitigation) - making it perfect for a wide variety of outdoor applications. This long-distance camera uses a shielded coaxial cable with a FAKRA connector to connect the camera to the host and enables transmission of data up to a distance of 15 meters. This Full HD camera also comes with a high-performance Image Signal Processor (ISP) which means that it is highly optimized for the best possible image output. NileCAM21_CUOAGX is a multi-camera solution with the ability to connect up to 8 cameras for synchronized streaming. It also supports an asynchronous mode in case your application demands it. The GMSL2 camera transfers Full HD data in the uncompressed UYVY format at 30 fps while a frame rate of 60 fps can be achieved at the VGA resolution. The support for NVIDIA Jetson AGX Orin™ / AGX Xavier™ also makes this camera an ideal solution for even some of the most data-hungry embedded vision applications. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Asynchronous Mode: Full HD @ 30 fps & VGA @ 60 fps Synchronous Mode: Full HD @ 30 fps & VGA @ 30 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0233AT from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 2048(H) X 1280(V) Array Size: 2048(H) X 1280(V) Responsivity: 30.4 Ke-/lux-sec SNR: 43.1 dB Dynamic Range: Max up to 140 dB Holder: M12 (S-Mount) FOV: 129.17°(D), 110.65°(H), 61.16°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: Max : 2.91W, Min : 1.81W Size in mm (l x b): serializer board - 30 x 30 mm deserializer board - 75 mm x 55 mm Miscellaneous: Compliance: RoHS Launched on:

Suppliers

Company
Product
Description
Supplier Links
HDR GMSL2 Multi-Camera Solution for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ (upto 8 cameras) - NileCAM21_CUOAGX - e-con Systems™ Inc
San Jose, CA, United States
HDR GMSL2 Multi-Camera Solution for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ (upto 8 cameras)
NileCAM21_CUOAGX
HDR GMSL2 Multi-Camera Solution for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ (upto 8 cameras) NileCAM21_CUOAGX
Overview NileCAM21_CUOAGX is a GMSL2 HDR camera for NVIDIA Jetson AGX Orin™ / AGX Xavier™. It is based on the ARO233AT sensor from onsemi. One of the key differentiators of the camera is that it comes with a combination of HDR and LFM (LED Flicker Mitigation) - making it perfect for a wide variety of outdoor applications. This long-distance camera uses a shielded coaxial cable with a FAKRA connector to connect the camera to the host and enables transmission of data up to a distance of 15 meters. This Full HD camera also comes with a high-performance Image Signal Processor (ISP) which means that it is highly optimized for the best possible image output. NileCAM21_CUOAGX is a multi-camera solution with the ability to connect up to 8 cameras for synchronized streaming. It also supports an asynchronous mode in case your application demands it. The GMSL2 camera transfers Full HD data in the uncompressed UYVY format at 30 fps while a frame rate of 60 fps can be achieved at the VGA resolution. The support for NVIDIA Jetson AGX Orin™ / AGX Xavier™ also makes this camera an ideal solution for even some of the most data-hungry embedded vision applications. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Asynchronous Mode: Full HD @ 30 fps & VGA @ 60 fps Synchronous Mode: Full HD @ 30 fps & VGA @ 30 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0233AT from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 2048(H) X 1280(V) Array Size: 2048(H) X 1280(V) Responsivity: 30.4 Ke-/lux-sec SNR: 43.1 dB Dynamic Range: Max up to 140 dB Holder: M12 (S-Mount) FOV: 129.17°(D), 110.65°(H), 61.16°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: Max : 2.91W, Min : 1.81W Size in mm (l x b): serializer board - 30 x 30 mm deserializer board - 75 mm x 55 mm Miscellaneous: Compliance: RoHS Launched on:

Overview


NileCAM21_CUOAGX is a GMSL2 HDR camera for NVIDIA Jetson AGX Orin™ / AGX Xavier™. It is based on the ARO233AT sensor from onsemi. One of the key differentiators of the camera is that it comes with a combination of HDR and LFM (LED Flicker Mitigation) - making it perfect for a wide variety of outdoor applications. This long-distance camera uses a shielded coaxial cable with a FAKRA connector to connect the camera to the host and enables transmission of data up to a distance of 15 meters. This Full HD camera also comes with a high-performance Image Signal Processor (ISP) which means that it is highly optimized for the best possible image output.

NileCAM21_CUOAGX is a multi-camera solution with the ability to connect up to 8 cameras for synchronized streaming. It also supports an asynchronous mode in case your application demands it. The GMSL2 camera transfers Full HD data in the uncompressed UYVY format at 30 fps while a frame rate of 60 fps can be achieved at the VGA resolution. The support for NVIDIA Jetson AGX Orin™ / AGX Xavier™ also makes this camera an ideal solution for even some of the most data-hungry embedded vision applications.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • Asynchronous Mode: Full HD @ 30 fps & VGA @ 60 fps
      • Synchronous Mode: Full HD @ 30 fps & VGA @ 30 fps
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY format
    • High-speed MIPI CSI-2 interface to connect with the CPU
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Module features:
    • Sensor: AR0233AT from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: Full HD
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.5"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 3μm x 3μm
    • Sensor Active Area: 2048(H) X 1280(V)
    • Array Size: 2048(H) X 1280(V)
    • Responsivity: 30.4 Ke-/lux-sec
    • SNR: 43.1 dB
    • Dynamic Range: Max up to 140 dB
    • Holder: M12 (S-Mount)
    • FOV: 129.17°(D), 110.65°(H), 61.16°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -40°C to 85°C
    • Typical power consumption: Max : 2.91W, Min : 1.81W
    • Size in mm (l x b):
      • serializer board - 30 x 30 mm
      • deserializer board - 75 mm x 55 mm
    • Miscellaneous:
      • Compliance: RoHS
    • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM21_CUOAGX
Product Name HDR GMSL2 Multi-Camera Solution for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ (upto 8 cameras)
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution Full HD
Unlock Full Specs
to access all available technical data