e-con Systems™ Inc 5MP AR0521 Raspberry Pi 4 Color Camera e-CAM50_CURB

Description
Raspberry Pi 4 Cameras Overview e-CAM50_CURB is a 5MP MIPI CSI 2 color camera for the Raspberry Pi 4 kit. It is based on the 1/2.5" AR0521 CMOS color image sensor from onsemi®. This compact and low-power yet high-performance 5 MP camera module also has a built-in ISP, which has been fine-tuned to ensure the best image quality from the sensor. Hence, the e-CAM50_CURB is perfect for building next-generation AI-powered embedded vision applications. The camera module can be directly connected to the Raspberry Pi 4 development kit using a 15-cm FPC cable. It is capable of uncompressed streaming data at a high resolution of HD (1920x720) at 120fps, FHD (1920x1080) at 65fps and 5 MP (1920x1080) at 60 fps. This camera also has an M12 lens holder (S-mount) - allowing customers to use their preferred lens. Refer Datasheet  for more details. Specification Key features: Frame Rate: HD @ 100fps, Full HD @ 65fps & 5MP @ 28fps Refer Datasheet for more details. Uncompressed UYVY streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Module features: Sensor: AR0521 from onsemi® Focus Type: Fixed focus Sensor Resolution: 5MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: Uncompressed UYVY format Pixel Size: 2.2μm x 2.2μm Sensor Active Area: 2592H x 1944V Array Size: 2592H x 1944V Responsivity: 18.8 Ke-/luxsec SNR: 40 dB Dynamic Range: 74.3 dB Holder: M12 (S-Mount) FOV: 140.5°(D), 110°(H), 82°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: 1.65W Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS
Description
Raspberry Pi 4 Cameras Overview e-CAM50_CURB is a 5MP MIPI CSI 2 color camera for the Raspberry Pi 4 kit. It is based on the 1/2.5" AR0521 CMOS color image sensor from onsemi®. This compact and low-power yet high-performance 5 MP camera module also has a built-in ISP, which has been fine-tuned to ensure the best image quality from the sensor. Hence, the e-CAM50_CURB is perfect for building next-generation AI-powered embedded vision applications. The camera module can be directly connected to the Raspberry Pi 4 development kit using a 15-cm FPC cable. It is capable of uncompressed streaming data at a high resolution of HD (1920x720) at 120fps, FHD (1920x1080) at 65fps and 5 MP (1920x1080) at 60 fps. This camera also has an M12 lens holder (S-mount) - allowing customers to use their preferred lens. Refer Datasheet  for more details. Specification Key features: Frame Rate: HD @ 100fps, Full HD @ 65fps & 5MP @ 28fps Refer Datasheet for more details. Uncompressed UYVY streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Module features: Sensor: AR0521 from onsemi® Focus Type: Fixed focus Sensor Resolution: 5MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: Uncompressed UYVY format Pixel Size: 2.2μm x 2.2μm Sensor Active Area: 2592H x 1944V Array Size: 2592H x 1944V Responsivity: 18.8 Ke-/luxsec SNR: 40 dB Dynamic Range: 74.3 dB Holder: M12 (S-Mount) FOV: 140.5°(D), 110°(H), 82°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: 1.65W Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS

Suppliers

Company
Product
Description
Supplier Links
5MP AR0521 Raspberry Pi 4 Color Camera - e-CAM50_CURB - e-con Systems™ Inc
San Jose, CA, United States
5MP AR0521 Raspberry Pi 4 Color Camera
e-CAM50_CURB
5MP AR0521 Raspberry Pi 4 Color Camera e-CAM50_CURB
Raspberry Pi 4 Cameras Overview e-CAM50_CURB is a 5MP MIPI CSI 2 color camera for the Raspberry Pi 4 kit. It is based on the 1/2.5" AR0521 CMOS color image sensor from onsemi®. This compact and low-power yet high-performance 5 MP camera module also has a built-in ISP, which has been fine-tuned to ensure the best image quality from the sensor. Hence, the e-CAM50_CURB is perfect for building next-generation AI-powered embedded vision applications. The camera module can be directly connected to the Raspberry Pi 4 development kit using a 15-cm FPC cable. It is capable of uncompressed streaming data at a high resolution of HD (1920x720) at 120fps, FHD (1920x1080) at 65fps and 5 MP (1920x1080) at 60 fps. This camera also has an M12 lens holder (S-mount) - allowing customers to use their preferred lens. Refer Datasheet  for more details. Specification Key features: Frame Rate: HD @ 100fps, Full HD @ 65fps & 5MP @ 28fps Refer Datasheet for more details. Uncompressed UYVY streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Module features: Sensor: AR0521 from onsemi® Focus Type: Fixed focus Sensor Resolution: 5MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: Uncompressed UYVY format Pixel Size: 2.2μm x 2.2μm Sensor Active Area: 2592H x 1944V Array Size: 2592H x 1944V Responsivity: 18.8 Ke-/luxsec SNR: 40 dB Dynamic Range: 74.3 dB Holder: M12 (S-Mount) FOV: 140.5°(D), 110°(H), 82°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: 1.65W Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS

Raspberry Pi 4 Cameras


Overview


e-CAM50_CURB is a 5MP MIPI CSI 2 color camera for the Raspberry Pi 4 kit. It is based on the 1/2.5" AR0521 CMOS color image sensor from onsemi®.

This compact and low-power yet high-performance 5 MP camera module also has a built-in ISP, which has been fine-tuned to ensure the best image quality from the sensor. Hence, the e-CAM50_CURB is perfect for building next-generation AI-powered embedded vision applications.

The camera module can be directly connected to the Raspberry Pi 4 development kit using a 15-cm FPC cable. It is capable of uncompressed streaming data at a high resolution of HD (1920x720) at 120fps, FHD (1920x1080) at 65fps and 5 MP (1920x1080) at 60 fps. This camera also has an M12 lens holder (S-mount) - allowing customers to use their preferred lens.

Refer Datasheet  for more details.


Specification


  • Key features:
    • Frame Rate: HD @ 100fps, Full HD @ 65fps & 5MP @ 28fps
      Refer Datasheet for more details.
    • Uncompressed UYVY streaming
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: MIPI CSI-2
    • Connector: FPC flex cable
    • Cable Length: 15cm
  • Module features:
    • Sensor: AR0521 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 5MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.5"
    • Output Format: Uncompressed UYVY format
    • Pixel Size: 2.2μm x 2.2μm
    • Sensor Active Area: 2592H x 1944V
    • Array Size: 2592H x 1944V
    • Responsivity: 18.8 Ke-/luxsec
    • SNR: 40 dB
    • Dynamic Range: 74.3 dB
    • Holder: M12 (S-Mount)
    • FOV: 140.5°(D), 110°(H), 82°(V) (with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating Voltage: 3.3V +/- 5%
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: 1.65W
    • Size in mm (l x b x h): 30mm x 30mm
  • Miscellaneous:
    • Compliance: RoHS
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM50_CURB
Product Name 5MP AR0521 Raspberry Pi 4 Color Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY format
Resolution 5MP
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Cameras - 9064129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CMOS Camera
Application / Industry Security / Law Enforcement
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
Inspection Camera - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details