e-con Systems™ Inc 4K Sony Starvis IMX415 GMSL2 camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™ NileCAM80_CUOAGX

Description
NVIDIA Orin Cameras Overview NileCAM80_CUOAGX is a 4K camera module that can be readily integrated with NVIDIA® Jetson AGX Orin™ / AGX Xavier™ developer kits. This camera is based on the 1/2.8" IMX415 CMOS sensor from Sony® Starvis. Its low light sensitivity delivers exceptional clear color images even at extremely low light or even no light conditions. This 4K camera is ideal for applications that require monitoring a huge area such as parking lot management, traffic monitoring systems, smart surveillance, sports vision etc. This camera contains NileCAM80 - an 8MP color camera module with GMSL serializer, a 15 meter coaxial cable and an GMSL deserializer board with 8 camera connectors. Also, NileCAM80_CUOAGX has a standard M12 lens holder which gives customers an option to use customized optics or lenses for their applications. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: HD @ 60fps, Full HD @ 42 fps, 4K @ 22 fps Refer Datasheet for complete frame rate details. NV12 streaming S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements. Lightweight, versatile, and portable design Interface: Interface: GMSL Connector: FAKRA connector Cable Length: 15m Module features: Sensor: IMX415 from Sony® Starvis® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RGB RAW 10/12-bit Pixel Size: 1.45 μm x1.45 μm Sensor Active Area: 3864(H) x 2192(V) Array Size: 3864(H) x 2228(V) Holder: M12 (S-Mount) FOV: 131° (D), 113° (H), 61° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% Operating Temperature Range: -20°C to 70°C Power requirements: 11.38W Size in mm (l x b): Camera module: 30 x 30 mm Deserializer board: 80.8 x 55 mm Miscellaneous: Compliance: RoHS Launched on
Description
NVIDIA Orin Cameras Overview NileCAM80_CUOAGX is a 4K camera module that can be readily integrated with NVIDIA® Jetson AGX Orin™ / AGX Xavier™ developer kits. This camera is based on the 1/2.8" IMX415 CMOS sensor from Sony® Starvis. Its low light sensitivity delivers exceptional clear color images even at extremely low light or even no light conditions. This 4K camera is ideal for applications that require monitoring a huge area such as parking lot management, traffic monitoring systems, smart surveillance, sports vision etc. This camera contains NileCAM80 - an 8MP color camera module with GMSL serializer, a 15 meter coaxial cable and an GMSL deserializer board with 8 camera connectors. Also, NileCAM80_CUOAGX has a standard M12 lens holder which gives customers an option to use customized optics or lenses for their applications. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: HD @ 60fps, Full HD @ 42 fps, 4K @ 22 fps Refer Datasheet for complete frame rate details. NV12 streaming S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements. Lightweight, versatile, and portable design Interface: Interface: GMSL Connector: FAKRA connector Cable Length: 15m Module features: Sensor: IMX415 from Sony® Starvis® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RGB RAW 10/12-bit Pixel Size: 1.45 μm x1.45 μm Sensor Active Area: 3864(H) x 2192(V) Array Size: 3864(H) x 2228(V) Holder: M12 (S-Mount) FOV: 131° (D), 113° (H), 61° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% Operating Temperature Range: -20°C to 70°C Power requirements: 11.38W Size in mm (l x b): Camera module: 30 x 30 mm Deserializer board: 80.8 x 55 mm Miscellaneous: Compliance: RoHS Launched on

Suppliers

Company
Product
Description
Supplier Links
4K Sony Starvis IMX415 GMSL2 camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™ - NileCAM80_CUOAGX - e-con Systems™ Inc
San Jose, CA, United States
4K Sony Starvis IMX415 GMSL2 camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™
NileCAM80_CUOAGX
4K Sony Starvis IMX415 GMSL2 camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™ NileCAM80_CUOAGX
NVIDIA Orin Cameras Overview NileCAM80_CUOAGX is a 4K camera module that can be readily integrated with NVIDIA® Jetson AGX Orin™ / AGX Xavier™ developer kits. This camera is based on the 1/2.8" IMX415 CMOS sensor from Sony® Starvis. Its low light sensitivity delivers exceptional clear color images even at extremely low light or even no light conditions. This 4K camera is ideal for applications that require monitoring a huge area such as parking lot management, traffic monitoring systems, smart surveillance, sports vision etc. This camera contains NileCAM80 - an 8MP color camera module with GMSL serializer, a 15 meter coaxial cable and an GMSL deserializer board with 8 camera connectors. Also, NileCAM80_CUOAGX has a standard M12 lens holder which gives customers an option to use customized optics or lenses for their applications. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: HD @ 60fps, Full HD @ 42 fps, 4K @ 22 fps Refer Datasheet for complete frame rate details. NV12 streaming S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements. Lightweight, versatile, and portable design Interface: Interface: GMSL Connector: FAKRA connector Cable Length: 15m Module features: Sensor: IMX415 from Sony® Starvis® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RGB RAW 10/12-bit Pixel Size: 1.45 μm x1.45 μm Sensor Active Area: 3864(H) x 2192(V) Array Size: 3864(H) x 2228(V) Holder: M12 (S-Mount) FOV: 131° (D), 113° (H), 61° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% Operating Temperature Range: -20°C to 70°C Power requirements: 11.38W Size in mm (l x b): Camera module: 30 x 30 mm Deserializer board: 80.8 x 55 mm Miscellaneous: Compliance: RoHS Launched on

NVIDIA Orin Cameras


Overview


NileCAM80_CUOAGX is a 4K camera module that can be readily integrated with NVIDIA® Jetson AGX Orin™ / AGX Xavier™ developer kits. This camera is based on the 1/2.8" IMX415 CMOS sensor from Sony® Starvis. Its low light sensitivity delivers exceptional clear color images even at extremely low light or even no light conditions.

This 4K camera is ideal for applications that require monitoring a huge area such as parking lot management, traffic monitoring systems, smart surveillance, sports vision etc. This camera contains NileCAM80 - an 8MP color camera module with GMSL serializer, a 15 meter coaxial cable and an GMSL deserializer board with 8 camera connectors. Also, NileCAM80_CUOAGX has a standard M12 lens holder which gives customers an option to use customized optics or lenses for their applications.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • HD @ 60fps, Full HD @ 42 fps, 4K @ 22 fps
      Refer Datasheet for complete frame rate details.
    • NV12 streaming
    • S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements.
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Module features:
    • Sensor: IMX415 from Sony® Starvis®
    • Focus Type: Fixed focus
    • Sensor Resolution: 8MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.8"
    • Output Format: RGB RAW 10/12-bit
    • Pixel Size: 1.45 μm x1.45 μm
    • Sensor Active Area: 3864(H) x 2192(V)
    • Array Size: 3864(H) x 2228(V)
    • Holder: M12 (S-Mount)
    • FOV: 131° (D), 113° (H), 61° (V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5%
    • Operating Temperature Range: -20°C to 70°C
    • Power requirements: 11.38W
    • Size in mm (l x b):
      • Camera module: 30 x 30 mm
      • Deserializer board: 80.8 x 55 mm
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM80_CUOAGX
Product Name 4K Sony Starvis IMX415 GMSL2 camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Security / Law Enforcement
Format / Output RGB RAW 10/12-bit
Unlock Full Specs
to access all available technical data