e-con Systems™ Inc AR0821 4K HDR GMSL2 camera for Advantech AFE-R360 NileCAM81_CUR360

Description
Overview NileCAM81_CUR360 is an 8MP GMSL2 HDR camera solution for the Advantech AFE-R360 Dev kit development kit. This camera is based on the 1/2" AR0821 CMOS image sensor from onsemi® and comes with an inbuilt ISP to produce exceptional image quality in challenging lighting conditions. This multi-board solution uses the GMSL2 interface to connect to the Advantech AFE-R360 Dev kit development kit. It provides throughputs capable of streaming uncompressed UYVY video data of HD @ 30 fps, Full HD @ 30 fps, and 8MP @ 16fps. This camera also supports still capture at the resolutions HD and FHD. With a GMSL coaxial cable length of up to 15m, NileCAM81_CUR360 offers great flexibility for product developers and engineers to meet the complex design requirements of autonomous mobile robots, smart traffic devices, fleet management systems, etc. Specifications Key features: Frame Rate: Streams 8MP @ 16 fps & Full HD @ 30 fps Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2" Output Format: Uncompressed UYVY Pixel Size: 2.1μm x 2.1μm Sensor Active Area: 3848H x 2168V Array Size: 3848H x 2168V Responsivity: 15.4 ke-/lux-sec SNR: 41.8 dB Dynamic Range: Max upto 100 dB Holder: M12 (S-Mount) FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V with +/- 5% tolerance Operating Temperature Range: - 30°C to 70°C Typical power consumption: 1.13W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS, FCC
Description
Overview NileCAM81_CUR360 is an 8MP GMSL2 HDR camera solution for the Advantech AFE-R360 Dev kit development kit. This camera is based on the 1/2" AR0821 CMOS image sensor from onsemi® and comes with an inbuilt ISP to produce exceptional image quality in challenging lighting conditions. This multi-board solution uses the GMSL2 interface to connect to the Advantech AFE-R360 Dev kit development kit. It provides throughputs capable of streaming uncompressed UYVY video data of HD @ 30 fps, Full HD @ 30 fps, and 8MP @ 16fps. This camera also supports still capture at the resolutions HD and FHD. With a GMSL coaxial cable length of up to 15m, NileCAM81_CUR360 offers great flexibility for product developers and engineers to meet the complex design requirements of autonomous mobile robots, smart traffic devices, fleet management systems, etc. Specifications Key features: Frame Rate: Streams 8MP @ 16 fps & Full HD @ 30 fps Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2" Output Format: Uncompressed UYVY Pixel Size: 2.1μm x 2.1μm Sensor Active Area: 3848H x 2168V Array Size: 3848H x 2168V Responsivity: 15.4 ke-/lux-sec SNR: 41.8 dB Dynamic Range: Max upto 100 dB Holder: M12 (S-Mount) FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V with +/- 5% tolerance Operating Temperature Range: - 30°C to 70°C Typical power consumption: 1.13W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS, FCC

Suppliers

Company
Product
Description
Supplier Links
AR0821 4K HDR GMSL2 camera for Advantech AFE-R360 - NileCAM81_CUR360 - e-con Systems™ Inc
San Jose, CA, United States
AR0821 4K HDR GMSL2 camera for Advantech AFE-R360
NileCAM81_CUR360
AR0821 4K HDR GMSL2 camera for Advantech AFE-R360 NileCAM81_CUR360
Overview NileCAM81_CUR360 is an 8MP GMSL2 HDR camera solution for the Advantech AFE-R360 Dev kit development kit. This camera is based on the 1/2" AR0821 CMOS image sensor from onsemi® and comes with an inbuilt ISP to produce exceptional image quality in challenging lighting conditions. This multi-board solution uses the GMSL2 interface to connect to the Advantech AFE-R360 Dev kit development kit. It provides throughputs capable of streaming uncompressed UYVY video data of HD @ 30 fps, Full HD @ 30 fps, and 8MP @ 16fps. This camera also supports still capture at the resolutions HD and FHD. With a GMSL coaxial cable length of up to 15m, NileCAM81_CUR360 offers great flexibility for product developers and engineers to meet the complex design requirements of autonomous mobile robots, smart traffic devices, fleet management systems, etc. Specifications Key features: Frame Rate: Streams 8MP @ 16 fps & Full HD @ 30 fps Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2" Output Format: Uncompressed UYVY Pixel Size: 2.1μm x 2.1μm Sensor Active Area: 3848H x 2168V Array Size: 3848H x 2168V Responsivity: 15.4 ke-/lux-sec SNR: 41.8 dB Dynamic Range: Max upto 100 dB Holder: M12 (S-Mount) FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V with +/- 5% tolerance Operating Temperature Range: - 30°C to 70°C Typical power consumption: 1.13W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS, FCC

Overview


NileCAM81_CUR360 is an 8MP GMSL2 HDR camera solution for the Advantech AFE-R360 Dev kit development kit. This camera is based on the 1/2" AR0821 CMOS image sensor from onsemi® and comes with an inbuilt ISP to produce exceptional image quality in challenging lighting conditions.

This multi-board solution uses the GMSL2 interface to connect to the Advantech AFE-R360 Dev kit development kit. It provides throughputs capable of streaming uncompressed UYVY video data of HD @ 30 fps, Full HD @ 30 fps, and 8MP @ 16fps. This camera also supports still capture at the resolutions HD and FHD.

With a GMSL coaxial cable length of up to 15m, NileCAM81_CUR360 offers great flexibility for product developers and engineers to meet the complex design requirements of autonomous mobile robots, smart traffic devices, fleet management systems, etc.


Specifications


  • Key features:
    • Frame Rate: Streams 8MP @ 16 fps & Full HD @ 30 fps
    • Output format: Uncompressed UYVY format
    • High-speed MIPI CSI-2 interface to connect with the CPU
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Module features:
    • Sensor: AR0821 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 8MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 2.1μm x 2.1μm
    • Sensor Active Area: 3848H x 2168V
    • Array Size: 3848H x 2168V
    • Responsivity: 15.4 ke-/lux-sec
    • SNR: 41.8 dB
    • Dynamic Range: Max upto 100 dB
    • Holder: M12 (S-Mount)
    • FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V with +/- 5% tolerance
    • Operating Temperature Range: - 30°C to 70°C
    • Typical power consumption: 1.13W
    • Size in mm (l x b): 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS, FCC
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM81_CUR360
Product Name AR0821 4K HDR GMSL2 camera for Advantech AFE-R360
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution 8MP
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
Industrial Inspection Camera - PCE-VE 200-S3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 2205843 - RS Components, Ltd.
Specs
Camera Function Video
View Details