e-con Systems™ Inc 13MP Camera for i.MX8 Processors e-CAM131_CUiMX8

Description
e-CAM131_CUiMX8 is a 13MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready camera driver integrated with Torizon, a ready-to-use Linux distribution from Toradex allowing rapid development of a variety of applications. This camera supports the following Toradex computer on modules: Processor - Computer on Module - Carrier Board NXP i.MX8 Apalis i.MX8 QuadMax Ixora Carrier Board NXP i.MX8M Mini Verdin i.MX8M Mini Verdin Development Board NXP i.MX8M Plus Verdin i.MX8M Plus Verdin Development Board Key Features of iMX8 Camera: Houses e-CAM137A_CUMI1335_M OD - 13MP fixed focus MIPI Camera Module Plugs directly in to the Toradex Ixora carrier board and Verdin Development Board High speed 4-lane MIPI CSI-2 interface Output Format - Uncompressed UYVY format Maximum Frame rate Resolutions - UYVY VGA (640 x 480) - 100 fps Full HD (1920 x 1080) - 75 fps 4K (3840 x 2160) - 30 fps 13MP (4192 x 3120) - 19 fps Custom (ROI) - 816 fps* Operating Temperature Range : -30° to 70° C Power Consumption: Max : 1.65W Board Size (L x W) - 30 mm x 30 mm Light weight, versatile, and portable design RoHS compliant Launched on: * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions. Camera Module Features: Sensor:AR1335 from onsemi® Sensor Resolution and Optical Format:13MP CMOS Image Sensor. 1/3.2" Optical format Sensor Type:13MP CMOS Electronic Rolling Shutter Sensor Image Signal Processor:On-board high performance ISP Output Format:Uncompressed UYVY format Sensor Features: Pixel size:1.1μm x 1.1μm pixel with BSI technology Sensor Active Area:4208 (H) x 3120 (V) Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Shutter type:Electronic Rolling Shutter Focus Type:Fixed focus / Auto focus* Array Size:4208x3120 DFOV:110°(D), 86°(H), 64°(V) (with 1/3.2" AR1335) * - Liquid lens option is available for this product and can be provided on request Kit Contents for iMX8 Camera: Hardware: e-CAM131_CUiMX8 - 13.0 MP MIPI Camera board (contains the e-CAM137A_CUMI1335_M OD camera module, camera adaptor board, Ixora adaptor board, micro-coaxial cable and a FFC cable) Software: Linux: Prebuilt images for out of the box evaluation V4L2 - Linux driver source code Sample View finder Application with Source Code
Description
e-CAM131_CUiMX8 is a 13MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready camera driver integrated with Torizon, a ready-to-use Linux distribution from Toradex allowing rapid development of a variety of applications. This camera supports the following Toradex computer on modules: Processor - Computer on Module - Carrier Board NXP i.MX8 Apalis i.MX8 QuadMax Ixora Carrier Board NXP i.MX8M Mini Verdin i.MX8M Mini Verdin Development Board NXP i.MX8M Plus Verdin i.MX8M Plus Verdin Development Board Key Features of iMX8 Camera: Houses e-CAM137A_CUMI1335_M OD - 13MP fixed focus MIPI Camera Module Plugs directly in to the Toradex Ixora carrier board and Verdin Development Board High speed 4-lane MIPI CSI-2 interface Output Format - Uncompressed UYVY format Maximum Frame rate Resolutions - UYVY VGA (640 x 480) - 100 fps Full HD (1920 x 1080) - 75 fps 4K (3840 x 2160) - 30 fps 13MP (4192 x 3120) - 19 fps Custom (ROI) - 816 fps* Operating Temperature Range : -30° to 70° C Power Consumption: Max : 1.65W Board Size (L x W) - 30 mm x 30 mm Light weight, versatile, and portable design RoHS compliant Launched on: * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions. Camera Module Features: Sensor:AR1335 from onsemi® Sensor Resolution and Optical Format:13MP CMOS Image Sensor. 1/3.2" Optical format Sensor Type:13MP CMOS Electronic Rolling Shutter Sensor Image Signal Processor:On-board high performance ISP Output Format:Uncompressed UYVY format Sensor Features: Pixel size:1.1μm x 1.1μm pixel with BSI technology Sensor Active Area:4208 (H) x 3120 (V) Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Shutter type:Electronic Rolling Shutter Focus Type:Fixed focus / Auto focus* Array Size:4208x3120 DFOV:110°(D), 86°(H), 64°(V) (with 1/3.2" AR1335) * - Liquid lens option is available for this product and can be provided on request Kit Contents for iMX8 Camera: Hardware: e-CAM131_CUiMX8 - 13.0 MP MIPI Camera board (contains the e-CAM137A_CUMI1335_M OD camera module, camera adaptor board, Ixora adaptor board, micro-coaxial cable and a FFC cable) Software: Linux: Prebuilt images for out of the box evaluation V4L2 - Linux driver source code Sample View finder Application with Source Code

Suppliers

Company
Product
Description
Supplier Links
13MP Camera for i.MX8 Processors - e-CAM131_CUiMX8 - e-con Systems™ Inc
San Jose, CA, United States
13MP Camera for i.MX8 Processors
e-CAM131_CUiMX8
13MP Camera for i.MX8 Processors e-CAM131_CUiMX8
e-CAM131_CUiMX8 is a 13MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready camera driver integrated with Torizon, a ready-to-use Linux distribution from Toradex allowing rapid development of a variety of applications. This camera supports the following Toradex computer on modules: Processor - Computer on Module - Carrier Board NXP i.MX8 Apalis i.MX8 QuadMax Ixora Carrier Board NXP i.MX8M Mini Verdin i.MX8M Mini Verdin Development Board NXP i.MX8M Plus Verdin i.MX8M Plus Verdin Development Board Key Features of iMX8 Camera: Houses e-CAM137A_CUMI1335_M OD - 13MP fixed focus MIPI Camera Module Plugs directly in to the Toradex Ixora carrier board and Verdin Development Board High speed 4-lane MIPI CSI-2 interface Output Format - Uncompressed UYVY format Maximum Frame rate Resolutions - UYVY VGA (640 x 480) - 100 fps Full HD (1920 x 1080) - 75 fps 4K (3840 x 2160) - 30 fps 13MP (4192 x 3120) - 19 fps Custom (ROI) - 816 fps* Operating Temperature Range : -30° to 70° C Power Consumption: Max : 1.65W Board Size (L x W) - 30 mm x 30 mm Light weight, versatile, and portable design RoHS compliant Launched on: * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions. Camera Module Features: Sensor:AR1335 from onsemi® Sensor Resolution and Optical Format:13MP CMOS Image Sensor. 1/3.2" Optical format Sensor Type:13MP CMOS Electronic Rolling Shutter Sensor Image Signal Processor:On-board high performance ISP Output Format:Uncompressed UYVY format Sensor Features: Pixel size:1.1μm x 1.1μm pixel with BSI technology Sensor Active Area:4208 (H) x 3120 (V) Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Shutter type:Electronic Rolling Shutter Focus Type:Fixed focus / Auto focus* Array Size:4208x3120 DFOV:110°(D), 86°(H), 64°(V) (with 1/3.2" AR1335) * - Liquid lens option is available for this product and can be provided on request Kit Contents for iMX8 Camera: Hardware: e-CAM131_CUiMX8 - 13.0 MP MIPI Camera board (contains the e-CAM137A_CUMI1335_M OD camera module, camera adaptor board, Ixora adaptor board, micro-coaxial cable and a FFC cable) Software: Linux: Prebuilt images for out of the box evaluation V4L2 - Linux driver source code Sample View finder Application with Source Code

e-CAM131_CUiMX8 is a 13MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready camera driver integrated with Torizon, a ready-to-use Linux distribution from Toradex allowing rapid development of a variety of applications.

This camera supports the following Toradex computer on modules:

Processor - Computer on Module - Carrier Board
NXP i.MX8 Apalis i.MX8 QuadMax Ixora Carrier Board
NXP i.MX8M Mini Verdin i.MX8M Mini Verdin Development Board
NXP i.MX8M Plus Verdin i.MX8M Plus Verdin Development Board

Key Features of iMX8 Camera:

  • Houses e-CAM137A_CUMI1335_MOD - 13MP fixed focus MIPI Camera Module
  • Plugs directly in to the Toradex Ixora carrier board and Verdin Development Board
  • High speed 4-lane MIPI CSI-2 interface
  • Output Format - Uncompressed UYVY format
  • Maximum Frame rate
  • Resolutions - UYVY
    VGA (640 x 480) - 100 fps
    Full HD (1920 x 1080) - 75 fps
    4K (3840 x 2160) - 30 fps
    13MP (4192 x 3120) - 19 fps
    Custom (ROI) - 816 fps*
  • Operating Temperature Range : -30° to 70° C
  • Power Consumption:
    • Max : 1.65W
  • Board Size (L x W) - 30 mm x 30 mm
  • Light weight, versatile, and portable design
  • RoHS compliant
  • Launched on:
  • * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions.

Camera Module Features:

Sensor:AR1335 from onsemi®

Sensor Resolution and Optical Format:13MP CMOS Image Sensor. 1/3.2" Optical format

Sensor Type:13MP CMOS Electronic Rolling Shutter Sensor

Image Signal Processor:On-board high performance ISP

Output Format:Uncompressed UYVY format

Sensor Features:

Pixel size:1.1μm x 1.1μm pixel with BSI technology

Sensor Active Area:4208 (H) x 3120 (V)

Responsivity:4700 e-/lux-sec

SNR:37 dB

Dynamic Range:69 dB

Shutter type:Electronic Rolling Shutter

Focus Type:Fixed focus / Auto focus*

Array Size:4208x3120

DFOV:110°(D), 86°(H), 64°(V) (with 1/3.2" AR1335)

* - Liquid lens option is available for this product and can be provided on request


Kit Contents for iMX8 Camera:

  • Hardware:
    • e-CAM131_CUiMX8 - 13.0 MP MIPI Camera board (contains the e-CAM137A_CUMI1335_MOD camera module, camera adaptor board, Ixora adaptor board, micro-coaxial cable and a FFC cable)
  • Software:
    • Linux:
      • Prebuilt images for out of the box evaluation
      • V4L2 - Linux driver source code
      • Sample View finder Application with Source Code
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM131_CUiMX8
Product Name 13MP Camera for i.MX8 Processors
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera
Format / Output Uncompressed UYVY format
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
USB Inspection Camera - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 2205841 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Charge-domain CMOS TDI Line Scan Camera - Linea HS 16k - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details