e-con Systems™ Inc 2MP OV2311 Monochrome Global Shutter Camera See3CAM_20CUG

Description
Tags: Global Shutter Cameras | Monochrome Cameras Overview See3CAM_20CUG is a 2MP global shutter monochrome USB 3.1 Gen 1 Camera. This industrial USB camera is based on OmniVision's 1/2.9" OV2311 Image sensor with 3μm x 3μm pixel OmniPixel® 3-GS technology. This monochrome USB camera can capture high frame rate images without any motion blur and its IR sensitivity helps to produce stunning image quality even at the Near Infrared (NIR) regions. It has S-mount (M12) lens holder which allows customers to choose and use the lens according to their requirement. It is a Plug-and-Play camera (UVC compliant) for Windows and Linux. Refer Datasheet for more details. Specifications Key features: Frame Rate Streams HD @ 90 fps , 2MP @ 60 fps & QVGA @ 280fps Refer Datasheet for more details. Output format: Y8 (8 bits/pixel) and Y16 (Raw 10-bit) Supported OS: Windows, Linux, Android * and MAC ** 6 pin GPIO Header (only for without Enclosure) External Hardware Trigger Input (only for without Enclosure) Unique ID for each camera Lightweight, versatile, and portable design Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: OV2311 from OmniVision® Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Monochrome Shutter Type: Global Shutter Optical Format: 1/2.9" Output Format: Monochrome (Y16 and Y8) Pixel Size: 3μm x 3μm Sensor Active Area: 1600(H) x 1300(V) Array Size:1600(H) x 1300(V) Responsivity:49 Ke-/lux.sec SNR:37.4 dB Dynamic Range:68 dB Holder:M12 (S-Mount) FOV: 70.6°(D), 57.6°(H),48.13°(V)(w ith the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: Without Enclosure: -30°C to 85°C Power Requirements: Max :0.690W, Min: 0.430W Size in mm (l x b x h): With Enclosure: 35.30 mm x 35.30 mm x 29 mm (without lens) Without Enclosure: 30 mm x 30 mm x 26.9 mm (without lens) Board Weight: With Enclosure 57.5 Grams (without lens) 65.5 Grams (with lens) Without Enclosure: 13.5 Grams (without lens) 21.5 Grams (with lens) Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com
Description
Tags: Global Shutter Cameras | Monochrome Cameras Overview See3CAM_20CUG is a 2MP global shutter monochrome USB 3.1 Gen 1 Camera. This industrial USB camera is based on OmniVision's 1/2.9" OV2311 Image sensor with 3μm x 3μm pixel OmniPixel® 3-GS technology. This monochrome USB camera can capture high frame rate images without any motion blur and its IR sensitivity helps to produce stunning image quality even at the Near Infrared (NIR) regions. It has S-mount (M12) lens holder which allows customers to choose and use the lens according to their requirement. It is a Plug-and-Play camera (UVC compliant) for Windows and Linux. Refer Datasheet for more details. Specifications Key features: Frame Rate Streams HD @ 90 fps , 2MP @ 60 fps & QVGA @ 280fps Refer Datasheet for more details. Output format: Y8 (8 bits/pixel) and Y16 (Raw 10-bit) Supported OS: Windows, Linux, Android * and MAC ** 6 pin GPIO Header (only for without Enclosure) External Hardware Trigger Input (only for without Enclosure) Unique ID for each camera Lightweight, versatile, and portable design Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: OV2311 from OmniVision® Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Monochrome Shutter Type: Global Shutter Optical Format: 1/2.9" Output Format: Monochrome (Y16 and Y8) Pixel Size: 3μm x 3μm Sensor Active Area: 1600(H) x 1300(V) Array Size:1600(H) x 1300(V) Responsivity:49 Ke-/lux.sec SNR:37.4 dB Dynamic Range:68 dB Holder:M12 (S-Mount) FOV: 70.6°(D), 57.6°(H),48.13°(V)(w ith the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: Without Enclosure: -30°C to 85°C Power Requirements: Max :0.690W, Min: 0.430W Size in mm (l x b x h): With Enclosure: 35.30 mm x 35.30 mm x 29 mm (without lens) Without Enclosure: 30 mm x 30 mm x 26.9 mm (without lens) Board Weight: With Enclosure 57.5 Grams (without lens) 65.5 Grams (with lens) Without Enclosure: 13.5 Grams (without lens) 21.5 Grams (with lens) Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com

Suppliers

Company
Product
Description
Supplier Links
2MP OV2311 Monochrome Global Shutter Camera - See3CAM_20CUG - e-con Systems™ Inc
San Jose, CA, United States
2MP OV2311 Monochrome Global Shutter Camera
See3CAM_20CUG
2MP OV2311 Monochrome Global Shutter Camera See3CAM_20CUG
Tags: Global Shutter Cameras | Monochrome Cameras Overview See3CAM_20CUG is a 2MP global shutter monochrome USB 3.1 Gen 1 Camera. This industrial USB camera is based on OmniVision's 1/2.9" OV2311 Image sensor with 3μm x 3μm pixel OmniPixel® 3-GS technology. This monochrome USB camera can capture high frame rate images without any motion blur and its IR sensitivity helps to produce stunning image quality even at the Near Infrared (NIR) regions. It has S-mount (M12) lens holder which allows customers to choose and use the lens according to their requirement. It is a Plug-and-Play camera (UVC compliant) for Windows and Linux. Refer Datasheet for more details. Specifications Key features: Frame Rate Streams HD @ 90 fps , 2MP @ 60 fps & QVGA @ 280fps Refer Datasheet for more details. Output format: Y8 (8 bits/pixel) and Y16 (Raw 10-bit) Supported OS: Windows, Linux, Android * and MAC ** 6 pin GPIO Header (only for without Enclosure) External Hardware Trigger Input (only for without Enclosure) Unique ID for each camera Lightweight, versatile, and portable design Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: OV2311 from OmniVision® Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Monochrome Shutter Type: Global Shutter Optical Format: 1/2.9" Output Format: Monochrome (Y16 and Y8) Pixel Size: 3μm x 3μm Sensor Active Area: 1600(H) x 1300(V) Array Size:1600(H) x 1300(V) Responsivity:49 Ke-/lux.sec SNR:37.4 dB Dynamic Range:68 dB Holder:M12 (S-Mount) FOV: 70.6°(D), 57.6°(H),48.13°(V)(w ith the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: Without Enclosure: -30°C to 85°C Power Requirements: Max :0.690W, Min: 0.430W Size in mm (l x b x h): With Enclosure: 35.30 mm x 35.30 mm x 29 mm (without lens) Without Enclosure: 30 mm x 30 mm x 26.9 mm (without lens) Board Weight: With Enclosure 57.5 Grams (without lens) 65.5 Grams (with lens) Without Enclosure: 13.5 Grams (without lens) 21.5 Grams (with lens) Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com

Tags: Global Shutter Cameras | Monochrome Cameras


Overview


See3CAM_20CUG is a 2MP global shutter monochrome USB 3.1 Gen 1 Camera. This industrial USB camera is based on OmniVision's 1/2.9" OV2311 Image sensor with 3μm x 3μm pixel OmniPixel® 3-GS technology. This monochrome USB camera can capture high frame rate images without any motion blur and its IR sensitivity helps to produce stunning image quality even at the Near Infrared (NIR) regions. It has S-mount (M12) lens holder which allows customers to choose and use the lens according to their requirement. It is a Plug-and-Play camera (UVC compliant) for Windows and Linux.

Refer Datasheet for more details.


Specifications


  • Key features:
    • Frame Rate
      • Streams HD @ 90 fps , 2MP @ 60 fps & QVGA @ 280fps
      Refer Datasheet for more details.
    • Output format: Y8 (8 bits/pixel) and Y16 (Raw 10-bit)
    • Supported OS: Windows, Linux, Android * and MAC **
    • 6 pin GPIO Header (only for without Enclosure)
    • External Hardware Trigger Input (only for without Enclosure)
    • Unique ID for each camera
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: USB 3.1 Gen 1 device
    • Connector: Type-C reversible interface connector
    • UVC Compliant - no additional drivers required
    • Backward compatible with USB 2.0 hosts
  • Module features:
    • Sensor: OV2311 from OmniVision®
    • Focus Type: Fixed focus
    • Sensor Resolution: 2MP
    • Chroma: Monochrome
    • Shutter Type: Global Shutter
    • Optical Format: 1/2.9"
    • Output Format: Monochrome (Y16 and Y8)
    • Pixel Size: 3μm x 3μm
    • Sensor Active Area: 1600(H) x 1300(V)
    • Array Size:1600(H) x 1300(V)
    • Responsivity:49 Ke-/lux.sec
    • SNR:37.4 dB
    • Dynamic Range:68 dB
    • Holder:M12 (S-Mount)
    • FOV: 70.6°(D), 57.6°(H),48.13°(V)(with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating Voltage: 5 V +/- 5%
    • Operating Temperature Range:
      • Without Enclosure: -30°C to 85°C
    • Power Requirements: Max :0.690W, Min: 0.430W
    • Size in mm (l x b x h):
      • With Enclosure:
        • 35.30 mm x 35.30 mm x 29 mm (without lens)
      • Without Enclosure:
        • 30 mm x 30 mm x 26.9 mm (without lens)
    • Board Weight:
      • With Enclosure
        • 57.5 Grams (without lens)
        • 65.5 Grams (with lens)
      • Without Enclosure:
        • 13.5 Grams (without lens)
        • 21.5 Grams (with lens)
  • Miscellaneous:
    • Compliance: FCC, RoHS
  • Launched on:
  • * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android
  • ** - For MAC OS support, please contact camerasolutions@e-consystems.com
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number See3CAM_20CUG
Product Name 2MP OV2311 Monochrome Global Shutter Camera
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
Format / Output Monochrome (Y16 and Y8)
Unlock Full Specs
to access all available technical data

Similar Products

Dash Cams - 8802208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CMOS Camera
Horizontal Resolution 1920 lines
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-DHM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details