e-con Systems™ Inc Full HD GMSL2 Global Shutter color camera with 15m cable support NileCAM25

Description
NVIDIA Orin Cameras | GMSL Cameras Overview NileCAM25 is a Full HD global shutter GMSL2 color camera based on AR0234CS CMOS Image Sensor with pixel size of 3.0 x 3.0 µm. This camera comes with a dedicated high-performance Image Signal Processor (ISP), that performs all the Auto functions (Auto White Balance, Auto Exposure control). This GMSL2 camera has a FAKRA connector for reliable transfer of uncompressed FULL HD video over the distance of upto 15 meters. This global shutter camera captures Full HD images at 120 fps frame rate, which helps to minimize frame-to-frame distortion and reduce motion blur while capturing fast-moving objects to produce crystal clear images with greater scene details. Global shutter efficiency, high frame rate, 15 meter long cable along with support for NVIDIA® Jetson platforms make this camera suitable for applications such as Autonomous mobile robots, Robotic arms, Agriculture robots and smart traffic. NileCAM25 camera comes with an optional IP67-rated rugged enclosure with antifogging capability which makes these cameras suitable for harsh outdoor conditions. Designed and developed to work seamlessly with the NVIDIA platform, NileCAM25 has off-the-shelf support for the for NVIDIA® Jetson AGX Xavier™ developer kit and Connect Tech’s Rogue platform based on Jetson AGX Xavier, Rudi AGX platform based on Jetson AGX Xavier, and Rudi NX platform based on Jetson Xavier NX. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate - Streams HD@120fps, FullHD@65fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0234CS from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1920H x 1200V Array Size: 1920H x 1200V Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: Max: 1.584W, Idle: 0.74W Size in mm (l x b) : 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on:
Description
NVIDIA Orin Cameras | GMSL Cameras Overview NileCAM25 is a Full HD global shutter GMSL2 color camera based on AR0234CS CMOS Image Sensor with pixel size of 3.0 x 3.0 µm. This camera comes with a dedicated high-performance Image Signal Processor (ISP), that performs all the Auto functions (Auto White Balance, Auto Exposure control). This GMSL2 camera has a FAKRA connector for reliable transfer of uncompressed FULL HD video over the distance of upto 15 meters. This global shutter camera captures Full HD images at 120 fps frame rate, which helps to minimize frame-to-frame distortion and reduce motion blur while capturing fast-moving objects to produce crystal clear images with greater scene details. Global shutter efficiency, high frame rate, 15 meter long cable along with support for NVIDIA® Jetson platforms make this camera suitable for applications such as Autonomous mobile robots, Robotic arms, Agriculture robots and smart traffic. NileCAM25 camera comes with an optional IP67-rated rugged enclosure with antifogging capability which makes these cameras suitable for harsh outdoor conditions. Designed and developed to work seamlessly with the NVIDIA platform, NileCAM25 has off-the-shelf support for the for NVIDIA® Jetson AGX Xavier™ developer kit and Connect Tech’s Rogue platform based on Jetson AGX Xavier, Rudi AGX platform based on Jetson AGX Xavier, and Rudi NX platform based on Jetson Xavier NX. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate - Streams HD@120fps, FullHD@65fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0234CS from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1920H x 1200V Array Size: 1920H x 1200V Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: Max: 1.584W, Idle: 0.74W Size in mm (l x b) : 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on:

Suppliers

Company
Product
Description
Supplier Links
Full HD GMSL2 Global Shutter color camera with 15m cable support - NileCAM25 - e-con Systems™ Inc
San Jose, CA, United States
Full HD GMSL2 Global Shutter color camera with 15m cable support
NileCAM25
Full HD GMSL2 Global Shutter color camera with 15m cable support NileCAM25
NVIDIA Orin Cameras | GMSL Cameras Overview NileCAM25 is a Full HD global shutter GMSL2 color camera based on AR0234CS CMOS Image Sensor with pixel size of 3.0 x 3.0 µm. This camera comes with a dedicated high-performance Image Signal Processor (ISP), that performs all the Auto functions (Auto White Balance, Auto Exposure control). This GMSL2 camera has a FAKRA connector for reliable transfer of uncompressed FULL HD video over the distance of upto 15 meters. This global shutter camera captures Full HD images at 120 fps frame rate, which helps to minimize frame-to-frame distortion and reduce motion blur while capturing fast-moving objects to produce crystal clear images with greater scene details. Global shutter efficiency, high frame rate, 15 meter long cable along with support for NVIDIA® Jetson platforms make this camera suitable for applications such as Autonomous mobile robots, Robotic arms, Agriculture robots and smart traffic. NileCAM25 camera comes with an optional IP67-rated rugged enclosure with antifogging capability which makes these cameras suitable for harsh outdoor conditions. Designed and developed to work seamlessly with the NVIDIA platform, NileCAM25 has off-the-shelf support for the for NVIDIA® Jetson AGX Xavier™ developer kit and Connect Tech’s Rogue platform based on Jetson AGX Xavier, Rudi AGX platform based on Jetson AGX Xavier, and Rudi NX platform based on Jetson Xavier NX. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate - Streams HD@120fps, FullHD@65fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0234CS from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1920H x 1200V Array Size: 1920H x 1200V Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: Max: 1.584W, Idle: 0.74W Size in mm (l x b) : 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on:

NVIDIA Orin Cameras | GMSL Cameras

Overview


NileCAM25 is a Full HD global shutter GMSL2 color camera based on AR0234CS CMOS Image Sensor with pixel size of 3.0 x 3.0 µm. This camera comes with a dedicated high-performance Image Signal Processor (ISP), that performs all the Auto functions (Auto White Balance, Auto Exposure control). This GMSL2 camera has a FAKRA connector for reliable transfer of uncompressed FULL HD video over the distance of upto 15 meters. This global shutter camera captures Full HD images at 120 fps frame rate, which helps to minimize frame-to-frame distortion and reduce motion blur while capturing fast-moving objects to produce crystal clear images with greater scene details.

Global shutter efficiency, high frame rate, 15 meter long cable along with support for NVIDIA® Jetson platforms make this camera suitable for applications such as Autonomous mobile robots, Robotic arms, Agriculture robots and smart traffic.

NileCAM25 camera comes with an optional IP67-rated rugged enclosure with antifogging capability which makes these cameras suitable for harsh outdoor conditions.

Designed and developed to work seamlessly with the NVIDIA platform, NileCAM25 has off-the-shelf support for the for NVIDIA® Jetson AGX Xavier™ developer kit and Connect Tech’s Rogue platform based on Jetson AGX Xavier, Rudi AGX platform based on Jetson AGX Xavier, and Rudi NX platform based on Jetson Xavier NX.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate - Streams HD@120fps, FullHD@65fps
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY format
    • S-mount lens holder for flexibility to choose a lens as per application requirements
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Sensor features:
    • Sensor: AR0234CS from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: Full HD
    • Chroma: Color
    • Shutter Type: Global Shutter
    • Optical Format: 1/2.6"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 3μm x 3μm
    • Sensor Active Area: 1920H x 1200V
    • Array Size: 1920H x 1200V
    • Responsivity: 56 Ke-/luxsec
    • SNR: 38 dB
    • Dynamic Range: 71.4 dB
    • Holder: M12 (S-Mount)
    • FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: Max: 1.584W, Idle: 0.74W
    • Size in mm (l x b) : 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM25
Product Name Full HD GMSL2 Global Shutter color camera with 15m cable support
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution Full HD
Unlock Full Specs
to access all available technical data

Similar Products

Long Wave Infrared (LWIR) Camera CALIBIR™ GX Series - Calibir GX Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology Digital Camera; Long Wave Infrared (LWIR)
View Details
Inspection Cameras - 8065875 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Industrial Inspection Camera - PCE-VE 200-S3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details