e-con Systems™ Inc 2MP OV2312 Global shutter RGB-IR camera for i.MX8 Processors e-CAM27_CUiMX8

Description
Overview This is the world's first global shutter RGB IR camera with an inbuilt ISP that has the ability to separate both RGB and IR data from the sensor output. Refer Datasheet for complete frame rate details. Specifications Key features: Houses e-CAM227_CUMI2312C_M OD - 2MP RGB-IR MIPI Camera Module Frame Rate: Streams 2MP @ 36 fps Refer Datasheet for complete frame rate details. Output format: RGB - UYVY & IR - UYVY High-speed 4-lane MIPI CSI-2 interface Lightweight, versatile, and portable design Module features: Sensor: OV2312 from OmniVision™ Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color, NIR Shutter type: Global Shutter Optical Format: 1/2.9" Output Format: Compressed UYVY Pixel size: 3.0 μm x 3.0 μm SNR: 37.4dB Dynamic Range: 68dB Sensor Active Area: 1600H x 1300V Array Size: 1600 x 1300 Pixels Holder: M12 (S-Mount) FOV: 87.89°(D), 80.86° (H), 50.72° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -40°C to +80°C Size in mm (l x h) : Module : 30 x 30 mm Adaptor board: 30 x 30 mm Board weight: Without lens: 15.5 Grams With lens: 19.5 Grams Miscellaneous: Compliance: RoHS Launched on:
Description
Overview This is the world's first global shutter RGB IR camera with an inbuilt ISP that has the ability to separate both RGB and IR data from the sensor output. Refer Datasheet for complete frame rate details. Specifications Key features: Houses e-CAM227_CUMI2312C_M OD - 2MP RGB-IR MIPI Camera Module Frame Rate: Streams 2MP @ 36 fps Refer Datasheet for complete frame rate details. Output format: RGB - UYVY & IR - UYVY High-speed 4-lane MIPI CSI-2 interface Lightweight, versatile, and portable design Module features: Sensor: OV2312 from OmniVision™ Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color, NIR Shutter type: Global Shutter Optical Format: 1/2.9" Output Format: Compressed UYVY Pixel size: 3.0 μm x 3.0 μm SNR: 37.4dB Dynamic Range: 68dB Sensor Active Area: 1600H x 1300V Array Size: 1600 x 1300 Pixels Holder: M12 (S-Mount) FOV: 87.89°(D), 80.86° (H), 50.72° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -40°C to +80°C Size in mm (l x h) : Module : 30 x 30 mm Adaptor board: 30 x 30 mm Board weight: Without lens: 15.5 Grams With lens: 19.5 Grams Miscellaneous: Compliance: RoHS Launched on:

Suppliers

Company
Product
Description
Supplier Links
2MP OV2312 Global shutter RGB-IR camera for i.MX8 Processors - e-CAM27_CUiMX8 - e-con Systems™ Inc
San Jose, CA, United States
2MP OV2312 Global shutter RGB-IR camera for i.MX8 Processors
e-CAM27_CUiMX8
2MP OV2312 Global shutter RGB-IR camera for i.MX8 Processors e-CAM27_CUiMX8
Overview This is the world's first global shutter RGB IR camera with an inbuilt ISP that has the ability to separate both RGB and IR data from the sensor output. Refer Datasheet for complete frame rate details. Specifications Key features: Houses e-CAM227_CUMI2312C_M OD - 2MP RGB-IR MIPI Camera Module Frame Rate: Streams 2MP @ 36 fps Refer Datasheet for complete frame rate details. Output format: RGB - UYVY & IR - UYVY High-speed 4-lane MIPI CSI-2 interface Lightweight, versatile, and portable design Module features: Sensor: OV2312 from OmniVision™ Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color, NIR Shutter type: Global Shutter Optical Format: 1/2.9" Output Format: Compressed UYVY Pixel size: 3.0 μm x 3.0 μm SNR: 37.4dB Dynamic Range: 68dB Sensor Active Area: 1600H x 1300V Array Size: 1600 x 1300 Pixels Holder: M12 (S-Mount) FOV: 87.89°(D), 80.86° (H), 50.72° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -40°C to +80°C Size in mm (l x h) : Module : 30 x 30 mm Adaptor board: 30 x 30 mm Board weight: Without lens: 15.5 Grams With lens: 19.5 Grams Miscellaneous: Compliance: RoHS Launched on:

Overview


This is the world's first global shutter RGB IR camera with an inbuilt ISP that has the ability to separate both RGB and IR data from the sensor output.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Houses e-CAM227_CUMI2312C_MOD - 2MP RGB-IR MIPI Camera Module
    • Frame Rate: Streams 2MP @ 36 fps
      Refer Datasheet for complete frame rate details.
    • Output format: RGB - UYVY & IR - UYVY
    • High-speed 4-lane MIPI CSI-2 interface
    • Lightweight, versatile, and portable design
  • Module features:
    • Sensor: OV2312 from OmniVision™
    • Focus Type: Fixed focus
    • Sensor Resolution: 2MP
    • Chroma: Color, NIR
    • Shutter type: Global Shutter
    • Optical Format: 1/2.9"
    • Output Format: Compressed UYVY
    • Pixel size: 3.0 μm x 3.0 μm
    • SNR: 37.4dB
    • Dynamic Range: 68dB
    • Sensor Active Area: 1600H x 1300V
    • Array Size: 1600 x 1300 Pixels
    • Holder: M12 (S-Mount)
    • FOV: 87.89°(D), 80.86° (H), 50.72° (V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V +/- 5%
    • Operating Temperature Range: -40°C to +80°C
    • Size in mm (l x h) :
      • Module : 30 x 30 mm
      • Adaptor board: 30 x 30 mm
    • Board weight:
      • Without lens: 15.5 Grams
      • With lens: 19.5 Grams
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM27_CUiMX8
Product Name 2MP OV2312 Global shutter RGB-IR camera for i.MX8 Processors
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Compressed UYVY
Resolution 2MP
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details