e-con Systems™ Inc AR0821 4K HDR Cameras for Jetson AGX Xavier™ e-CAM81_CUXVR

Description
e-CAM81_CUXVR is a multi-camera solution for the NVIDIA® Jetson AGX Xavier™ development kit. This 4K HDR camera has up to four 8 MP camera boards connected to the host using a 4-Lane MIPI CSI-2 interface. Each camera is based on the 1/1.7" AR0821 image sensor from onsemi® and has a high-performance Image Signal Processor (ISP). e-CAM81_CUXVR is an AGX Xavier™ camera that comes with the HDR capability that helps to produce exceptionally clear and sharp images in challenging lighting conditions. Also, this Jetson AGX Xavier™ camera streams video data of 8 MP @ 30 fps and Full HD @30 fps. Houses e-CAM82_CUMI0821_MOD - 8.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU High Dynamic Range Plugs into NVIDIA® Jetson AGX Xavier™ development kit Frame Rate : HDR mode: Streams 8MP @ 30 fps & Full HD @ 30 fps Linear mode: Streams 8MP @ 30 fps & Full HD @ 60 fps - Refer Datasheet for complete frame rate details. Operating Voltage : 3.3V +/- 5%, Current : 1.74A Operating Temperature Range : -30°C to 70°C Power consumption: Max 7.01W, Min 1.79W (Streaming 4 Cameras on NVIDIA® Jetson AGX Xavier™) On board PWM generator circuit and External trigger option to trigger all four cameras Control for individual cameras Linux camera driver (V4L2) for 8.0 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Base Board size size in mm (l x b x h) : 75.03 mm x 40.69 mm x 1.6 mm Adaptor board size in mm (l x b) : 30 x 30 mm (Height depends on the lens) Micro-Coaxial Cable Length : 30 cm Lightweight, versatile, and portable multi-board solution RoHS compliant Launched on: Sensor:AR0821 from onsemi® Focus Type:Fixed focus / Auto focus* Sensor Resolution:8 MP Optical Format:1/1.7" Shutter type:Rolling Shutter Pixel size:2.1μm x 2.1μm pixel Sensor Active Area:3848H x 2168V Array Size:3848H x 2168V Output Format:Uncompressed UYVY Responsivity:15.4 ke-/lux-sec SNR:41.8 dB Dynamic Range:Max upto 100 dB DFOV :8MP - 120° (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request Kit Contents: e-CAM81_CUXVR_SOLO e-CAM82_CUMI0821_MOD - 8 MP MIPI Camera Module with Lens Adaptor board Base board One Micro Coaxial Cable Linux Driver & Sample Application e-CAM81_CUXVR _Quad e-CAM82_CUMI0821_MOD - 8 MP MIPI Camera Module with Lens (4 Nos) Adaptor board (4 Nos) Base board (1 Nos) Four Micro Coaxial Cable Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
e-CAM81_CUXVR is a multi-camera solution for the NVIDIA® Jetson AGX Xavier™ development kit. This 4K HDR camera has up to four 8 MP camera boards connected to the host using a 4-Lane MIPI CSI-2 interface. Each camera is based on the 1/1.7" AR0821 image sensor from onsemi® and has a high-performance Image Signal Processor (ISP). e-CAM81_CUXVR is an AGX Xavier™ camera that comes with the HDR capability that helps to produce exceptionally clear and sharp images in challenging lighting conditions. Also, this Jetson AGX Xavier™ camera streams video data of 8 MP @ 30 fps and Full HD @30 fps. Houses e-CAM82_CUMI0821_MOD - 8.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU High Dynamic Range Plugs into NVIDIA® Jetson AGX Xavier™ development kit Frame Rate : HDR mode: Streams 8MP @ 30 fps & Full HD @ 30 fps Linear mode: Streams 8MP @ 30 fps & Full HD @ 60 fps - Refer Datasheet for complete frame rate details. Operating Voltage : 3.3V +/- 5%, Current : 1.74A Operating Temperature Range : -30°C to 70°C Power consumption: Max 7.01W, Min 1.79W (Streaming 4 Cameras on NVIDIA® Jetson AGX Xavier™) On board PWM generator circuit and External trigger option to trigger all four cameras Control for individual cameras Linux camera driver (V4L2) for 8.0 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Base Board size size in mm (l x b x h) : 75.03 mm x 40.69 mm x 1.6 mm Adaptor board size in mm (l x b) : 30 x 30 mm (Height depends on the lens) Micro-Coaxial Cable Length : 30 cm Lightweight, versatile, and portable multi-board solution RoHS compliant Launched on: Sensor:AR0821 from onsemi® Focus Type:Fixed focus / Auto focus* Sensor Resolution:8 MP Optical Format:1/1.7" Shutter type:Rolling Shutter Pixel size:2.1μm x 2.1μm pixel Sensor Active Area:3848H x 2168V Array Size:3848H x 2168V Output Format:Uncompressed UYVY Responsivity:15.4 ke-/lux-sec SNR:41.8 dB Dynamic Range:Max upto 100 dB DFOV :8MP - 120° (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request Kit Contents: e-CAM81_CUXVR_SOLO e-CAM82_CUMI0821_MOD - 8 MP MIPI Camera Module with Lens Adaptor board Base board One Micro Coaxial Cable Linux Driver & Sample Application e-CAM81_CUXVR _Quad e-CAM82_CUMI0821_MOD - 8 MP MIPI Camera Module with Lens (4 Nos) Adaptor board (4 Nos) Base board (1 Nos) Four Micro Coaxial Cable Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
AR0821 4K HDR Cameras for Jetson AGX Xavier™ - e-CAM81_CUXVR - e-con Systems™ Inc
San Jose, CA, United States
AR0821 4K HDR Cameras for Jetson AGX Xavier™
e-CAM81_CUXVR
AR0821 4K HDR Cameras for Jetson AGX Xavier™ e-CAM81_CUXVR
e-CAM81_CUXVR is a multi-camera solution for the NVIDIA® Jetson AGX Xavier™ development kit. This 4K HDR camera has up to four 8 MP camera boards connected to the host using a 4-Lane MIPI CSI-2 interface. Each camera is based on the 1/1.7" AR0821 image sensor from onsemi® and has a high-performance Image Signal Processor (ISP). e-CAM81_CUXVR is an AGX Xavier™ camera that comes with the HDR capability that helps to produce exceptionally clear and sharp images in challenging lighting conditions. Also, this Jetson AGX Xavier™ camera streams video data of 8 MP @ 30 fps and Full HD @30 fps. Houses e-CAM82_CUMI0821_MOD - 8.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU High Dynamic Range Plugs into NVIDIA® Jetson AGX Xavier™ development kit Frame Rate : HDR mode: Streams 8MP @ 30 fps & Full HD @ 30 fps Linear mode: Streams 8MP @ 30 fps & Full HD @ 60 fps - Refer Datasheet for complete frame rate details. Operating Voltage : 3.3V +/- 5%, Current : 1.74A Operating Temperature Range : -30°C to 70°C Power consumption: Max 7.01W, Min 1.79W (Streaming 4 Cameras on NVIDIA® Jetson AGX Xavier™) On board PWM generator circuit and External trigger option to trigger all four cameras Control for individual cameras Linux camera driver (V4L2) for 8.0 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Base Board size size in mm (l x b x h) : 75.03 mm x 40.69 mm x 1.6 mm Adaptor board size in mm (l x b) : 30 x 30 mm (Height depends on the lens) Micro-Coaxial Cable Length : 30 cm Lightweight, versatile, and portable multi-board solution RoHS compliant Launched on: Sensor:AR0821 from onsemi® Focus Type:Fixed focus / Auto focus* Sensor Resolution:8 MP Optical Format:1/1.7" Shutter type:Rolling Shutter Pixel size:2.1μm x 2.1μm pixel Sensor Active Area:3848H x 2168V Array Size:3848H x 2168V Output Format:Uncompressed UYVY Responsivity:15.4 ke-/lux-sec SNR:41.8 dB Dynamic Range:Max upto 100 dB DFOV :8MP - 120° (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request Kit Contents: e-CAM81_CUXVR_SOLO e-CAM82_CUMI0821_MOD - 8 MP MIPI Camera Module with Lens Adaptor board Base board One Micro Coaxial Cable Linux Driver & Sample Application e-CAM81_CUXVR _Quad e-CAM82_CUMI0821_MOD - 8 MP MIPI Camera Module with Lens (4 Nos) Adaptor board (4 Nos) Base board (1 Nos) Four Micro Coaxial Cable Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

e-CAM81_CUXVR is a multi-camera solution for the NVIDIA® Jetson AGX Xavier™ development kit. This 4K HDR camera has up to four 8 MP camera boards connected to the host using a 4-Lane MIPI CSI-2 interface. Each camera is based on the 1/1.7" AR0821 image sensor from onsemi® and has a high-performance Image Signal Processor (ISP).

e-CAM81_CUXVR is an AGX Xavier™ camera that comes with the HDR capability that helps to produce exceptionally clear and sharp images in challenging lighting conditions. Also, this Jetson AGX Xavier™ camera streams video data of 8 MP @ 30 fps and Full HD @30 fps.

  • Houses e-CAM82_CUMI0821_MOD - 8.0 MP Camera Module with S-mount lens holder
  • High-speed 4-lane MIPI CSI-2 interface to connect with the CPU
  • High Dynamic Range
  • Plugs into NVIDIA® Jetson AGX Xavier™ development kit
  • Frame Rate :
    • HDR mode: Streams 8MP @ 30 fps & Full HD @ 30 fps
    • Linear mode: Streams 8MP @ 30 fps & Full HD @ 60 fps

    - Refer Datasheet for complete frame rate details.
  • Operating Voltage : 3.3V +/- 5%, Current : 1.74A
  • Operating Temperature Range : -30°C to 70°C
  • Power consumption: Max 7.01W, Min 1.79W (Streaming 4 Cameras on NVIDIA® Jetson AGX Xavier™)
  • On board PWM generator circuit and External trigger option to trigger all four cameras
  • Control for individual cameras
  • Linux camera driver (V4L2) for 8.0 MP MIPI CSI-2 camera module
  • Sample application for image capture & Preview
  • Gstreamer-1.0 support for video recording and network streaming
  • Base Board size size in mm (l x b x h) : 75.03 mm x 40.69 mm x 1.6 mm
  • Adaptor board size in mm (l x b) : 30 x 30 mm (Height depends on the lens)
  • Micro-Coaxial Cable Length : 30 cm
  • Lightweight, versatile, and portable multi-board solution
  • RoHS compliant
  • Launched on:

Sensor:AR0821 from onsemi®

Focus Type:Fixed focus / Auto focus*

Sensor Resolution:8 MP

Optical Format:1/1.7"

Shutter type:Rolling Shutter

Pixel size:2.1μm x 2.1μm pixel

Sensor Active Area:3848H x 2168V

Array Size:3848H x 2168V

Output Format:Uncompressed UYVY

Responsivity:15.4 ke-/lux-sec

SNR:41.8 dB

Dynamic Range:Max upto 100 dB

DFOV :8MP - 120° (with the lens provided by e-con)

* - Liquid lens option is available for this product and can be provided on request


Kit Contents:

  • e-CAM81_CUXVR_SOLO
    • e-CAM82_CUMI0821_MOD - 8 MP MIPI Camera Module with Lens
    • Adaptor board
    • Base board
    • One Micro Coaxial Cable
    • Linux Driver & Sample Application
  • e-CAM81_CUXVR _Quad
    • e-CAM82_CUMI0821_MOD - 8 MP MIPI Camera Module with Lens (4 Nos)
    • Adaptor board (4 Nos)
    • Base board (1 Nos)
    • Four Micro Coaxial Cable
    • Linux Driver & Sample Application

Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM81_CUXVR
Product Name AR0821 4K HDR Cameras for Jetson AGX Xavier™
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution 8 MP
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1036HR-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
CCTV Cameras - 180154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2688 lines
View Details