e-con Systems™ Inc 3.4 MP GMSL camera (supports upto 15 meters) NileCAM30_TX2

Description
Key Features Houses NileCAM30 - 3.4 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 Development Kit Maximum Image Transfer Rate: Resolution - UYVY 3.4 MP (2304 x 1536) - 24 fps 3MP (2048 x 1536) - 29 fps FHD (1920 x 1080) - 45 fps HD (1280 x 720) - 60 fps VGA (640 x 480) - 60 fps Operating Voltage : 5V +/- 5%, Current- 1150 mA * Operating Temperature Range : -30°C to 55°C Power Consumption: Max : 3.62W Min : 2.61W Linux camera driver (V4L2) for 3.4 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Launched on: * - Calculated current consumption for NileCAM30_USB module Module Features: Sensor:1/3" Optical format CMOS Image sensor. Focus Type:Fixed Resolution:3.4 MP Pixel size:2.2 µm x 2.2 µm Sensor Active Area:2304H x 1536V Responsivity:2 V/lux-sec SNR:39 dB Dynamic Range:69.5 dB Output Format:Uncompressed UYVY format Shutter Type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP DFOV:3.4 MP - 118° (with the lens provided by e-con)
Description
Key Features Houses NileCAM30 - 3.4 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 Development Kit Maximum Image Transfer Rate: Resolution - UYVY 3.4 MP (2304 x 1536) - 24 fps 3MP (2048 x 1536) - 29 fps FHD (1920 x 1080) - 45 fps HD (1280 x 720) - 60 fps VGA (640 x 480) - 60 fps Operating Voltage : 5V +/- 5%, Current- 1150 mA * Operating Temperature Range : -30°C to 55°C Power Consumption: Max : 3.62W Min : 2.61W Linux camera driver (V4L2) for 3.4 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Launched on: * - Calculated current consumption for NileCAM30_USB module Module Features: Sensor:1/3" Optical format CMOS Image sensor. Focus Type:Fixed Resolution:3.4 MP Pixel size:2.2 µm x 2.2 µm Sensor Active Area:2304H x 1536V Responsivity:2 V/lux-sec SNR:39 dB Dynamic Range:69.5 dB Output Format:Uncompressed UYVY format Shutter Type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP DFOV:3.4 MP - 118° (with the lens provided by e-con)

Suppliers

Company
Product
Description
Supplier Links
3.4 MP GMSL camera (supports upto 15 meters) - NileCAM30_TX2 - e-con Systems™ Inc
San Jose, CA, United States
3.4 MP GMSL camera (supports upto 15 meters)
NileCAM30_TX2
3.4 MP GMSL camera (supports upto 15 meters) NileCAM30_TX2
Key Features Houses NileCAM30 - 3.4 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 Development Kit Maximum Image Transfer Rate: Resolution - UYVY 3.4 MP (2304 x 1536) - 24 fps 3MP (2048 x 1536) - 29 fps FHD (1920 x 1080) - 45 fps HD (1280 x 720) - 60 fps VGA (640 x 480) - 60 fps Operating Voltage : 5V +/- 5%, Current- 1150 mA * Operating Temperature Range : -30°C to 55°C Power Consumption: Max : 3.62W Min : 2.61W Linux camera driver (V4L2) for 3.4 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Launched on: * - Calculated current consumption for NileCAM30_USB module Module Features: Sensor:1/3" Optical format CMOS Image sensor. Focus Type:Fixed Resolution:3.4 MP Pixel size:2.2 µm x 2.2 µm Sensor Active Area:2304H x 1536V Responsivity:2 V/lux-sec SNR:39 dB Dynamic Range:69.5 dB Output Format:Uncompressed UYVY format Shutter Type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP DFOV:3.4 MP - 118° (with the lens provided by e-con)

Key Features

  • Houses NileCAM30 - 3.4 MP Camera Module with S-mount lens holder
  • High-speed 4-lane MIPI CSI-2 interface to connect with the CPU
  • Plugs in to NVIDIA® Jetson™ TX2 Development Kit
  • Maximum Image Transfer Rate:
  • Resolution - UYVY
    3.4 MP (2304 x 1536) - 24 fps
    3MP (2048 x 1536) - 29 fps
    FHD (1920 x 1080) - 45 fps
    HD (1280 x 720) - 60 fps
    VGA (640 x 480) - 60 fps
  • Operating Voltage : 5V +/- 5%, Current- 1150 mA *
  • Operating Temperature Range : -30°C to 55°C
  • Power Consumption:
    • Max : 3.62W
    • Min : 2.61W
  • Linux camera driver (V4L2) for 3.4 MP MIPI CSI-2 camera module
  • Sample application for image capture & Preview
  • Gstreamer-1.0 support for video recording and network streaming
  • Launched on:
  • * - Calculated current consumption for NileCAM30_USB module

Module Features:

Sensor:1/3" Optical format CMOS Image sensor.

Focus Type:Fixed

Resolution:3.4 MP

Pixel size:2.2 µm x 2.2 µm

Sensor Active Area:2304H x 1536V

Responsivity:2 V/lux-sec

SNR:39 dB

Dynamic Range:69.5 dB

Output Format:Uncompressed UYVY format

Shutter Type:Electronic Rolling Shutter

Holder:S-Mount

ISP:External ISP

DFOV:3.4 MP - 118° (with the lens provided by e-con)

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM30_TX2
Product Name 3.4 MP GMSL camera (supports upto 15 meters)
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY format
Resolution 3.4 MP
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Vision Sensors - 309885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Specialty Camera Type Vision Sensor
View Details