e-con Systems™ Inc FHD AR0234 Global Shutter Camera for Advantech AFE-R360 e-CAM25_CUR360

Description
Overview e-CAM25_CUR360 is a Full HD MIPI CSI-2 global shutter camera for Advantech AFE-R360 Dev kit platforms. This camera is based on a 1/2.6" AR0234CS global shutter sensor with a fine-tuned image signal processor (ISP). Its global shutter capability along with a 120 fps frame rate helps to minimize frame-to-frame distortion and reduces motion artifacts while capturing scenes with moving targets. The high Signal to Noise Ratio (SNR) of this camera helps to capture excellent images even in low-light conditions. Specifications Key features: Frame Rate: HD @ 120 fps, Full HD @ 70fps & 2.3MP @ 60fps Uncompressed UYVY streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: Micro coaxial cable with I-PEX connector Cable Length: 30cm Sensor features: Sensor: AR0234 from onsemi® Focus Type: Fixed focus Sensor Resolution: 2.3MP Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY format Pixel Size: 3μm x 3μm SNR: 38 dB Dynamic Range: 71.4 dB Sensor Active Area: 1920H x 1200V Array Size: 1920H x 1200V Holder: M12 (S-Mount) FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS
Description
Overview e-CAM25_CUR360 is a Full HD MIPI CSI-2 global shutter camera for Advantech AFE-R360 Dev kit platforms. This camera is based on a 1/2.6" AR0234CS global shutter sensor with a fine-tuned image signal processor (ISP). Its global shutter capability along with a 120 fps frame rate helps to minimize frame-to-frame distortion and reduces motion artifacts while capturing scenes with moving targets. The high Signal to Noise Ratio (SNR) of this camera helps to capture excellent images even in low-light conditions. Specifications Key features: Frame Rate: HD @ 120 fps, Full HD @ 70fps & 2.3MP @ 60fps Uncompressed UYVY streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: Micro coaxial cable with I-PEX connector Cable Length: 30cm Sensor features: Sensor: AR0234 from onsemi® Focus Type: Fixed focus Sensor Resolution: 2.3MP Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY format Pixel Size: 3μm x 3μm SNR: 38 dB Dynamic Range: 71.4 dB Sensor Active Area: 1920H x 1200V Array Size: 1920H x 1200V Holder: M12 (S-Mount) FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS

Suppliers

Company
Product
Description
Supplier Links
FHD AR0234 Global Shutter Camera for Advantech AFE-R360 - e-CAM25_CUR360 - e-con Systems™ Inc
San Jose, CA, United States
FHD AR0234 Global Shutter Camera for Advantech AFE-R360
e-CAM25_CUR360
FHD AR0234 Global Shutter Camera for Advantech AFE-R360 e-CAM25_CUR360
Overview e-CAM25_CUR360 is a Full HD MIPI CSI-2 global shutter camera for Advantech AFE-R360 Dev kit platforms. This camera is based on a 1/2.6" AR0234CS global shutter sensor with a fine-tuned image signal processor (ISP). Its global shutter capability along with a 120 fps frame rate helps to minimize frame-to-frame distortion and reduces motion artifacts while capturing scenes with moving targets. The high Signal to Noise Ratio (SNR) of this camera helps to capture excellent images even in low-light conditions. Specifications Key features: Frame Rate: HD @ 120 fps, Full HD @ 70fps & 2.3MP @ 60fps Uncompressed UYVY streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: Micro coaxial cable with I-PEX connector Cable Length: 30cm Sensor features: Sensor: AR0234 from onsemi® Focus Type: Fixed focus Sensor Resolution: 2.3MP Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY format Pixel Size: 3μm x 3μm SNR: 38 dB Dynamic Range: 71.4 dB Sensor Active Area: 1920H x 1200V Array Size: 1920H x 1200V Holder: M12 (S-Mount) FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS

Overview


e-CAM25_CUR360 is a Full HD MIPI CSI-2 global shutter camera for Advantech AFE-R360 Dev kit platforms. This camera is based on a 1/2.6" AR0234CS global shutter sensor with a fine-tuned image signal processor (ISP).

Its global shutter capability along with a 120 fps frame rate helps to minimize frame-to-frame distortion and reduces motion artifacts while capturing scenes with moving targets.

The high Signal to Noise Ratio (SNR) of this camera helps to capture excellent images even in low-light conditions.


Specifications


  • Key features:
    • Frame Rate:
      • HD @ 120 fps, Full HD @ 70fps & 2.3MP @ 60fps
    • Uncompressed UYVY streaming
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: MIPI CSI-2
    • Connector: Micro coaxial cable with I-PEX connector
    • Cable Length: 30cm
  • Sensor features:
    • Sensor: AR0234 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 2.3MP
    • Chroma: Color
    • Shutter Type: Global Shutter
    • Optical Format: 1/2.6"
    • Output Format: Uncompressed UYVY format
    • Pixel Size: 3μm x 3μm
    • SNR: 38 dB
    • Dynamic Range: 71.4 dB
    • Sensor Active Area: 1920H x 1200V
    • Array Size: 1920H x 1200V
    • Holder: M12 (S-Mount)
    • FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V +/- 5%
    • Operating Temperature Range: -30°C to +70°C
    • Typical power consumption: TBD
    • Size in mm (l x b x h): 30mm x 30mm
  • Miscellaneous:
    • Compliance: RoHS
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM25_CUR360
Product Name FHD AR0234 Global Shutter Camera for Advantech AFE-R360
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY format
Resolution 2.3MP
Unlock Full Specs
to access all available technical data

Similar Products

10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
Inspection Camera - PCE-VE 333HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details