e-con Systems™ Inc 8MP AR0830 RGB-IR Camera Module e‑CAM85_CUMI0830C_NIR_MOD

Description
Evaluate 8MP RGB-IR Camera Module with, Overview 8MP RGB-IR rolling shutter camera module is capable of capturing both RGB and IR frames. This 8MP RGB-IR camera module can be connected to processing platforms using a USB or MIPI CSI 2 interface. It has an S-mount (M12) lens holder, allowing customers to choose and use the lens according to their requirements. Refer Datasheet for complete frame rate details. Specifications Key features: Framerate: UYVY (RGB): Full HD at 60 fps & 8MP (4K) at 15 fps Y16 (RGB + IR): 5MP @12fps & 4K@7fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY, Y16 High-speed MIPI CSI-2 interface S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Small form-factor Module features: Sensor: AR0830 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color, NIR Shutter type: Electronic Rolling Shutter Optical Format: 1/2.9" Output Format: Uncompressed UYVY, Y16 Pixel size: 1.4 μm x 1.4 μm Back Side Illuminated (BSI) Sensor Active Area: 3840 (H) x 2160 (V) Array Size: 3840 (H) x 2160 (V) SNR: 39.9dB Dynamic Range: 73dB Holder: M12 (S-Mount) FOV: TBD Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +85°C Power requirements: TBD Size in mm (l x b) : 30 x 30 mm Miscellaneous: Compliance: RoHS
Description
Evaluate 8MP RGB-IR Camera Module with, Overview 8MP RGB-IR rolling shutter camera module is capable of capturing both RGB and IR frames. This 8MP RGB-IR camera module can be connected to processing platforms using a USB or MIPI CSI 2 interface. It has an S-mount (M12) lens holder, allowing customers to choose and use the lens according to their requirements. Refer Datasheet for complete frame rate details. Specifications Key features: Framerate: UYVY (RGB): Full HD at 60 fps & 8MP (4K) at 15 fps Y16 (RGB + IR): 5MP @12fps & 4K@7fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY, Y16 High-speed MIPI CSI-2 interface S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Small form-factor Module features: Sensor: AR0830 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color, NIR Shutter type: Electronic Rolling Shutter Optical Format: 1/2.9" Output Format: Uncompressed UYVY, Y16 Pixel size: 1.4 μm x 1.4 μm Back Side Illuminated (BSI) Sensor Active Area: 3840 (H) x 2160 (V) Array Size: 3840 (H) x 2160 (V) SNR: 39.9dB Dynamic Range: 73dB Holder: M12 (S-Mount) FOV: TBD Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +85°C Power requirements: TBD Size in mm (l x b) : 30 x 30 mm Miscellaneous: Compliance: RoHS

Suppliers

Company
Product
Description
Supplier Links
8MP AR0830 RGB-IR Camera Module - e‑CAM85_CUMI0830C_NIR_MOD - e-con Systems™ Inc
San Jose, CA, United States
8MP AR0830 RGB-IR Camera Module
e‑CAM85_CUMI0830C_NIR_MOD
8MP AR0830 RGB-IR Camera Module e‑CAM85_CUMI0830C_NIR_MOD
Evaluate 8MP RGB-IR Camera Module with, Overview 8MP RGB-IR rolling shutter camera module is capable of capturing both RGB and IR frames. This 8MP RGB-IR camera module can be connected to processing platforms using a USB or MIPI CSI 2 interface. It has an S-mount (M12) lens holder, allowing customers to choose and use the lens according to their requirements. Refer Datasheet for complete frame rate details. Specifications Key features: Framerate: UYVY (RGB): Full HD at 60 fps & 8MP (4K) at 15 fps Y16 (RGB + IR): 5MP @12fps & 4K@7fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY, Y16 High-speed MIPI CSI-2 interface S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Small form-factor Module features: Sensor: AR0830 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color, NIR Shutter type: Electronic Rolling Shutter Optical Format: 1/2.9" Output Format: Uncompressed UYVY, Y16 Pixel size: 1.4 μm x 1.4 μm Back Side Illuminated (BSI) Sensor Active Area: 3840 (H) x 2160 (V) Array Size: 3840 (H) x 2160 (V) SNR: 39.9dB Dynamic Range: 73dB Holder: M12 (S-Mount) FOV: TBD Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +85°C Power requirements: TBD Size in mm (l x b) : 30 x 30 mm Miscellaneous: Compliance: RoHS

Evaluate 8MP RGB-IR Camera Module with,

Overview


8MP RGB-IR rolling shutter camera module is capable of capturing both RGB and IR frames. This 8MP RGB-IR camera module can be connected to processing platforms using a USB or MIPI CSI 2 interface.

It has an S-mount (M12) lens holder, allowing customers to choose and use the lens according to their requirements.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Framerate:
      • UYVY (RGB): Full HD at 60 fps & 8MP (4K) at 15 fps
      • Y16 (RGB + IR): 5MP @12fps & 4K@7fps
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY, Y16
    • High-speed MIPI CSI-2 interface
    • S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements
    • Small form-factor
  • Module features:
    • Sensor: AR0830 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 8MP
    • Chroma: Color, NIR
    • Shutter type: Electronic Rolling Shutter
    • Optical Format: 1/2.9"
    • Output Format: Uncompressed UYVY, Y16
    • Pixel size: 1.4 μm x 1.4 μm Back Side Illuminated (BSI)
    • Sensor Active Area: 3840 (H) x 2160 (V)
    • Array Size: 3840 (H) x 2160 (V)
    • SNR: 39.9dB
    • Dynamic Range: 73dB
    • Holder: M12 (S-Mount)
    • FOV: TBD
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V +/- 5%
    • Operating Temperature Range: -30°C to +85°C
    • Power requirements: TBD
    • Size in mm (l x b) : 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e‑CAM85_CUMI0830C_NIR_MOD
Product Name 8MP AR0830 RGB-IR Camera Module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY, Y16
Resolution 8MP
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Industrial Inspection Camera - PCE-VE 200-S3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details