e-con Systems™ Inc 5.0 MP NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ Camera e-CAM50_CUNX

Description
e-CAM50_CUNX is a 5MP MIPI CSI-2 fixed focus color camera for NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ developer Kit. This Jetson Nano™ Camera is based on 1/2.5" AR0521 CMOS Image sensor from onsemi® with built-in Image Signal Processor (ISP). This powerful ISP helps to brings out the best image quality from the sensor and making it ideal for next generation of AI devices. e-CAM50_CUNX can be directly interfaced with NVIDIA® Jetson Nano™ Developer Kit / NVIDIA® Jetson Xavier™ NX Developer Kit using J13 connector on Jetson Nano or J1 and J9 connectors on Jetson Xavier NX. Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ Developer Kit Frame Rate: Resolutions - UYVY VGA (640 x 480) - 75 fps HD (1280 x 720) - 100 fps 960P (1280 x 960) - 75 fps FHD (1920 x 1080) - 65 fps QHD (2560 x 1440) - 38 fps 5MP (2592 x 1944) - 28 fps Operating Voltage : 3.3V +/- 5% Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: Max : 1.62W Min : 0.95W Board Weight - 12 Grams (without lens) 17.5 Grams (with lens) Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design RoHS compliant Launched on: Sensor:AR0521 from onsemi® Focus Type:Fixed focus / Auto focus* Resolution:5MP CMOS Image Sensor. 1/2.5" Optical format Sensor type:5MP CMOS Electronic Rolling Shutter Sensor with Bayer RGB Color Filter Array Pixel size:2.2 µm x2.2 µm Sensor Active Area:2592H x 1944V Responsivity:18.8 Ke-/luxsec SNR:40 dB Dynamic Range:74.3 dB Output Format:Uncompressed UYVY format and Compressed MJPEG format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:On-board high performance ISP DFOV :5MP - 140.5° (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request * - Liquid lens option is available for this product and can be provided on request Kit Contents: e-CAM55_CUMI0521_MOD - 5.0 MP MIPI Camera Module with lens Adaptor board Flex Cable (15 cm) Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
e-CAM50_CUNX is a 5MP MIPI CSI-2 fixed focus color camera for NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ developer Kit. This Jetson Nano™ Camera is based on 1/2.5" AR0521 CMOS Image sensor from onsemi® with built-in Image Signal Processor (ISP). This powerful ISP helps to brings out the best image quality from the sensor and making it ideal for next generation of AI devices. e-CAM50_CUNX can be directly interfaced with NVIDIA® Jetson Nano™ Developer Kit / NVIDIA® Jetson Xavier™ NX Developer Kit using J13 connector on Jetson Nano or J1 and J9 connectors on Jetson Xavier NX. Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ Developer Kit Frame Rate: Resolutions - UYVY VGA (640 x 480) - 75 fps HD (1280 x 720) - 100 fps 960P (1280 x 960) - 75 fps FHD (1920 x 1080) - 65 fps QHD (2560 x 1440) - 38 fps 5MP (2592 x 1944) - 28 fps Operating Voltage : 3.3V +/- 5% Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: Max : 1.62W Min : 0.95W Board Weight - 12 Grams (without lens) 17.5 Grams (with lens) Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design RoHS compliant Launched on: Sensor:AR0521 from onsemi® Focus Type:Fixed focus / Auto focus* Resolution:5MP CMOS Image Sensor. 1/2.5" Optical format Sensor type:5MP CMOS Electronic Rolling Shutter Sensor with Bayer RGB Color Filter Array Pixel size:2.2 µm x2.2 µm Sensor Active Area:2592H x 1944V Responsivity:18.8 Ke-/luxsec SNR:40 dB Dynamic Range:74.3 dB Output Format:Uncompressed UYVY format and Compressed MJPEG format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:On-board high performance ISP DFOV :5MP - 140.5° (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request * - Liquid lens option is available for this product and can be provided on request Kit Contents: e-CAM55_CUMI0521_MOD - 5.0 MP MIPI Camera Module with lens Adaptor board Flex Cable (15 cm) Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
5.0 MP NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ Camera - e-CAM50_CUNX - e-con Systems™ Inc
San Jose, CA, United States
5.0 MP NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ Camera
e-CAM50_CUNX
5.0 MP NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ Camera e-CAM50_CUNX
e-CAM50_CUNX is a 5MP MIPI CSI-2 fixed focus color camera for NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ developer Kit. This Jetson Nano™ Camera is based on 1/2.5" AR0521 CMOS Image sensor from onsemi® with built-in Image Signal Processor (ISP). This powerful ISP helps to brings out the best image quality from the sensor and making it ideal for next generation of AI devices. e-CAM50_CUNX can be directly interfaced with NVIDIA® Jetson Nano™ Developer Kit / NVIDIA® Jetson Xavier™ NX Developer Kit using J13 connector on Jetson Nano or J1 and J9 connectors on Jetson Xavier NX. Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ Developer Kit Frame Rate: Resolutions - UYVY VGA (640 x 480) - 75 fps HD (1280 x 720) - 100 fps 960P (1280 x 960) - 75 fps FHD (1920 x 1080) - 65 fps QHD (2560 x 1440) - 38 fps 5MP (2592 x 1944) - 28 fps Operating Voltage : 3.3V +/- 5% Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: Max : 1.62W Min : 0.95W Board Weight - 12 Grams (without lens) 17.5 Grams (with lens) Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design RoHS compliant Launched on: Sensor:AR0521 from onsemi® Focus Type:Fixed focus / Auto focus* Resolution:5MP CMOS Image Sensor. 1/2.5" Optical format Sensor type:5MP CMOS Electronic Rolling Shutter Sensor with Bayer RGB Color Filter Array Pixel size:2.2 µm x2.2 µm Sensor Active Area:2592H x 1944V Responsivity:18.8 Ke-/luxsec SNR:40 dB Dynamic Range:74.3 dB Output Format:Uncompressed UYVY format and Compressed MJPEG format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:On-board high performance ISP DFOV :5MP - 140.5° (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request * - Liquid lens option is available for this product and can be provided on request Kit Contents: e-CAM55_CUMI0521_MOD - 5.0 MP MIPI Camera Module with lens Adaptor board Flex Cable (15 cm) Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

e-CAM50_CUNX is a 5MP MIPI CSI-2 fixed focus color camera for NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ developer Kit. This Jetson Nano™ Camera is based on 1/2.5" AR0521 CMOS Image sensor from onsemi® with built-in Image Signal Processor (ISP). This powerful ISP helps to brings out the best image quality from the sensor and making it ideal for next generation of AI devices.

e-CAM50_CUNX can be directly interfaced with NVIDIA® Jetson Nano™ Developer Kit / NVIDIA® Jetson Xavier™ NX Developer Kit using J13 connector on Jetson Nano or J1 and J9 connectors on Jetson Xavier NX.


  • Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder
  • Multi board solution
  • High-speed MIPI CSI-2 interface to connect with the CPU
  • Plugs in to NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ Developer Kit
  • Frame Rate:
  • Resolutions - UYVY
    VGA (640 x 480) - 75 fps
    HD (1280 x 720) - 100 fps
    960P (1280 x 960) - 75 fps
    FHD (1920 x 1080) - 65 fps
    QHD (2560 x 1440) - 38 fps
    5MP (2592 x 1944) - 28 fps
  • Operating Voltage : 3.3V +/- 5%
  • Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module
  • Operating Temperature Range: -30°C to 70°C
  • Power Consumption:
    • Max : 1.62W
    • Min : 0.95W
  • Board Weight - 12 Grams (without lens)
    17.5 Grams (with lens)
  • Sample application for image capture & Preview
  • Gstreamer-1.0 support for video recording and network streaming
  • Lightweight, versatile, and portable design
  • RoHS compliant
  • Launched on:

Sensor:AR0521 from onsemi®

Focus Type:Fixed focus / Auto focus*

Resolution:5MP CMOS Image Sensor. 1/2.5" Optical format

Sensor type:5MP CMOS Electronic Rolling Shutter Sensor with Bayer RGB Color Filter Array

Pixel size:2.2 µm x2.2 µm

Sensor Active Area:2592H x 1944V

Responsivity:18.8 Ke-/luxsec

SNR:40 dB

Dynamic Range:74.3 dB

Output Format:Uncompressed UYVY format and Compressed MJPEG format

Shutter type:Electronic Rolling Shutter

Holder:S-Mount

ISP:On-board high performance ISP

DFOV :5MP - 140.5° (with the lens provided by e-con)

* - Liquid lens option is available for this product and can be provided on request

* - Liquid lens option is available for this product and can be provided on request


Kit Contents:

    • e-CAM55_CUMI0521_MOD - 5.0 MP MIPI Camera Module with lens
    • Adaptor board
    • Flex Cable (15 cm)
    • Linux Driver & Sample Application
  • Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM50_CUNX
Product Name 5.0 MP NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY format and Compressed MJPEG format
Resolution 5MP CMOS Image Sensor. 1/2.5" Optical format
Unlock Full Specs
to access all available technical data

Similar Products

USB Inspection Camera - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
CCTV Cameras - 1464646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details
High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details