e-con Systems™ Inc 12MP Sony® IMX477 Camera Module e-CAM120_CUMI477C_MOD

Description
Overview e-CAM120_CUMI477C_MO D is a 12MP camera module based on the 1/2.3" Sony IMX477 sensor. IMX477 is a very popular sensor that belongs to the Exmor RS family from Sony. It comes with a pixel size of 1.55 μm (H) x 1.55 μm (V) making it capable to capture even minute details of a scene. It is a high-resolution camera module that comes with a 4-lane MIPI CSI-2 interface with the ability to connect to platforms including NVIDIA Jetson AGX Orin, AGX Xavier, and Jetson Nano. This Sony IMX477 camera offers a high SNR (Signal to Noise Ratio) in addition to delivering images at high frame rates - 12MP @ 60fps & 1080p @ 240fps. e-CAM120_CUMI477C_MO D is a fixed-focus rolling shutter camera that has an S-mount lens holder. This makes it truly modular - giving product developers the opportunity to integrate the lens of their choice. The camera module also houses a high-performance ISP (Image Signal Processor) that performs all the auto functions (Auto White Balance, Auto Exposure control). Refer Datasheet for complete frame rate details. Specifications Key features: 12.3 MP camera based on Sony Exmor RS IMX477 CMOS image sensor Framerate: 12MP @ 60fps & 1080p @ 240fps Refer Datasheet for complete frame rate details. High signal-to-noise ratio (SNR) Utilizes NVIDIA® Jetson's ISP for image processing Plugs into NVIDIA Jetson AGX ORIN / Xavier / Nano development kits High-speed 4-lane MIPI-CSI2 interface S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Output Format - RAW 12-bit/10-bit Formfactor - 30mmx30mm RoHS Compliant Module features: Sensor: IMX477 from SONY® Focus Type: Fixed focus Sensor Resolution: 12MP Chroma: Color Shutter type: Electronic Rolling Shutter Optical Format: 1/2.3" Output Format: RAW 12 bit / 10bit Pixel size: 1.55 μm x 1.55 μm Sensor Active Area: 4056 (H) x 3040 (V) Array Size: 4056 x 3040 Pixels Holder: M12 (S-Mount) Miscellaneous: Compliance: RoHS
Description
Overview e-CAM120_CUMI477C_MO D is a 12MP camera module based on the 1/2.3" Sony IMX477 sensor. IMX477 is a very popular sensor that belongs to the Exmor RS family from Sony. It comes with a pixel size of 1.55 μm (H) x 1.55 μm (V) making it capable to capture even minute details of a scene. It is a high-resolution camera module that comes with a 4-lane MIPI CSI-2 interface with the ability to connect to platforms including NVIDIA Jetson AGX Orin, AGX Xavier, and Jetson Nano. This Sony IMX477 camera offers a high SNR (Signal to Noise Ratio) in addition to delivering images at high frame rates - 12MP @ 60fps & 1080p @ 240fps. e-CAM120_CUMI477C_MO D is a fixed-focus rolling shutter camera that has an S-mount lens holder. This makes it truly modular - giving product developers the opportunity to integrate the lens of their choice. The camera module also houses a high-performance ISP (Image Signal Processor) that performs all the auto functions (Auto White Balance, Auto Exposure control). Refer Datasheet for complete frame rate details. Specifications Key features: 12.3 MP camera based on Sony Exmor RS IMX477 CMOS image sensor Framerate: 12MP @ 60fps & 1080p @ 240fps Refer Datasheet for complete frame rate details. High signal-to-noise ratio (SNR) Utilizes NVIDIA® Jetson's ISP for image processing Plugs into NVIDIA Jetson AGX ORIN / Xavier / Nano development kits High-speed 4-lane MIPI-CSI2 interface S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Output Format - RAW 12-bit/10-bit Formfactor - 30mmx30mm RoHS Compliant Module features: Sensor: IMX477 from SONY® Focus Type: Fixed focus Sensor Resolution: 12MP Chroma: Color Shutter type: Electronic Rolling Shutter Optical Format: 1/2.3" Output Format: RAW 12 bit / 10bit Pixel size: 1.55 μm x 1.55 μm Sensor Active Area: 4056 (H) x 3040 (V) Array Size: 4056 x 3040 Pixels Holder: M12 (S-Mount) Miscellaneous: Compliance: RoHS

Suppliers

Company
Product
Description
Supplier Links
12MP Sony® IMX477 Camera Module - e-CAM120_CUMI477C_MOD - e-con Systems™ Inc
San Jose, CA, United States
12MP Sony® IMX477 Camera Module
e-CAM120_CUMI477C_MOD
12MP Sony® IMX477 Camera Module e-CAM120_CUMI477C_MOD
Overview e-CAM120_CUMI477C_MO D is a 12MP camera module based on the 1/2.3" Sony IMX477 sensor. IMX477 is a very popular sensor that belongs to the Exmor RS family from Sony. It comes with a pixel size of 1.55 μm (H) x 1.55 μm (V) making it capable to capture even minute details of a scene. It is a high-resolution camera module that comes with a 4-lane MIPI CSI-2 interface with the ability to connect to platforms including NVIDIA Jetson AGX Orin, AGX Xavier, and Jetson Nano. This Sony IMX477 camera offers a high SNR (Signal to Noise Ratio) in addition to delivering images at high frame rates - 12MP @ 60fps & 1080p @ 240fps. e-CAM120_CUMI477C_MO D is a fixed-focus rolling shutter camera that has an S-mount lens holder. This makes it truly modular - giving product developers the opportunity to integrate the lens of their choice. The camera module also houses a high-performance ISP (Image Signal Processor) that performs all the auto functions (Auto White Balance, Auto Exposure control). Refer Datasheet for complete frame rate details. Specifications Key features: 12.3 MP camera based on Sony Exmor RS IMX477 CMOS image sensor Framerate: 12MP @ 60fps & 1080p @ 240fps Refer Datasheet for complete frame rate details. High signal-to-noise ratio (SNR) Utilizes NVIDIA® Jetson's ISP for image processing Plugs into NVIDIA Jetson AGX ORIN / Xavier / Nano development kits High-speed 4-lane MIPI-CSI2 interface S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Output Format - RAW 12-bit/10-bit Formfactor - 30mmx30mm RoHS Compliant Module features: Sensor: IMX477 from SONY® Focus Type: Fixed focus Sensor Resolution: 12MP Chroma: Color Shutter type: Electronic Rolling Shutter Optical Format: 1/2.3" Output Format: RAW 12 bit / 10bit Pixel size: 1.55 μm x 1.55 μm Sensor Active Area: 4056 (H) x 3040 (V) Array Size: 4056 x 3040 Pixels Holder: M12 (S-Mount) Miscellaneous: Compliance: RoHS

Overview


e-CAM120_CUMI477C_MOD is a 12MP camera module based on the 1/2.3" Sony IMX477 sensor. IMX477 is a very popular sensor that belongs to the Exmor RS family from Sony. It comes with a pixel size of 1.55 μm (H) x 1.55 μm (V) making it capable to capture even minute details of a scene.

It is a high-resolution camera module that comes with a 4-lane MIPI CSI-2 interface with the ability to connect to platforms including NVIDIA Jetson AGX Orin, AGX Xavier, and Jetson Nano. This Sony IMX477 camera offers a high SNR (Signal to Noise Ratio) in addition to delivering images at high frame rates - 12MP @ 60fps & 1080p @ 240fps.

e-CAM120_CUMI477C_MOD is a fixed-focus rolling shutter camera that has an S-mount lens holder. This makes it truly modular - giving product developers the opportunity to integrate the lens of their choice. The camera module also houses a high-performance ISP (Image Signal Processor) that performs all the auto functions (Auto White Balance, Auto Exposure control).

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • 12.3 MP camera based on Sony Exmor RS IMX477 CMOS image sensor
    • Framerate: 12MP @ 60fps & 1080p @ 240fps Refer Datasheet for complete frame rate details.
    • High signal-to-noise ratio (SNR)
    • Utilizes NVIDIA® Jetson's ISP for image processing
    • Plugs into NVIDIA Jetson AGX ORIN / Xavier / Nano development kits
    • High-speed 4-lane MIPI-CSI2 interface
    • S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements
    • Output Format - RAW 12-bit/10-bit
    • Formfactor - 30mmx30mm
    • RoHS Compliant
  • Module features:
    • Sensor: IMX477 from SONY®
    • Focus Type: Fixed focus
    • Sensor Resolution: 12MP
    • Chroma: Color
    • Shutter type: Electronic Rolling Shutter
    • Optical Format: 1/2.3"
    • Output Format: RAW 12 bit / 10bit
    • Pixel size: 1.55 μm x 1.55 μm
    • Sensor Active Area: 4056 (H) x 3040 (V)
    • Array Size: 4056 x 3040 Pixels
    • Holder: M12 (S-Mount)
  • Miscellaneous:
    • Compliance: RoHS
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM120_CUMI477C_MOD
Product Name 12MP Sony® IMX477 Camera Module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RAW 12 bit / 10bit
Resolution 12MP
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 278558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
View Details
Inspection Camera - PCE-VE 180 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details