Overview
qSmartAI80_CUQ610 is a ready-to-deploy AI vision kit based on the Qualcomm® QCS610 processor with powerful AI processing capabilities. This Qualcomm vision kit comprises of e-con's Sony STARVIS IMX415 based 4K MIPI CSI-2 camera module, a SoM based on Qualcomm® QCS610 SoC, and a carrier board.
This Qualcomm camera kit is suited for running image-based machine learning and deep learning models at the edge making it perfect for industrial and retail applications. In addition, this is a multi-camera solution enabling an extended field of view for applications that need to cover a large area or scene. e-con Systems also provides all the necessary customization services for this AI vision development kit including the camera, carrier board, BSP, software, and enclosure.
Refer Datasheet for complete frame rate details.
Specifications
Key features:
System:
Processor: Qualcomm® QCS610/410 SoC *
Qualcomm® Kryo™ 460 CPU
Kryo Gold: Dual high-Performance cores 2.2 GHz
Kryo Silver: Hexa low-power cores 1.8 GHz
Qualcomm® Adreno™ GPU 612 with 64-Bit Addressing; 845 MHz
4GB LPDDR4X SDRAM, 1866 MHz
16GB eMMC
Camera:
4K ultra low light camera based on Sony Starvis IMX415 sensor
Supports upto 3 cameras
Frame Rate: 4K @30fps Refer Datasheet for complete frame rate details.
Audio:
Low power stereo codec with headphone out
Two 2-bit MI2S port, One SLIMbus interface for BT audio, One single lane soundwire interface
Network:
Connectivity: Wi-Fi 2.4GHz/5Ghz, bluetooth, ethernet
RF Interface: 1 x U.FL, 50 ohm coaxial connectors
Interface:
Three 4-lane MIPI CSI for camera interfaces
MIPI DSI One 4-lane MIPI DSI display interfaces
1xUSB3.1,USB2.0(Type C) 1x USB 2.0 (Host only)
One 4-bit Secure digital interface (SDIO)
Camera Features:
Sensor: Sony STARVIS® IMX415
Focus Type: Fixed focus
Resolution: 4K UHD (3840 x 2160)
Chroma: Color
Frame Rate: 4K@30fps
Shutter Type: Electronic rolling shutter
Optical Format: 1/2.8"
Output Format: 10bit RAW Bayer
Pixel size: 1.45 µm x1.45 µm
Holder: M12 (S-Mount)
FOV - 115.90° (D), 99.02° (H), 51.81° (V) (with the lens provided e-con)
Electrical & Mechanical
Power Supply: 12V DC
Size in mm:
l x b: 55 mm x 35.5 mm (SOM)
l x b: 140 mm x 100 mm (Carrier Board)
l x b: 30 mm x 30 mm (Camera board)
Board Weight:
Development kit: 99 Grams
Development kit + Camera (without lens): 113.5 Grams
Development kit + Camera (with lens): 119.5 Grams
Miscellaneous:
Compliance: RoHS
Launched on:
* - The default vision kit comes with QCS610 based SoM. Please write to camerasolutions@e-co
nsystems.com in case you are looking for a QCS410 based solution.
Overview
qSmartAI80_CUQ610 is a ready-to-deploy AI vision kit based on the Qualcomm® QCS610 processor with powerful AI processing capabilities. This Qualcomm vision kit comprises of e-con's Sony STARVIS IMX415 based 4K MIPI CSI-2 camera module, a SoM based on Qualcomm® QCS610 SoC, and a carrier board.
This Qualcomm camera kit is suited for running image-based machine learning and deep learning models at the edge making it perfect for industrial and retail applications. In addition, this is a multi-camera solution enabling an extended field of view for applications that need to cover a large area or scene. e-con Systems also provides all the necessary customization services for this AI vision development kit including the camera, carrier board, BSP, software, and enclosure.
Refer Datasheet for complete frame rate details.
Specifications
- Key features:
- System:
- Processor: Qualcomm® QCS610/410 SoC *
- Qualcomm® Kryo™ 460 CPU
- Kryo Gold: Dual high-Performance cores 2.2 GHz
- Kryo Silver: Hexa low-power cores 1.8 GHz
- Qualcomm® Adreno™ GPU 612 with 64-Bit Addressing; 845 MHz
- 4GB LPDDR4X SDRAM, 1866 MHz
- 16GB eMMC
- Camera:
- 4K ultra low light camera based on Sony Starvis IMX415 sensor
- Supports upto 3 cameras
- Frame Rate: 4K @30fps
Refer Datasheet for complete frame rate details.
- Audio:
- Low power stereo codec with headphone out
- Two 2-bit MI2S port, One SLIMbus interface for BT audio, One single lane soundwire interface
- Network:
- Connectivity: Wi-Fi 2.4GHz/5Ghz, bluetooth, ethernet
- RF Interface: 1 x U.FL, 50 ohm coaxial connectors
- Interface:
- Three 4-lane MIPI CSI for camera interfaces
- MIPI DSI One 4-lane MIPI DSI display interfaces
- 1xUSB3.1,USB2.0(Type C) 1x USB 2.0 (Host only)
- One 4-bit Secure digital interface (SDIO)
- Camera Features:
- Sensor: Sony STARVIS® IMX415
- Focus Type: Fixed focus
- Resolution: 4K UHD (3840 x 2160)
- Chroma: Color
- Frame Rate: 4K@30fps
- Shutter Type: Electronic rolling shutter
- Optical Format: 1/2.8"
- Output Format: 10bit RAW Bayer
- Pixel size: 1.45 µm x1.45 µm
- Holder: M12 (S-Mount)
- FOV - 115.90° (D), 99.02° (H), 51.81° (V) (with the lens provided e-con)
- Electrical & Mechanical
- Power Supply: 12V DC
- Size in mm:
- l x b: 55 mm x 35.5 mm (SOM)
- l x b: 140 mm x 100 mm (Carrier Board)
- l x b: 30 mm x 30 mm (Camera board)
- Board Weight:
- Development kit: 99 Grams
- Development kit + Camera (without lens): 113.5 Grams
- Development kit + Camera (with lens): 119.5 Grams
- Miscellaneous:
- Launched on:
- * - The default vision kit comes with QCS610 based SoM. Please write to camerasolutions@e-consystems.com in case you are looking for a QCS410 based solution.