e-con Systems™ Inc Auto Focus Camera for i.MX8 Processors e-CAM133_iMX8

Description
e-CAM133_iMX8 is a 13MP auto focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready camera driver integrated with Torizon, a ready-to-use Linux distribution from Toradex allowing rapid development of a variety of applications. This camera supports the following Toradex computer on modules: Processor - Computer on Module - Carrier Board NXP i.MX8 Apalis i.MX8 Quad Max Ixora Carrier Board NXP i.MX8M Mini Verdin i.MX8M Mini Verdin Development Board NXP i.MX8M Plus Verdin i.MX8M Plus Verdin Development Board Key Features of iMX8 Camera: Houses e-CAM130_MI1335_MOD - 13MP auto focus MIPI Camera Module Plugs directly in to the Toradex Ixora carrier board and Verdin Development Board High speed 4-lane MIPI CSI-2 interface Output Format - YUV422 format Maximum Frame rate Resolutions - UYVY VGA (640 x 480) - 120 fps HD (1280 x 720) - 80 fps Full HD (1920 x 1080) - 80 fps 4K Ultra HD (3840x2160) - 22 fps 13MP (4192x3120) - 14 fps Custom (ROI) - 816 fps* Operating Temperature Range : -30° to 70° C Board Size (L x W) - 30 mm x 30 mm Lightweight, versatile, and portable two-board solution Compliance FCC RoHS Launched on: * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions. Camera Module Features: Sensor:AR1335 from onsemi® Sensor Resolution and Optical Format:13MP CMOS Image Sensor. 1/3.2" Optical format Sensor Type:13MP CMOS Electronic Rolling Shutter Sensor Image Signal Processor:On-board high performance ISP Output Format:Uncompressed UYVY format Focus Distance:100mm to Infinity Sensor Features: Pixel size:1.1μm x 1.1μm Sensor Active Area:4208(H) x 3120(V) Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Shutter type:Electronic Rolling Shutter Focus Type:Autofocus Array Size:4208x3120 DFOV: 13M - 74° (with the lens provided by e-con) Kit Contents for iMX8 Camera: Hardware: e-CAM133_iMX8 - 13.0 MP MIPI Camera board (contains the e-CAM130_MI1335_MOD camera module, camera adaptor board, Ixora adaptor board, micro-coaxial cable and a FFC cable) Software: Linux: Prebuilt images for out of the box evaluation V4L2 - Linux driver source code Sample View finder Application with Source Code
Description
e-CAM133_iMX8 is a 13MP auto focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready camera driver integrated with Torizon, a ready-to-use Linux distribution from Toradex allowing rapid development of a variety of applications. This camera supports the following Toradex computer on modules: Processor - Computer on Module - Carrier Board NXP i.MX8 Apalis i.MX8 Quad Max Ixora Carrier Board NXP i.MX8M Mini Verdin i.MX8M Mini Verdin Development Board NXP i.MX8M Plus Verdin i.MX8M Plus Verdin Development Board Key Features of iMX8 Camera: Houses e-CAM130_MI1335_MOD - 13MP auto focus MIPI Camera Module Plugs directly in to the Toradex Ixora carrier board and Verdin Development Board High speed 4-lane MIPI CSI-2 interface Output Format - YUV422 format Maximum Frame rate Resolutions - UYVY VGA (640 x 480) - 120 fps HD (1280 x 720) - 80 fps Full HD (1920 x 1080) - 80 fps 4K Ultra HD (3840x2160) - 22 fps 13MP (4192x3120) - 14 fps Custom (ROI) - 816 fps* Operating Temperature Range : -30° to 70° C Board Size (L x W) - 30 mm x 30 mm Lightweight, versatile, and portable two-board solution Compliance FCC RoHS Launched on: * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions. Camera Module Features: Sensor:AR1335 from onsemi® Sensor Resolution and Optical Format:13MP CMOS Image Sensor. 1/3.2" Optical format Sensor Type:13MP CMOS Electronic Rolling Shutter Sensor Image Signal Processor:On-board high performance ISP Output Format:Uncompressed UYVY format Focus Distance:100mm to Infinity Sensor Features: Pixel size:1.1μm x 1.1μm Sensor Active Area:4208(H) x 3120(V) Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Shutter type:Electronic Rolling Shutter Focus Type:Autofocus Array Size:4208x3120 DFOV: 13M - 74° (with the lens provided by e-con) Kit Contents for iMX8 Camera: Hardware: e-CAM133_iMX8 - 13.0 MP MIPI Camera board (contains the e-CAM130_MI1335_MOD camera module, camera adaptor board, Ixora adaptor board, micro-coaxial cable and a FFC cable) Software: Linux: Prebuilt images for out of the box evaluation V4L2 - Linux driver source code Sample View finder Application with Source Code

Suppliers

Company
Product
Description
Supplier Links
Auto Focus Camera for i.MX8 Processors - e-CAM133_iMX8 - e-con Systems™ Inc
San Jose, CA, United States
Auto Focus Camera for i.MX8 Processors
e-CAM133_iMX8
Auto Focus Camera for i.MX8 Processors e-CAM133_iMX8
e-CAM133_iMX8 is a 13MP auto focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready camera driver integrated with Torizon, a ready-to-use Linux distribution from Toradex allowing rapid development of a variety of applications. This camera supports the following Toradex computer on modules: Processor - Computer on Module - Carrier Board NXP i.MX8 Apalis i.MX8 Quad Max Ixora Carrier Board NXP i.MX8M Mini Verdin i.MX8M Mini Verdin Development Board NXP i.MX8M Plus Verdin i.MX8M Plus Verdin Development Board Key Features of iMX8 Camera: Houses e-CAM130_MI1335_MOD - 13MP auto focus MIPI Camera Module Plugs directly in to the Toradex Ixora carrier board and Verdin Development Board High speed 4-lane MIPI CSI-2 interface Output Format - YUV422 format Maximum Frame rate Resolutions - UYVY VGA (640 x 480) - 120 fps HD (1280 x 720) - 80 fps Full HD (1920 x 1080) - 80 fps 4K Ultra HD (3840x2160) - 22 fps 13MP (4192x3120) - 14 fps Custom (ROI) - 816 fps* Operating Temperature Range : -30° to 70° C Board Size (L x W) - 30 mm x 30 mm Lightweight, versatile, and portable two-board solution Compliance FCC RoHS Launched on: * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions. Camera Module Features: Sensor:AR1335 from onsemi® Sensor Resolution and Optical Format:13MP CMOS Image Sensor. 1/3.2" Optical format Sensor Type:13MP CMOS Electronic Rolling Shutter Sensor Image Signal Processor:On-board high performance ISP Output Format:Uncompressed UYVY format Focus Distance:100mm to Infinity Sensor Features: Pixel size:1.1μm x 1.1μm Sensor Active Area:4208(H) x 3120(V) Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Shutter type:Electronic Rolling Shutter Focus Type:Autofocus Array Size:4208x3120 DFOV: 13M - 74° (with the lens provided by e-con) Kit Contents for iMX8 Camera: Hardware: e-CAM133_iMX8 - 13.0 MP MIPI Camera board (contains the e-CAM130_MI1335_MOD camera module, camera adaptor board, Ixora adaptor board, micro-coaxial cable and a FFC cable) Software: Linux: Prebuilt images for out of the box evaluation V4L2 - Linux driver source code Sample View finder Application with Source Code

e-CAM133_iMX8 is a 13MP auto focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready camera driver integrated with Torizon, a ready-to-use Linux distribution from Toradex allowing rapid development of a variety of applications.

This camera supports the following Toradex computer on modules:

Processor - Computer on Module - Carrier Board
NXP i.MX8 Apalis i.MX8 Quad Max Ixora Carrier Board
NXP i.MX8M Mini Verdin i.MX8M Mini Verdin Development Board
NXP i.MX8M Plus Verdin i.MX8M Plus Verdin Development Board

Key Features of iMX8 Camera:

  • Houses e-CAM130_MI1335_MOD - 13MP auto focus MIPI Camera Module
  • Plugs directly in to the Toradex Ixora carrier board and Verdin Development Board
  • High speed 4-lane MIPI CSI-2 interface
  • Output Format - YUV422 format
  • Maximum Frame rate
  • Resolutions - UYVY
    VGA (640 x 480) - 120 fps
    HD (1280 x 720) - 80 fps
    Full HD (1920 x 1080) - 80 fps
    4K Ultra HD (3840x2160) - 22 fps
    13MP (4192x3120) - 14 fps
    Custom (ROI) - 816 fps*
  • Operating Temperature Range : -30° to 70° C
  • Board Size (L x W) - 30 mm x 30 mm
  • Lightweight, versatile, and portable two-board solution
  • Compliance
    • FCC
    • RoHS
  • Launched on:
  • * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions.

Camera Module Features:

Sensor:AR1335 from onsemi®

Sensor Resolution and Optical Format:13MP CMOS Image Sensor. 1/3.2" Optical format

Sensor Type:13MP CMOS Electronic Rolling Shutter Sensor

Image Signal Processor:On-board high performance ISP

Output Format:Uncompressed UYVY format

Focus Distance:100mm to Infinity

Sensor Features:

Pixel size:1.1μm x 1.1μm

Sensor Active Area:4208(H) x 3120(V)

Responsivity:4700 e-/lux-sec

SNR:37 dB

Dynamic Range:69 dB

Shutter type:Electronic Rolling Shutter

Focus Type:Autofocus

Array Size:4208x3120

DFOV: 13M - 74° (with the lens provided by e-con)


Kit Contents for iMX8 Camera:

  • Hardware:
    • e-CAM133_iMX8 - 13.0 MP MIPI Camera board (contains the e-CAM130_MI1335_MOD camera module, camera adaptor board, Ixora adaptor board, micro-coaxial cable and a FFC cable)
  • Software:
    • Linux:
      • Prebuilt images for out of the box evaluation
      • V4L2 - Linux driver source code
      • Sample View finder Application with Source Code
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM133_iMX8
Product Name Auto Focus Camera for i.MX8 Processors
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera
Format / Output Uncompressed UYVY format
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
CCTV Cameras - 2776418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2560 lines
View Details