e-con Systems™ Inc 4K Multi-frame buffer camera FSCAM_CU135

Description
Tags: 4K Cameras | 1080P Cameras Overview FSCAM_CU135 is a first frame buffer camera in the FRAMEsafe™ camera series. It is a 13 MP Fixed focus USB camera with advanced multi frame buffer for enhanced reliability. It has 2 Gb DDR3 SDRAM to store and retrieve the entire frame without losing data even at very high speeds. FRAMEsafe™ is the latest series of USB UVC Cameras, with a one-of-a-kind inbuilt buffer mechanism. It ensures speed, flexibility and stability while transferring images over the USB interface. Powered by e-con's proprietary FloControl™ technology, FRAMEsafe™ cameras support on-demand image capture capability, which can be seamlessly and simplistically controlled from the host application. The effective decoupling of camera image capture from the USB communication allows multiple FRAMEsafe™ cameras to be used on the same host processor - without losing the frames from any camera. This camera can achieve up to 816fps for custom Region of Interest (ROI) resolutions. Refer Datasheet for more details. Specifications Key features: Frame Rate: Full HD @ 60 fps , 4K @ 30 fps & VGA @ 120fps Up to 816 fps for Custom ROI * Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY and Compressed MJPEG Supported OS: Windows, Linux, Android ** and MAC *** Daisy Chain Trigger support iHDR support 10 Pin and 4 pin GPIO header for daisy chain External Hardware Trigger Input Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR1335 from onsemi® Focus Type: Fixed focus Sensor Resolution: 13MP Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/3.2" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 1.1μm x 1.1μm Sensor Active Area: 4208 (H) x 3120 (V) Array Size: 4208 x 3120 Pixel Responsivity: 4700 e-/lux-sec SNR: 37 dB Dynamic Range: 69 dB FOV: 67°(D), 56°(H), 43°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: 0°C to 85°C Power Requirements: Max : 3.5W, Min : 2.5W Size in mm (l x b): 50 mm x 30 mm Board Weight: Without Lens: 16 Grams With Lens: 24 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions. ** - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android *** - For MAC OS support, please contact camerasoluti ons@e-consystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.
Description
Tags: 4K Cameras | 1080P Cameras Overview FSCAM_CU135 is a first frame buffer camera in the FRAMEsafe™ camera series. It is a 13 MP Fixed focus USB camera with advanced multi frame buffer for enhanced reliability. It has 2 Gb DDR3 SDRAM to store and retrieve the entire frame without losing data even at very high speeds. FRAMEsafe™ is the latest series of USB UVC Cameras, with a one-of-a-kind inbuilt buffer mechanism. It ensures speed, flexibility and stability while transferring images over the USB interface. Powered by e-con's proprietary FloControl™ technology, FRAMEsafe™ cameras support on-demand image capture capability, which can be seamlessly and simplistically controlled from the host application. The effective decoupling of camera image capture from the USB communication allows multiple FRAMEsafe™ cameras to be used on the same host processor - without losing the frames from any camera. This camera can achieve up to 816fps for custom Region of Interest (ROI) resolutions. Refer Datasheet for more details. Specifications Key features: Frame Rate: Full HD @ 60 fps , 4K @ 30 fps & VGA @ 120fps Up to 816 fps for Custom ROI * Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY and Compressed MJPEG Supported OS: Windows, Linux, Android ** and MAC *** Daisy Chain Trigger support iHDR support 10 Pin and 4 pin GPIO header for daisy chain External Hardware Trigger Input Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR1335 from onsemi® Focus Type: Fixed focus Sensor Resolution: 13MP Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/3.2" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 1.1μm x 1.1μm Sensor Active Area: 4208 (H) x 3120 (V) Array Size: 4208 x 3120 Pixel Responsivity: 4700 e-/lux-sec SNR: 37 dB Dynamic Range: 69 dB FOV: 67°(D), 56°(H), 43°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: 0°C to 85°C Power Requirements: Max : 3.5W, Min : 2.5W Size in mm (l x b): 50 mm x 30 mm Board Weight: Without Lens: 16 Grams With Lens: 24 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions. ** - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android *** - For MAC OS support, please contact camerasoluti ons@e-consystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.

Suppliers

Company
Product
Description
Supplier Links
4K Multi-frame buffer camera - FSCAM_CU135 - e-con Systems™ Inc
San Jose, CA, United States
4K Multi-frame buffer camera
FSCAM_CU135
4K Multi-frame buffer camera FSCAM_CU135
Tags: 4K Cameras | 1080P Cameras Overview FSCAM_CU135 is a first frame buffer camera in the FRAMEsafe™ camera series. It is a 13 MP Fixed focus USB camera with advanced multi frame buffer for enhanced reliability. It has 2 Gb DDR3 SDRAM to store and retrieve the entire frame without losing data even at very high speeds. FRAMEsafe™ is the latest series of USB UVC Cameras, with a one-of-a-kind inbuilt buffer mechanism. It ensures speed, flexibility and stability while transferring images over the USB interface. Powered by e-con's proprietary FloControl™ technology, FRAMEsafe™ cameras support on-demand image capture capability, which can be seamlessly and simplistically controlled from the host application. The effective decoupling of camera image capture from the USB communication allows multiple FRAMEsafe™ cameras to be used on the same host processor - without losing the frames from any camera. This camera can achieve up to 816fps for custom Region of Interest (ROI) resolutions. Refer Datasheet for more details. Specifications Key features: Frame Rate: Full HD @ 60 fps , 4K @ 30 fps & VGA @ 120fps Up to 816 fps for Custom ROI * Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY and Compressed MJPEG Supported OS: Windows, Linux, Android ** and MAC *** Daisy Chain Trigger support iHDR support 10 Pin and 4 pin GPIO header for daisy chain External Hardware Trigger Input Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR1335 from onsemi® Focus Type: Fixed focus Sensor Resolution: 13MP Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/3.2" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 1.1μm x 1.1μm Sensor Active Area: 4208 (H) x 3120 (V) Array Size: 4208 x 3120 Pixel Responsivity: 4700 e-/lux-sec SNR: 37 dB Dynamic Range: 69 dB FOV: 67°(D), 56°(H), 43°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: 0°C to 85°C Power Requirements: Max : 3.5W, Min : 2.5W Size in mm (l x b): 50 mm x 30 mm Board Weight: Without Lens: 16 Grams With Lens: 24 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions. ** - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android *** - For MAC OS support, please contact camerasoluti ons@e-consystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.

Tags: 4K Cameras | 1080P Cameras


Overview


FSCAM_CU135 is a first frame buffer camera in the FRAMEsafe™ camera series. It is a 13 MP Fixed focus USB camera with advanced multi frame buffer for enhanced reliability. It has 2 Gb DDR3 SDRAM to store and retrieve the entire frame without losing data even at very high speeds.

FRAMEsafe™ is the latest series of USB UVC Cameras, with a one-of-a-kind inbuilt buffer mechanism. It ensures speed, flexibility and stability while transferring images over the USB interface. Powered by e-con's proprietary FloControl™ technology, FRAMEsafe™ cameras support on-demand image capture capability, which can be seamlessly and simplistically controlled from the host application. The effective decoupling of camera image capture from the USB communication allows multiple FRAMEsafe™ cameras to be used on the same host processor - without losing the frames from any camera. This camera can achieve up to 816fps for custom Region of Interest (ROI) resolutions.

Refer Datasheet for more details.


Specifications


  • Key features:
    • Frame Rate:
      • Full HD @ 60 fps , 4K @ 30 fps & VGA @ 120fps
      • Up to 816 fps for Custom ROI *
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY and Compressed MJPEG
    • Supported OS: Windows, Linux, Android ** and MAC ***
    • Daisy Chain Trigger support
    • iHDR support
    • 10 Pin and 4 pin GPIO header for daisy chain
    • External Hardware Trigger Input
    • Unique ID for each camera
    • Lightweight, versatile, and portable two-board solution
  • Interface:
    • Interface: USB 3.1 Gen 1 device
    • Connector: Type-C reversible interface connector
    • UVC Compliant - no additional drivers required
    • Backward compatible with USB 2.0 hosts
  • Module features:
    • Sensor: AR1335 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 13MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter with global reset mode #
    • Optical Format: 1/3.2"
    • Output Format: Uncompressed UYVY and Compressed MJPEG
    • Pixel Size: 1.1μm x 1.1μm
    • Sensor Active Area: 4208 (H) x 3120 (V)
    • Array Size: 4208 x 3120 Pixel
    • Responsivity: 4700 e-/lux-sec
    • SNR: 37 dB
    • Dynamic Range: 69 dB
    • FOV: 67°(D), 56°(H), 43°(V) (with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating Voltage: 5V +/- 5%
    • Operating Temperature Range: 0°C to 85°C
    • Power Requirements: Max : 3.5W, Min : 2.5W
    • Size in mm (l x b):
      • 50 mm x 30 mm
    • Board Weight:
      • Without Lens: 16 Grams
      • With Lens: 24 Grams
  • Miscellaneous:
    • Compliance: FCC, RoHS
  • Launched on:
  • * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions.
  • ** - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android
  • *** - For MAC OS support, please contact camerasolutions@e-consystems.com
  • # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number FSCAM_CU135
Product Name 4K Multi-frame buffer camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY and Compressed MJPEG
Resolution 13MP
Unlock Full Specs
to access all available technical data

Similar Products

P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 2658298 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details