e-con Systems™ Inc AR0234 Global Shutter Raspberry Pi 4 Color Camera e-CAM20_CURB

Description
Key Features of Raspberry Pi 4 Camera: Houses e-CAM217_CUMI0234_MO D - Full HD Camera Module with S-mount lens holder High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to Raspberry Pi 4 kit Maximum Image Transfer Rate Resolutions - UYVY HD (1280 x 720) - 120 Full HD (1920 x 1080) - 65 fps 2MP (1920 x 1200) - 60 fps External Hardware Trigger Input * Output Format - UYVY Operating Temperature Range : -30° to 70° C Recording(HW accelerated encoding) - 1080@30 fps Yocto (dunfell ) and Raspian (32 bit) support Linux camera driver (V4L2) for Full HD MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video streaming Lightweight, versatile, and portable multi-board solution Adaptor board size in mm (l x b): 30 x 30 (Height depends on the lens) FPC Cable Length: 15 cm RoHS compliant Launched on: * - The camera module supports external trigger. Some customization is required to use the external trigger on Raspberry Pi 4 kit. Please contact camerasolutions@e-co nsystems.com. Camera Module Features: Sensor:AR0234CS Color sensor from onsemi® Sensor Resolution and Optical Format:Full HD CMOS Image Sensor. 1/2.6" Optical format Sensor Type:Full HD CMOS Global Shutter Sensor with Color output Image Signal Processor:On-board high performance ISP Output Format:Uncompressed UYVY format and Compressed MJPEG format Sensor Features: Pixel size:3μm x 3μm pixel with BSI technology Sensor Active Area:1920 (H) x 1200 (V) Responsivity:56 Ke-/luxsec SNR:38 dB Dynamic Range:71.4 dB Shutter type:Global Shutter Focus Type:Fixed focus Array Size:1920 x 1200 pixels DFOV: 2.3MP - 128.2° (with the lens provided by e-con) Kit Contents for Raspberry Pi 4 Camera: Hardware: e-CAM20_CURB_H01R1 - Full HD MIPI Camera board (contains the e-CAM217_CUMI0234_MO D camera module, adaptor board and a FFC cable) Software: Linux: prebuild yocto and Raspbian images for out of the box Evalution V4L2 - Linux driver source code prebuild yocto and Raspbian images for out of the box Evalution
Description
Key Features of Raspberry Pi 4 Camera: Houses e-CAM217_CUMI0234_MO D - Full HD Camera Module with S-mount lens holder High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to Raspberry Pi 4 kit Maximum Image Transfer Rate Resolutions - UYVY HD (1280 x 720) - 120 Full HD (1920 x 1080) - 65 fps 2MP (1920 x 1200) - 60 fps External Hardware Trigger Input * Output Format - UYVY Operating Temperature Range : -30° to 70° C Recording(HW accelerated encoding) - 1080@30 fps Yocto (dunfell ) and Raspian (32 bit) support Linux camera driver (V4L2) for Full HD MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video streaming Lightweight, versatile, and portable multi-board solution Adaptor board size in mm (l x b): 30 x 30 (Height depends on the lens) FPC Cable Length: 15 cm RoHS compliant Launched on: * - The camera module supports external trigger. Some customization is required to use the external trigger on Raspberry Pi 4 kit. Please contact camerasolutions@e-co nsystems.com. Camera Module Features: Sensor:AR0234CS Color sensor from onsemi® Sensor Resolution and Optical Format:Full HD CMOS Image Sensor. 1/2.6" Optical format Sensor Type:Full HD CMOS Global Shutter Sensor with Color output Image Signal Processor:On-board high performance ISP Output Format:Uncompressed UYVY format and Compressed MJPEG format Sensor Features: Pixel size:3μm x 3μm pixel with BSI technology Sensor Active Area:1920 (H) x 1200 (V) Responsivity:56 Ke-/luxsec SNR:38 dB Dynamic Range:71.4 dB Shutter type:Global Shutter Focus Type:Fixed focus Array Size:1920 x 1200 pixels DFOV: 2.3MP - 128.2° (with the lens provided by e-con) Kit Contents for Raspberry Pi 4 Camera: Hardware: e-CAM20_CURB_H01R1 - Full HD MIPI Camera board (contains the e-CAM217_CUMI0234_MO D camera module, adaptor board and a FFC cable) Software: Linux: prebuild yocto and Raspbian images for out of the box Evalution V4L2 - Linux driver source code prebuild yocto and Raspbian images for out of the box Evalution

Suppliers

Company
Product
Description
Supplier Links
AR0234 Global Shutter Raspberry Pi 4 Color Camera - e-CAM20_CURB - e-con Systems™ Inc
San Jose, CA, United States
AR0234 Global Shutter Raspberry Pi 4 Color Camera
e-CAM20_CURB
AR0234 Global Shutter Raspberry Pi 4 Color Camera e-CAM20_CURB
Key Features of Raspberry Pi 4 Camera: Houses e-CAM217_CUMI0234_MO D - Full HD Camera Module with S-mount lens holder High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to Raspberry Pi 4 kit Maximum Image Transfer Rate Resolutions - UYVY HD (1280 x 720) - 120 Full HD (1920 x 1080) - 65 fps 2MP (1920 x 1200) - 60 fps External Hardware Trigger Input * Output Format - UYVY Operating Temperature Range : -30° to 70° C Recording(HW accelerated encoding) - 1080@30 fps Yocto (dunfell ) and Raspian (32 bit) support Linux camera driver (V4L2) for Full HD MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video streaming Lightweight, versatile, and portable multi-board solution Adaptor board size in mm (l x b): 30 x 30 (Height depends on the lens) FPC Cable Length: 15 cm RoHS compliant Launched on: * - The camera module supports external trigger. Some customization is required to use the external trigger on Raspberry Pi 4 kit. Please contact camerasolutions@e-co nsystems.com. Camera Module Features: Sensor:AR0234CS Color sensor from onsemi® Sensor Resolution and Optical Format:Full HD CMOS Image Sensor. 1/2.6" Optical format Sensor Type:Full HD CMOS Global Shutter Sensor with Color output Image Signal Processor:On-board high performance ISP Output Format:Uncompressed UYVY format and Compressed MJPEG format Sensor Features: Pixel size:3μm x 3μm pixel with BSI technology Sensor Active Area:1920 (H) x 1200 (V) Responsivity:56 Ke-/luxsec SNR:38 dB Dynamic Range:71.4 dB Shutter type:Global Shutter Focus Type:Fixed focus Array Size:1920 x 1200 pixels DFOV: 2.3MP - 128.2° (with the lens provided by e-con) Kit Contents for Raspberry Pi 4 Camera: Hardware: e-CAM20_CURB_H01R1 - Full HD MIPI Camera board (contains the e-CAM217_CUMI0234_MO D camera module, adaptor board and a FFC cable) Software: Linux: prebuild yocto and Raspbian images for out of the box Evalution V4L2 - Linux driver source code prebuild yocto and Raspbian images for out of the box Evalution

Key Features of Raspberry Pi 4 Camera:

  • Houses e-CAM217_CUMI0234_MOD - Full HD Camera Module with S-mount lens holder
  • High-speed MIPI CSI-2 interface to connect with the CPU
  • Plugs in to Raspberry Pi 4 kit
  • Maximum Image Transfer Rate
  • Resolutions - UYVY
    HD (1280 x 720) - 120
    Full HD (1920 x 1080) - 65 fps
    2MP (1920 x 1200) - 60 fps
  • External Hardware Trigger Input *
  • Output Format - UYVY
  • Operating Temperature Range : -30° to 70° C
  • Recording(HW accelerated encoding) - 1080@30 fps
  • Yocto (dunfell ) and Raspian (32 bit) support
  • Linux camera driver (V4L2) for Full HD MIPI CSI-2 camera module
  • Sample application for image capture & Preview
  • Gstreamer-1.0 support for video streaming
  • Lightweight, versatile, and portable multi-board solution
  • Adaptor board size in mm (l x b): 30 x 30 (Height depends on the lens)
  • FPC Cable Length: 15 cm
  • RoHS compliant
  • Launched on:
  • * - The camera module supports external trigger. Some customization is required to use the external trigger on Raspberry Pi 4 kit. Please contact camerasolutions@e-consystems.com.

Camera Module Features:

Sensor:AR0234CS Color sensor from onsemi®

Sensor Resolution and Optical Format:Full HD CMOS Image Sensor. 1/2.6" Optical format

Sensor Type:Full HD CMOS Global Shutter Sensor with Color output

Image Signal Processor:On-board high performance ISP

Output Format:Uncompressed UYVY format and Compressed MJPEG format

Sensor Features:

Pixel size:3μm x 3μm pixel with BSI technology

Sensor Active Area:1920 (H) x 1200 (V)

Responsivity:56 Ke-/luxsec

SNR:38 dB

Dynamic Range:71.4 dB

Shutter type:Global Shutter

Focus Type:Fixed focus

Array Size:1920 x 1200 pixels

DFOV: 2.3MP - 128.2° (with the lens provided by e-con)


Kit Contents for Raspberry Pi 4 Camera:

  • Hardware:
    • e-CAM20_CURB_H01R1 - Full HD MIPI Camera board (contains the e-CAM217_CUMI0234_MOD camera module, adaptor board and a FFC cable)
  • Software:
    • Linux:
      • prebuild yocto and Raspbian images for out of the box Evalution
      • V4L2 - Linux driver source code
      • prebuild yocto and Raspbian images for out of the box Evalution
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM20_CURB
Product Name AR0234 Global Shutter Raspberry Pi 4 Color Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY format and Compressed MJPEG format
Resolution Full HD CMOS Image Sensor. 1/2.6" Optical format
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
Industrial Inspection Camera - PCE-VE 200-S3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details