e-con Systems™ Inc 18MP AR1820HS Six Synchronized Camera for NVIDIA® Jetson AGX Orin™ e-CAM180_CUOAGX

Description
NVIDIA AGX Orin Cameras Overview e-CAM180_CUOAGX is an 18 MP multi-camera solution for the NVIDIA® Jetson AGX ORIN™ development kit. It is based on the 1/2.3-inch AR1820 sensor from onsemi®. This MIPI camera provides image output at a resolution of 18 MP with great details. This camera uses the NVIDIA® Jetson ISP to produce best-in-class image output in uncompressed YUV format. e-CAM180_CUOAGX is an ideal solution for applications such as smart surveillance systems, smart traffic management systems, parking lot management systems, smart streets lights, automatic number plate recognition systems, and digital microscopes. Refer Datasheet  for more details. Specification Key features: Frame Rate: 18MP @ 14 fps and Full HD @ 120fps Refer Datasheet for more details. Uncompressed NV12 streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: Micro coaxial cable with I-PEX (CN2) connector Cable Length: 30cm Module features: Sensor: AR1820HS from onsemi® Focus Type: Fixed focus Sensor Resolution: 18MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.3" Output Format: 10-bit/12-bit Raw format Pixel Size: 1.25μm x 1.25μm Sensor Active Area: 4912H x 3684V Array Size: 4912H x 3684V Responsivity: 56 Ke-/luxsec SNR: 36.3 dB Dynamic Range: 65.8 dB Holder: M12 (S-Mount) FOV: 133.9°(D), 110.4°(H), 67°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: 3.696W Size in mm (l x b x h): Camera board: 30mm x 30mm Base Board: 75.03mm x 40.69mm Miscellaneous: Compliance: RoHS Launched on:
Description
NVIDIA AGX Orin Cameras Overview e-CAM180_CUOAGX is an 18 MP multi-camera solution for the NVIDIA® Jetson AGX ORIN™ development kit. It is based on the 1/2.3-inch AR1820 sensor from onsemi®. This MIPI camera provides image output at a resolution of 18 MP with great details. This camera uses the NVIDIA® Jetson ISP to produce best-in-class image output in uncompressed YUV format. e-CAM180_CUOAGX is an ideal solution for applications such as smart surveillance systems, smart traffic management systems, parking lot management systems, smart streets lights, automatic number plate recognition systems, and digital microscopes. Refer Datasheet  for more details. Specification Key features: Frame Rate: 18MP @ 14 fps and Full HD @ 120fps Refer Datasheet for more details. Uncompressed NV12 streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: Micro coaxial cable with I-PEX (CN2) connector Cable Length: 30cm Module features: Sensor: AR1820HS from onsemi® Focus Type: Fixed focus Sensor Resolution: 18MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.3" Output Format: 10-bit/12-bit Raw format Pixel Size: 1.25μm x 1.25μm Sensor Active Area: 4912H x 3684V Array Size: 4912H x 3684V Responsivity: 56 Ke-/luxsec SNR: 36.3 dB Dynamic Range: 65.8 dB Holder: M12 (S-Mount) FOV: 133.9°(D), 110.4°(H), 67°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: 3.696W Size in mm (l x b x h): Camera board: 30mm x 30mm Base Board: 75.03mm x 40.69mm Miscellaneous: Compliance: RoHS Launched on:

Suppliers

Company
Product
Description
Supplier Links
18MP AR1820HS Six Synchronized Camera for NVIDIA® Jetson AGX Orin™ - e-CAM180_CUOAGX - e-con Systems™ Inc
San Jose, CA, United States
18MP AR1820HS Six Synchronized Camera for NVIDIA® Jetson AGX Orin™
e-CAM180_CUOAGX
18MP AR1820HS Six Synchronized Camera for NVIDIA® Jetson AGX Orin™ e-CAM180_CUOAGX
NVIDIA AGX Orin Cameras Overview e-CAM180_CUOAGX is an 18 MP multi-camera solution for the NVIDIA® Jetson AGX ORIN™ development kit. It is based on the 1/2.3-inch AR1820 sensor from onsemi®. This MIPI camera provides image output at a resolution of 18 MP with great details. This camera uses the NVIDIA® Jetson ISP to produce best-in-class image output in uncompressed YUV format. e-CAM180_CUOAGX is an ideal solution for applications such as smart surveillance systems, smart traffic management systems, parking lot management systems, smart streets lights, automatic number plate recognition systems, and digital microscopes. Refer Datasheet  for more details. Specification Key features: Frame Rate: 18MP @ 14 fps and Full HD @ 120fps Refer Datasheet for more details. Uncompressed NV12 streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: Micro coaxial cable with I-PEX (CN2) connector Cable Length: 30cm Module features: Sensor: AR1820HS from onsemi® Focus Type: Fixed focus Sensor Resolution: 18MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.3" Output Format: 10-bit/12-bit Raw format Pixel Size: 1.25μm x 1.25μm Sensor Active Area: 4912H x 3684V Array Size: 4912H x 3684V Responsivity: 56 Ke-/luxsec SNR: 36.3 dB Dynamic Range: 65.8 dB Holder: M12 (S-Mount) FOV: 133.9°(D), 110.4°(H), 67°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: 3.696W Size in mm (l x b x h): Camera board: 30mm x 30mm Base Board: 75.03mm x 40.69mm Miscellaneous: Compliance: RoHS Launched on:

NVIDIA AGX Orin Cameras


Overview


e-CAM180_CUOAGX is an 18 MP multi-camera solution for the NVIDIA® Jetson AGX ORIN™ development kit. It is based on the 1/2.3-inch AR1820 sensor from onsemi®. This MIPI camera provides image output at a resolution of 18 MP with great details.

This camera uses the NVIDIA® Jetson ISP to produce best-in-class image output in uncompressed YUV format. e-CAM180_CUOAGX is an ideal solution for applications such as smart surveillance systems, smart traffic management systems, parking lot management systems, smart streets lights, automatic number plate recognition systems, and digital microscopes.

Refer Datasheet  for more details.


Specification


  • Key features:
    • Frame Rate: 18MP @ 14 fps and Full HD @ 120fps
      Refer Datasheet for more details.
    • Uncompressed NV12 streaming
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: MIPI CSI-2
    • Connector: Micro coaxial cable with I-PEX (CN2) connector
    • Cable Length: 30cm
  • Module features:
    • Sensor: AR1820HS from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 18MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.3"
    • Output Format: 10-bit/12-bit Raw format
    • Pixel Size: 1.25μm x 1.25μm
    • Sensor Active Area: 4912H x 3684V
    • Array Size: 4912H x 3684V
    • Responsivity: 56 Ke-/luxsec
    • SNR: 36.3 dB
    • Dynamic Range: 65.8 dB
    • Holder: M12 (S-Mount)
    • FOV: 133.9°(D), 110.4°(H), 67°(V) (with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating Voltage: 3.3V +/- 5%
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: 3.696W
    • Size in mm (l x b x h):
      • Camera board: 30mm x 30mm
      • Base Board: 75.03mm x 40.69mm
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM180_CUOAGX
Product Name 18MP AR1820HS Six Synchronized Camera for NVIDIA® Jetson AGX Orin™
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Security / Law Enforcement
Format / Output 10-bit/12-bit Raw format
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 2205837 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details
Inspection Camera - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details