e-con Systems™ Inc 3.4 MP AR0330 Low Light Camera Module e-CAM30A_CUMI0330_MOD

Description
Key Features of AR0330 Low Light Camera Module 3.4 MP Colour camera with 4-lane MIPI CSI-2 interface 1/3" Optical Form-factor 16bits of UYVY data per pixel S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements LED Control signals and STROBE output signal for firing the illumination LED Supports Digital Zoom control Maximum Image Transfer Rate* - USB 3 Interface For PC solution 4-lane MIPI (TX2/TX1) Resolutions - UYVY MJPEG UYVY VGA - 60fps & 30fps 60fps 50fps HD (720p) - 60fps & 30fps 60fps 60fps Full HD (1080p) - 60,30 & 15fps 60fps 50fps 3MP (2304x1296) - 42fps & 21fps 50fps 60fps 3.4 MP (2304 x 1536) - 24fps & 12fps 48fps 50fps Small form-factor 30mm x 30mm size. Height depends on the Lens Board Weight: 6 Grams 2x 20-pin SMT Connectors on two sides of the camera module for better mechanical stability Compliance FCC RoHS Power consumption of Camera Module Board : about 300mW while streaming 3.4MP @ 24fps Launched on: * - The maximum frame rate depends on the application processor ability to read the camera image, decode and display, in addition to the ambient light of the scene onsemi® AR0330 Color 1/3" Optical format CMOS Image sensor Resolution: 3.4MP Sensor Type: 12-Bit RAW format Pixel Size: 2.2 μm x 2.2 μm Sensor Active Area: 2304(H) x 1536(V) Responsivity: 2.0V/lux sec Signal To Noise Ratio (SNR): 39 dB Dynamic Range - 69.5 dB Shutter Type: Electronic Rolling Shutter Controls: Auto white balance and Auto Exposure
Description
Key Features of AR0330 Low Light Camera Module 3.4 MP Colour camera with 4-lane MIPI CSI-2 interface 1/3" Optical Form-factor 16bits of UYVY data per pixel S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements LED Control signals and STROBE output signal for firing the illumination LED Supports Digital Zoom control Maximum Image Transfer Rate* - USB 3 Interface For PC solution 4-lane MIPI (TX2/TX1) Resolutions - UYVY MJPEG UYVY VGA - 60fps & 30fps 60fps 50fps HD (720p) - 60fps & 30fps 60fps 60fps Full HD (1080p) - 60,30 & 15fps 60fps 50fps 3MP (2304x1296) - 42fps & 21fps 50fps 60fps 3.4 MP (2304 x 1536) - 24fps & 12fps 48fps 50fps Small form-factor 30mm x 30mm size. Height depends on the Lens Board Weight: 6 Grams 2x 20-pin SMT Connectors on two sides of the camera module for better mechanical stability Compliance FCC RoHS Power consumption of Camera Module Board : about 300mW while streaming 3.4MP @ 24fps Launched on: * - The maximum frame rate depends on the application processor ability to read the camera image, decode and display, in addition to the ambient light of the scene onsemi® AR0330 Color 1/3" Optical format CMOS Image sensor Resolution: 3.4MP Sensor Type: 12-Bit RAW format Pixel Size: 2.2 μm x 2.2 μm Sensor Active Area: 2304(H) x 1536(V) Responsivity: 2.0V/lux sec Signal To Noise Ratio (SNR): 39 dB Dynamic Range - 69.5 dB Shutter Type: Electronic Rolling Shutter Controls: Auto white balance and Auto Exposure

Suppliers

Company
Product
Description
Supplier Links
3.4 MP AR0330 Low Light Camera Module - e-CAM30A_CUMI0330_MOD - e-con Systems™ Inc
San Jose, CA, United States
3.4 MP AR0330 Low Light Camera Module
e-CAM30A_CUMI0330_MOD
3.4 MP AR0330 Low Light Camera Module e-CAM30A_CUMI0330_MOD
Key Features of AR0330 Low Light Camera Module 3.4 MP Colour camera with 4-lane MIPI CSI-2 interface 1/3" Optical Form-factor 16bits of UYVY data per pixel S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements LED Control signals and STROBE output signal for firing the illumination LED Supports Digital Zoom control Maximum Image Transfer Rate* - USB 3 Interface For PC solution 4-lane MIPI (TX2/TX1) Resolutions - UYVY MJPEG UYVY VGA - 60fps & 30fps 60fps 50fps HD (720p) - 60fps & 30fps 60fps 60fps Full HD (1080p) - 60,30 & 15fps 60fps 50fps 3MP (2304x1296) - 42fps & 21fps 50fps 60fps 3.4 MP (2304 x 1536) - 24fps & 12fps 48fps 50fps Small form-factor 30mm x 30mm size. Height depends on the Lens Board Weight: 6 Grams 2x 20-pin SMT Connectors on two sides of the camera module for better mechanical stability Compliance FCC RoHS Power consumption of Camera Module Board : about 300mW while streaming 3.4MP @ 24fps Launched on: * - The maximum frame rate depends on the application processor ability to read the camera image, decode and display, in addition to the ambient light of the scene onsemi® AR0330 Color 1/3" Optical format CMOS Image sensor Resolution: 3.4MP Sensor Type: 12-Bit RAW format Pixel Size: 2.2 μm x 2.2 μm Sensor Active Area: 2304(H) x 1536(V) Responsivity: 2.0V/lux sec Signal To Noise Ratio (SNR): 39 dB Dynamic Range - 69.5 dB Shutter Type: Electronic Rolling Shutter Controls: Auto white balance and Auto Exposure

Key Features of AR0330 Low Light Camera Module

  • 3.4 MP Colour camera with 4-lane MIPI CSI-2 interface
  • 1/3" Optical Form-factor
  • 16bits of UYVY data per pixel
  • S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements
  • LED Control signals and STROBE output signal for firing the illumination LED
  • Supports Digital Zoom control
  • Maximum Image Transfer Rate*
  • - USB 3 Interface For PC solution 4-lane MIPI (TX2/TX1)
    Resolutions - UYVY MJPEG UYVY
    VGA - 60fps & 30fps 60fps 50fps
    HD (720p) - 60fps & 30fps 60fps 60fps
    Full HD (1080p) - 60,30 & 15fps 60fps 50fps
    3MP (2304x1296) - 42fps & 21fps 50fps 60fps
    3.4 MP (2304 x 1536) - 24fps & 12fps 48fps 50fps
  • Small form-factor
  • 30mm x 30mm size. Height depends on the Lens
  • Board Weight: 6 Grams
  • 2x 20-pin SMT Connectors on two sides of the camera module for better mechanical stability
  • Compliance
    • FCC
    • RoHS
  • Power consumption of Camera Module Board : about 300mW while streaming 3.4MP @ 24fps
  • Launched on:
  • * - The maximum frame rate depends on the application processor ability to read the camera image, decode and display, in addition to the ambient light of the scene

  • onsemi® AR0330 Color 1/3" Optical format CMOS Image sensor
  • Resolution: 3.4MP
  • Sensor Type: 12-Bit RAW format
  • Pixel Size: 2.2 μm x 2.2 μm
  • Sensor Active Area: 2304(H) x 1536(V)
  • Responsivity: 2.0V/lux sec
  • Signal To Noise Ratio (SNR): 39 dB
  • Dynamic Range - 69.5 dB
  • Shutter Type: Electronic Rolling Shutter
  • Controls: Auto white balance and Auto Exposure
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM30A_CUMI0330_MOD
Product Name 3.4 MP AR0330 Low Light Camera Module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Resolution 3.4MP
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 330898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details