e-con Systems™ Inc 16MP Sony IMX298 AutoFocus Camera module e-CAM160A_MI298_MOD

Description
16MP SONY Color camera with 4-lane MIPI CSI-2 interface Focus Type - Auto Focus (VCM driven) 1/2.8" Optical Form-factor Output format: RAW 10 bit / 8 bit Maximum Image Transfer Rate : Resolutions - Frame Rate (fps) Full HD (1920 x 1080) - 60 fps 2K (2048 x 1080) - 30 fps 4K (3840 x 2160) - 30 fps 16MP (4656 x 3496) - 30 fps Temperature Range Operation: -20° to 70° C Size in mm (L x W x H) : 22.1mm x 8.8mm x 5.06mm Compliance FCC RoHS Launched on: Sensor Features: Sensor:Sony IMX298 CMOS Image Sensor Focus Type:Auto focus Sensor Resolution:16MP Chroma:Color Shutter type:Electronic Rolling Shutter Optical Format:1/2.8" Optical format Output Format:Uncompressed UYVY format and Compressed MJPEG format Focus Distance:100mm to Infinity Pixel size:1.12μm x 1.12μm Sensor Active Area:4656(H) x 3496(V) Array Size:4656(H) x 3496(V) DFOV:16MP - 78.4°
Description
16MP SONY Color camera with 4-lane MIPI CSI-2 interface Focus Type - Auto Focus (VCM driven) 1/2.8" Optical Form-factor Output format: RAW 10 bit / 8 bit Maximum Image Transfer Rate : Resolutions - Frame Rate (fps) Full HD (1920 x 1080) - 60 fps 2K (2048 x 1080) - 30 fps 4K (3840 x 2160) - 30 fps 16MP (4656 x 3496) - 30 fps Temperature Range Operation: -20° to 70° C Size in mm (L x W x H) : 22.1mm x 8.8mm x 5.06mm Compliance FCC RoHS Launched on: Sensor Features: Sensor:Sony IMX298 CMOS Image Sensor Focus Type:Auto focus Sensor Resolution:16MP Chroma:Color Shutter type:Electronic Rolling Shutter Optical Format:1/2.8" Optical format Output Format:Uncompressed UYVY format and Compressed MJPEG format Focus Distance:100mm to Infinity Pixel size:1.12μm x 1.12μm Sensor Active Area:4656(H) x 3496(V) Array Size:4656(H) x 3496(V) DFOV:16MP - 78.4°

Suppliers

Company
Product
Description
Supplier Links
16MP Sony IMX298 AutoFocus Camera module - e-CAM160A_MI298_MOD - e-con Systems™ Inc
San Jose, CA, United States
16MP Sony IMX298 AutoFocus Camera module
e-CAM160A_MI298_MOD
16MP Sony IMX298 AutoFocus Camera module e-CAM160A_MI298_MOD
16MP SONY Color camera with 4-lane MIPI CSI-2 interface Focus Type - Auto Focus (VCM driven) 1/2.8" Optical Form-factor Output format: RAW 10 bit / 8 bit Maximum Image Transfer Rate : Resolutions - Frame Rate (fps) Full HD (1920 x 1080) - 60 fps 2K (2048 x 1080) - 30 fps 4K (3840 x 2160) - 30 fps 16MP (4656 x 3496) - 30 fps Temperature Range Operation: -20° to 70° C Size in mm (L x W x H) : 22.1mm x 8.8mm x 5.06mm Compliance FCC RoHS Launched on: Sensor Features: Sensor:Sony IMX298 CMOS Image Sensor Focus Type:Auto focus Sensor Resolution:16MP Chroma:Color Shutter type:Electronic Rolling Shutter Optical Format:1/2.8" Optical format Output Format:Uncompressed UYVY format and Compressed MJPEG format Focus Distance:100mm to Infinity Pixel size:1.12μm x 1.12μm Sensor Active Area:4656(H) x 3496(V) Array Size:4656(H) x 3496(V) DFOV:16MP - 78.4°
  • 16MP SONY Color camera with 4-lane MIPI CSI-2 interface
  • Focus Type - Auto Focus (VCM driven)
  • 1/2.8" Optical Form-factor
  • Output format: RAW 10 bit / 8 bit
  • Maximum Image Transfer Rate :
  • Resolutions - Frame Rate (fps)
    Full HD (1920 x 1080) - 60 fps
    2K (2048 x 1080) - 30 fps
    4K (3840 x 2160) - 30 fps
    16MP (4656 x 3496) - 30 fps
  • Temperature Range
    1. Operation: -20° to 70° C
  • Size in mm (L x W x H) : 22.1mm x 8.8mm x 5.06mm
  • Compliance
    • FCC
    • RoHS
  • Launched on:

Sensor Features:

Sensor:Sony IMX298 CMOS Image Sensor

Focus Type:Auto focus

Sensor Resolution:16MP

Chroma:Color

Shutter type:Electronic Rolling Shutter

Optical Format:1/2.8" Optical format

Output Format:Uncompressed UYVY format and Compressed MJPEG format

Focus Distance:100mm to Infinity

Pixel size:1.12μm x 1.12μm

Sensor Active Area:4656(H) x 3496(V)

Array Size:4656(H) x 3496(V)

DFOV:16MP - 78.4°

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM160A_MI298_MOD
Product Name 16MP Sony IMX298 AutoFocus Camera module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY format and Compressed MJPEG format
Resolution 16MP
Unlock Full Specs
to access all available technical data

Similar Products

Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 2539779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 320 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details