e-con Systems™ Inc AI Smart USB Camera EdgeECAM50_USB

Description
Tags: USB 2.0 Cameras Overview EdgeECAM50_USB is a ready-to-use Edge AI camera for pre-analytical tasks, such as tube classification, cap identification, liquid level detection, etc. This 5MP camera has inbuilt dual core processor which allows running AI and machine learning algorithms directly on the camera itself. This Edge AI camera is a highly flexible solution for computer vision applications such as image classification, object detection, and more, and it supports a variety of frameworks including TensorFlow Lite Micro and DeepviewRT#. Refer Datasheet  for more details. # - under development Specifications System: Dual Core Processor: ARM Cortex-M7 @ 1 GHz + ARM Cortex-M4 @ 400 MHz Internal RAM: 2 MB SRAM with 512 KB of TCM for Cortex-M7 and 256 KB of TCM for Cortex-M4 External SDRAM: 32 MB SPI Flash: 32 MB Camera features: Frame Rate: Streams VGA @ 30fps & 960p @ 16fps Refer Datasheet  for complete frame rate details. Output format: Uncompressed UYVY & Y8 Supported OS: Windows, Linux, Android * and MAC * USB 2.0 device with Mini-B interface connector Unique ID for each camera Lightweight, versatile, and portable design Module features: Sensor: AR0521 from Onsemi Focus Type: Fixed focus Sensor Resolution: 5.0 MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: UYVY and Y8 Pixel Size: 2.2μm x 2.2μm Array Size: 2592 (H) x 1944 (V) Holder: M12 (S-Mount) SNR: 40 dB Responsivity: 18.8 ke-/lux*sec Dynamic Range: 74.3 dB FOV: 140.5°(D), 110°(H), 82°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: 0°C to 45°C Power Requirements: 2.2W (max) Size in mm (l x b x h): 30 x 30mm Miscellaneous: Compliance: FCC, RoHS * - For Android and MAC OS support, please contact camerasoluti ons@e-consystems.com
Description
Tags: USB 2.0 Cameras Overview EdgeECAM50_USB is a ready-to-use Edge AI camera for pre-analytical tasks, such as tube classification, cap identification, liquid level detection, etc. This 5MP camera has inbuilt dual core processor which allows running AI and machine learning algorithms directly on the camera itself. This Edge AI camera is a highly flexible solution for computer vision applications such as image classification, object detection, and more, and it supports a variety of frameworks including TensorFlow Lite Micro and DeepviewRT#. Refer Datasheet  for more details. # - under development Specifications System: Dual Core Processor: ARM Cortex-M7 @ 1 GHz + ARM Cortex-M4 @ 400 MHz Internal RAM: 2 MB SRAM with 512 KB of TCM for Cortex-M7 and 256 KB of TCM for Cortex-M4 External SDRAM: 32 MB SPI Flash: 32 MB Camera features: Frame Rate: Streams VGA @ 30fps & 960p @ 16fps Refer Datasheet  for complete frame rate details. Output format: Uncompressed UYVY & Y8 Supported OS: Windows, Linux, Android * and MAC * USB 2.0 device with Mini-B interface connector Unique ID for each camera Lightweight, versatile, and portable design Module features: Sensor: AR0521 from Onsemi Focus Type: Fixed focus Sensor Resolution: 5.0 MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: UYVY and Y8 Pixel Size: 2.2μm x 2.2μm Array Size: 2592 (H) x 1944 (V) Holder: M12 (S-Mount) SNR: 40 dB Responsivity: 18.8 ke-/lux*sec Dynamic Range: 74.3 dB FOV: 140.5°(D), 110°(H), 82°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: 0°C to 45°C Power Requirements: 2.2W (max) Size in mm (l x b x h): 30 x 30mm Miscellaneous: Compliance: FCC, RoHS * - For Android and MAC OS support, please contact camerasoluti ons@e-consystems.com

Suppliers

Company
Product
Description
Supplier Links
AI Smart USB Camera - EdgeECAM50_USB - e-con Systems™ Inc
San Jose, CA, United States
AI Smart USB Camera
EdgeECAM50_USB
AI Smart USB Camera EdgeECAM50_USB
Tags: USB 2.0 Cameras Overview EdgeECAM50_USB is a ready-to-use Edge AI camera for pre-analytical tasks, such as tube classification, cap identification, liquid level detection, etc. This 5MP camera has inbuilt dual core processor which allows running AI and machine learning algorithms directly on the camera itself. This Edge AI camera is a highly flexible solution for computer vision applications such as image classification, object detection, and more, and it supports a variety of frameworks including TensorFlow Lite Micro and DeepviewRT#. Refer Datasheet  for more details. # - under development Specifications System: Dual Core Processor: ARM Cortex-M7 @ 1 GHz + ARM Cortex-M4 @ 400 MHz Internal RAM: 2 MB SRAM with 512 KB of TCM for Cortex-M7 and 256 KB of TCM for Cortex-M4 External SDRAM: 32 MB SPI Flash: 32 MB Camera features: Frame Rate: Streams VGA @ 30fps & 960p @ 16fps Refer Datasheet  for complete frame rate details. Output format: Uncompressed UYVY & Y8 Supported OS: Windows, Linux, Android * and MAC * USB 2.0 device with Mini-B interface connector Unique ID for each camera Lightweight, versatile, and portable design Module features: Sensor: AR0521 from Onsemi Focus Type: Fixed focus Sensor Resolution: 5.0 MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: UYVY and Y8 Pixel Size: 2.2μm x 2.2μm Array Size: 2592 (H) x 1944 (V) Holder: M12 (S-Mount) SNR: 40 dB Responsivity: 18.8 ke-/lux*sec Dynamic Range: 74.3 dB FOV: 140.5°(D), 110°(H), 82°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: 0°C to 45°C Power Requirements: 2.2W (max) Size in mm (l x b x h): 30 x 30mm Miscellaneous: Compliance: FCC, RoHS * - For Android and MAC OS support, please contact camerasoluti ons@e-consystems.com

Tags: USB 2.0 Cameras


Overview


EdgeECAM50_USB is a ready-to-use Edge AI camera for pre-analytical tasks, such as tube classification, cap identification, liquid level detection, etc.

This 5MP camera has inbuilt dual core processor which allows running AI and machine learning algorithms directly on the camera itself.

This Edge AI camera is a highly flexible solution for computer vision applications such as image classification, object detection, and more, and it supports a variety of frameworks including TensorFlow Lite Micro and DeepviewRT#.

Refer Datasheet  for more details.

# - under development


Specifications


  • System:
    • Dual Core Processor: ARM Cortex-M7 @ 1 GHz + ARM Cortex-M4 @ 400 MHz
    • Internal RAM: 2 MB SRAM with 512 KB of TCM for Cortex-M7 and 256 KB of TCM for Cortex-M4
    • External SDRAM: 32 MB
    • SPI Flash: 32 MB
  • Camera features:
    • Frame Rate: Streams VGA @ 30fps & 960p @ 16fps
      Refer Datasheet  for complete frame rate details.
    • Output format: Uncompressed UYVY & Y8
    • Supported OS: Windows, Linux, Android * and MAC *
    • USB 2.0 device with Mini-B interface connector
    • Unique ID for each camera
    • Lightweight, versatile, and portable design
  • Module features:
    • Sensor: AR0521 from Onsemi
    • Focus Type: Fixed focus
    • Sensor Resolution: 5.0 MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.5"
    • Output Format: UYVY and Y8
    • Pixel Size: 2.2μm x 2.2μm
    • Array Size: 2592 (H) x 1944 (V)
    • Holder: M12 (S-Mount)
    • SNR: 40 dB
    • Responsivity: 18.8 ke-/lux*sec
    • Dynamic Range: 74.3 dB
    • FOV: 140.5°(D), 110°(H), 82°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5V +/- 5%
    • Operating Temperature Range: 0°C to 45°C
    • Power Requirements: 2.2W (max)
    • Size in mm (l x b x h): 30 x 30mm
  • Miscellaneous:
    • Compliance: FCC, RoHS
  • * - For Android and MAC OS support, please contact camerasolutions@e-consystems.com
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number EdgeECAM50_USB
Product Name AI Smart USB Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera; Smart Camera
Format / Output UYVY and Y8
Resolution 5.0 MP
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details