e-con Systems™ Inc Sony® STARVIS™ IMX462 Ultra Low-Light Camera for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ e-CAM22_CUOAGX

Description
NVIDIA Orin Cameras | Low-light Cameras Overview The e-CAM22_CUOAGX is a full HD camera that houses the advanced SONY STARVIS™ IMX462 color CMOS image sensor. This camera is directly compatible with the NVIDIA® Jetson AGX Orin™ / Xavier™ development kit, it harnesses the power of NVIDIA® ISP for top-notch image processing capabilities. The e-CAM22_CUOAGX's high sensitivity allows it to capture images in even the most challenging lighting scenarios, reaching an astounding 0 lux. With its superior low-light performance and seamless integration with the NVIDIA® Jetson AGX Orin™ / Xavier™ development kit, the e-CAM22_CUOAGX presents a powerful and versatile camera option for a wide range of applications, including night vision, medical microscopes, and more. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: HD @ 60 fps, Full HD @ 60fps Refer Datasheet for complete frame rate details. Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: Micro coaxial cable with I-PEX (CN2) connector Cable Length: 30cm (1m*) Module features: Sensor: IMX462 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 12-bit Pixel Size: 2.9μm x 2.9μm Sensor Active Area: 1937H x 1097V Array Size: 1937H x 1097V Holder: M12 (S-Mount) FOV: 132.0° (D), 113° (H), 61° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: - 30°C to 70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS Launched on:
Description
NVIDIA Orin Cameras | Low-light Cameras Overview The e-CAM22_CUOAGX is a full HD camera that houses the advanced SONY STARVIS™ IMX462 color CMOS image sensor. This camera is directly compatible with the NVIDIA® Jetson AGX Orin™ / Xavier™ development kit, it harnesses the power of NVIDIA® ISP for top-notch image processing capabilities. The e-CAM22_CUOAGX's high sensitivity allows it to capture images in even the most challenging lighting scenarios, reaching an astounding 0 lux. With its superior low-light performance and seamless integration with the NVIDIA® Jetson AGX Orin™ / Xavier™ development kit, the e-CAM22_CUOAGX presents a powerful and versatile camera option for a wide range of applications, including night vision, medical microscopes, and more. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: HD @ 60 fps, Full HD @ 60fps Refer Datasheet for complete frame rate details. Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: Micro coaxial cable with I-PEX (CN2) connector Cable Length: 30cm (1m*) Module features: Sensor: IMX462 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 12-bit Pixel Size: 2.9μm x 2.9μm Sensor Active Area: 1937H x 1097V Array Size: 1937H x 1097V Holder: M12 (S-Mount) FOV: 132.0° (D), 113° (H), 61° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: - 30°C to 70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS Launched on:

Suppliers

Company
Product
Description
Supplier Links
Sony® STARVIS™ IMX462 Ultra Low-Light Camera for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ - e-CAM22_CUOAGX - e-con Systems™ Inc
San Jose, CA, United States
Sony® STARVIS™ IMX462 Ultra Low-Light Camera for NVIDIA® Jetson AGX Orin™ / AGX Xavier™
e-CAM22_CUOAGX
Sony® STARVIS™ IMX462 Ultra Low-Light Camera for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ e-CAM22_CUOAGX
NVIDIA Orin Cameras | Low-light Cameras Overview The e-CAM22_CUOAGX is a full HD camera that houses the advanced SONY STARVIS™ IMX462 color CMOS image sensor. This camera is directly compatible with the NVIDIA® Jetson AGX Orin™ / Xavier™ development kit, it harnesses the power of NVIDIA® ISP for top-notch image processing capabilities. The e-CAM22_CUOAGX's high sensitivity allows it to capture images in even the most challenging lighting scenarios, reaching an astounding 0 lux. With its superior low-light performance and seamless integration with the NVIDIA® Jetson AGX Orin™ / Xavier™ development kit, the e-CAM22_CUOAGX presents a powerful and versatile camera option for a wide range of applications, including night vision, medical microscopes, and more. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: HD @ 60 fps, Full HD @ 60fps Refer Datasheet for complete frame rate details. Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: Micro coaxial cable with I-PEX (CN2) connector Cable Length: 30cm (1m*) Module features: Sensor: IMX462 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 12-bit Pixel Size: 2.9μm x 2.9μm Sensor Active Area: 1937H x 1097V Array Size: 1937H x 1097V Holder: M12 (S-Mount) FOV: 132.0° (D), 113° (H), 61° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: - 30°C to 70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS Launched on:

NVIDIA Orin Cameras | Low-light Cameras


Overview


The e-CAM22_CUOAGX is a full HD camera that houses the advanced SONY STARVIS™ IMX462 color CMOS image sensor. This camera is directly compatible with the NVIDIA® Jetson AGX Orin™ / Xavier™ development kit, it harnesses the power of NVIDIA® ISP for top-notch image processing capabilities.

The e-CAM22_CUOAGX's high sensitivity allows it to capture images in even the most challenging lighting scenarios, reaching an astounding 0 lux. With its superior low-light performance and seamless integration with the NVIDIA® Jetson AGX Orin™ / Xavier™ development kit, the e-CAM22_CUOAGX presents a powerful and versatile camera option for a wide range of applications, including night vision, medical microscopes, and more.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate: HD @ 60 fps, Full HD @ 60fps
      Refer Datasheet for complete frame rate details.
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: MIPI CSI-2
    • Connector: Micro coaxial cable with I-PEX (CN2) connector
    • Cable Length: 30cm (1m*)
  • Module features:
    • Sensor: IMX462 sensor from SONY® Starvis
    • Focus Type: Fixed focus
    • Sensor Resolution: 2MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.8"
    • Output Format: RAW 12-bit
    • Pixel Size: 2.9μm x 2.9μm
    • Sensor Active Area: 1937H x 1097V
    • Array Size: 1937H x 1097V
    • Holder: M12 (S-Mount)
    • FOV: 132.0° (D), 113° (H), 61° (V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V +/- 5%
    • Operating Temperature Range: - 30°C to 70°C
    • Typical power consumption: TBD
    • Size in mm (l x b x h): 30mm x 30mm
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM22_CUOAGX
Product Name Sony® STARVIS™ IMX462 Ultra Low-Light Camera for NVIDIA® Jetson AGX Orin™ / AGX Xavier™
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RAW 12-bit
Resolution 2MP
Unlock Full Specs
to access all available technical data

Similar Products

Compact Uncooled LWIR Cores - MicroCalibir - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Inspection Cameras - 1368712 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Industiral Inspection Camera - PCE-VE 1000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details