e-con Systems™ Inc 4K Sony® STARVIS™ IMX485 Camera for NVIDIA® Jetson Orin NX / Orin Nano e-CAM82_CUONX

Description
NVIDIA Orin NX/Nano Cameras Overview e-CAM82_CUONX is an 8MP Ultra-lowlight MIPI CSI-2 camera is based on Sony® STARVIS™ IMX485 CMOS image sensor. This Sony® 4K camera can be directly connected with NVIDIA® Jetson ORIN NX / ORIN NANO development kits and it uses NVIDIA® on-board Image Signal Processor (ISP) to perform all the image processing. The camera can produce superior image quality in both visible and low light conditions. e-CAM82_CUONX is an ideal solution for applications such as Autonomous Mobile Robots, Autonomous Tractors, Sports Broadcasting & Analytics, and Telehealth Devices. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Full HD @ 90 fps & 8MP (4K) @ 60 fps Refer Datasheet for complete frame rate details. Standard CS lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Sensor features: Sensor: IMX485 from Sony® Starvis Focus Type: Fixed focus Sensor Resolution: 8.4 MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2" Output Format: RGB RAW 10/12-bit Pixel Size: 2.9μm x 2.9μm Sensor Active Area: 3864(H) x 2180(V) Array Size: : 3864(H) x 2200(V) Holder: CS-Mount FOV: 33°(D), 29°(H), 15°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3 V +/- 5% Operating Temperature Range: -30°C to 70°C power consumption: 0.7W Size in mm (l x b x h): 35 x 35 x 29.25mm (With enclosure) Miscellaneous: Compliance: RoHS Kit Contents e-CAM84_CUMI485C_MOD - Ultra low-light MIPI camera module Adaptor board FPC Flex Cable (15 cm) CS-Mount to C-Mount converter (Optional) Lens (optional) Metal enclosure Linux Driver & Sample Application Please contact camerasolutions@e-co nsystems.com for any customization or porting of camera driver to your requirements.
Description
NVIDIA Orin NX/Nano Cameras Overview e-CAM82_CUONX is an 8MP Ultra-lowlight MIPI CSI-2 camera is based on Sony® STARVIS™ IMX485 CMOS image sensor. This Sony® 4K camera can be directly connected with NVIDIA® Jetson ORIN NX / ORIN NANO development kits and it uses NVIDIA® on-board Image Signal Processor (ISP) to perform all the image processing. The camera can produce superior image quality in both visible and low light conditions. e-CAM82_CUONX is an ideal solution for applications such as Autonomous Mobile Robots, Autonomous Tractors, Sports Broadcasting & Analytics, and Telehealth Devices. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Full HD @ 90 fps & 8MP (4K) @ 60 fps Refer Datasheet for complete frame rate details. Standard CS lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Sensor features: Sensor: IMX485 from Sony® Starvis Focus Type: Fixed focus Sensor Resolution: 8.4 MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2" Output Format: RGB RAW 10/12-bit Pixel Size: 2.9μm x 2.9μm Sensor Active Area: 3864(H) x 2180(V) Array Size: : 3864(H) x 2200(V) Holder: CS-Mount FOV: 33°(D), 29°(H), 15°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3 V +/- 5% Operating Temperature Range: -30°C to 70°C power consumption: 0.7W Size in mm (l x b x h): 35 x 35 x 29.25mm (With enclosure) Miscellaneous: Compliance: RoHS Kit Contents e-CAM84_CUMI485C_MOD - Ultra low-light MIPI camera module Adaptor board FPC Flex Cable (15 cm) CS-Mount to C-Mount converter (Optional) Lens (optional) Metal enclosure Linux Driver & Sample Application Please contact camerasolutions@e-co nsystems.com for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
4K Sony® STARVIS™ IMX485 Camera for NVIDIA® Jetson Orin NX / Orin Nano - e-CAM82_CUONX - e-con Systems™ Inc
San Jose, CA, United States
4K Sony® STARVIS™ IMX485 Camera for NVIDIA® Jetson Orin NX / Orin Nano
e-CAM82_CUONX
4K Sony® STARVIS™ IMX485 Camera for NVIDIA® Jetson Orin NX / Orin Nano e-CAM82_CUONX
NVIDIA Orin NX/Nano Cameras Overview e-CAM82_CUONX is an 8MP Ultra-lowlight MIPI CSI-2 camera is based on Sony® STARVIS™ IMX485 CMOS image sensor. This Sony® 4K camera can be directly connected with NVIDIA® Jetson ORIN NX / ORIN NANO development kits and it uses NVIDIA® on-board Image Signal Processor (ISP) to perform all the image processing. The camera can produce superior image quality in both visible and low light conditions. e-CAM82_CUONX is an ideal solution for applications such as Autonomous Mobile Robots, Autonomous Tractors, Sports Broadcasting & Analytics, and Telehealth Devices. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Full HD @ 90 fps & 8MP (4K) @ 60 fps Refer Datasheet for complete frame rate details. Standard CS lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Sensor features: Sensor: IMX485 from Sony® Starvis Focus Type: Fixed focus Sensor Resolution: 8.4 MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2" Output Format: RGB RAW 10/12-bit Pixel Size: 2.9μm x 2.9μm Sensor Active Area: 3864(H) x 2180(V) Array Size: : 3864(H) x 2200(V) Holder: CS-Mount FOV: 33°(D), 29°(H), 15°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3 V +/- 5% Operating Temperature Range: -30°C to 70°C power consumption: 0.7W Size in mm (l x b x h): 35 x 35 x 29.25mm (With enclosure) Miscellaneous: Compliance: RoHS Kit Contents e-CAM84_CUMI485C_MOD - Ultra low-light MIPI camera module Adaptor board FPC Flex Cable (15 cm) CS-Mount to C-Mount converter (Optional) Lens (optional) Metal enclosure Linux Driver & Sample Application Please contact camerasolutions@e-co nsystems.com for any customization or porting of camera driver to your requirements.

NVIDIA Orin NX/Nano Cameras


Overview


e-CAM82_CUONX is an 8MP Ultra-lowlight MIPI CSI-2 camera is based on Sony® STARVIS™ IMX485 CMOS image sensor. This Sony® 4K camera can be directly connected with NVIDIA® Jetson ORIN NX / ORIN NANO development kits and it uses NVIDIA® on-board Image Signal Processor (ISP) to perform all the image processing. The camera can produce superior image quality in both visible and low light conditions.

e-CAM82_CUONX is an ideal solution for applications such as Autonomous Mobile Robots, Autonomous Tractors, Sports Broadcasting & Analytics, and Telehealth Devices.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • Full HD @ 90 fps & 8MP (4K) @ 60 fps
      Refer Datasheet for complete frame rate details.
    • Standard CS lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: MIPI CSI-2
    • Connector: FPC flex cable
    • Cable Length: 15cm
  • Sensor features:
    • Sensor: IMX485 from Sony® Starvis
    • Focus Type: Fixed focus
    • Sensor Resolution: 8.4 MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2"
    • Output Format: RGB RAW 10/12-bit
    • Pixel Size: 2.9μm x 2.9μm
    • Sensor Active Area: 3864(H) x 2180(V)
    • Array Size: : 3864(H) x 2200(V)
    • Holder: CS-Mount
    • FOV: 33°(D), 29°(H), 15°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 3.3 V +/- 5%
    • Operating Temperature Range: -30°C to 70°C
    • power consumption: 0.7W
    • Size in mm (l x b x h): 35 x 35 x 29.25mm (With enclosure)
  • Miscellaneous:
    • Compliance: RoHS

Kit Contents


  • e-CAM84_CUMI485C_MOD - Ultra low-light MIPI camera module
  • Adaptor board
  • FPC Flex Cable (15 cm)
  • CS-Mount to C-Mount converter (Optional)
  • Lens (optional)
  • Metal enclosure
  • Linux Driver & Sample Application
  • Please contact camerasolutions@e-consystems.com for any customization or porting of camera driver to your requirements.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM82_CUONX
Product Name 4K Sony® STARVIS™ IMX485 Camera for NVIDIA® Jetson Orin NX / Orin Nano
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Broadcast
Format / Output RGB RAW 10/12-bit
Unlock Full Specs
to access all available technical data