e-con Systems™ Inc Full HD GMSL2 HDR camera for Jetson AGX Orin™ / AGX Xavier™ NileCAM20_CUOAGX

Description
Supported Platforms, Overview NileCAM20_CUOAGX is a GMSL2 HDR camera designed for NVIDIA Jetson AGX Orin™ / AGX Xavier™. It is based on the ARO230AT sensor from onsemi. The camera connects to the host using a shielded coaxial cable with a FAKRA connector with the ability to transmit image and video data up to a distance of 15 meters. This Full HD camera also comes with a high-performance Image Signal Processor (ISP) and a GMSL deserializer board with 6 camera connectors. NileCAM20_CUOAGX is an HDR camera - making it possible to capture images in varied lighting conditions. It also offers the ability for synchronized streaming of multiple cameras (up to 6) by means of a Pulse Width Modulation (PWM) signal. In addition, the camera can transfer data in the uncompressed UYVY format at a maximum resolution of FHD at 30 fps. Further, e-con provides you with the sample application required to evaluate this camera solution with NVIDIA Jetson AGX Orin™ / AGX Xavier™. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Asynchronous Mode: Full HD @ 30 fps & VGA @ 60 fps Synchronous Mode: Full HD @ 30 fps & VGA @ 30 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0230AT from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.7" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1928 (H) x 1088 (V) Array Size: 1928 (H) x 1088 (V) Responsivity: 4.0 V/lux-sec SNR: 41 dB Dynamic Range: Max upto 96 dB Holder: M12 (S-Mount) FOV: 128°(D), 115°(H), 67.5°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: 14.328W Size in mm (l x b): serializer board - 30 x 30 mm deserializer board - 75 mm x 55 mm Miscellaneous: Compliance: RoHS Launched on:
Description
Supported Platforms, Overview NileCAM20_CUOAGX is a GMSL2 HDR camera designed for NVIDIA Jetson AGX Orin™ / AGX Xavier™. It is based on the ARO230AT sensor from onsemi. The camera connects to the host using a shielded coaxial cable with a FAKRA connector with the ability to transmit image and video data up to a distance of 15 meters. This Full HD camera also comes with a high-performance Image Signal Processor (ISP) and a GMSL deserializer board with 6 camera connectors. NileCAM20_CUOAGX is an HDR camera - making it possible to capture images in varied lighting conditions. It also offers the ability for synchronized streaming of multiple cameras (up to 6) by means of a Pulse Width Modulation (PWM) signal. In addition, the camera can transfer data in the uncompressed UYVY format at a maximum resolution of FHD at 30 fps. Further, e-con provides you with the sample application required to evaluate this camera solution with NVIDIA Jetson AGX Orin™ / AGX Xavier™. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Asynchronous Mode: Full HD @ 30 fps & VGA @ 60 fps Synchronous Mode: Full HD @ 30 fps & VGA @ 30 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0230AT from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.7" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1928 (H) x 1088 (V) Array Size: 1928 (H) x 1088 (V) Responsivity: 4.0 V/lux-sec SNR: 41 dB Dynamic Range: Max upto 96 dB Holder: M12 (S-Mount) FOV: 128°(D), 115°(H), 67.5°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: 14.328W Size in mm (l x b): serializer board - 30 x 30 mm deserializer board - 75 mm x 55 mm Miscellaneous: Compliance: RoHS Launched on:

Suppliers

Company
Product
Description
Supplier Links
Full HD GMSL2 HDR camera for Jetson AGX Orin™ / AGX Xavier™ - NileCAM20_CUOAGX - e-con Systems™ Inc
San Jose, CA, United States
Full HD GMSL2 HDR camera for Jetson AGX Orin™ / AGX Xavier™
NileCAM20_CUOAGX
Full HD GMSL2 HDR camera for Jetson AGX Orin™ / AGX Xavier™ NileCAM20_CUOAGX
Supported Platforms, Overview NileCAM20_CUOAGX is a GMSL2 HDR camera designed for NVIDIA Jetson AGX Orin™ / AGX Xavier™. It is based on the ARO230AT sensor from onsemi. The camera connects to the host using a shielded coaxial cable with a FAKRA connector with the ability to transmit image and video data up to a distance of 15 meters. This Full HD camera also comes with a high-performance Image Signal Processor (ISP) and a GMSL deserializer board with 6 camera connectors. NileCAM20_CUOAGX is an HDR camera - making it possible to capture images in varied lighting conditions. It also offers the ability for synchronized streaming of multiple cameras (up to 6) by means of a Pulse Width Modulation (PWM) signal. In addition, the camera can transfer data in the uncompressed UYVY format at a maximum resolution of FHD at 30 fps. Further, e-con provides you with the sample application required to evaluate this camera solution with NVIDIA Jetson AGX Orin™ / AGX Xavier™. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Asynchronous Mode: Full HD @ 30 fps & VGA @ 60 fps Synchronous Mode: Full HD @ 30 fps & VGA @ 30 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0230AT from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.7" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1928 (H) x 1088 (V) Array Size: 1928 (H) x 1088 (V) Responsivity: 4.0 V/lux-sec SNR: 41 dB Dynamic Range: Max upto 96 dB Holder: M12 (S-Mount) FOV: 128°(D), 115°(H), 67.5°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: 14.328W Size in mm (l x b): serializer board - 30 x 30 mm deserializer board - 75 mm x 55 mm Miscellaneous: Compliance: RoHS Launched on:

Supported Platforms,

Overview


NileCAM20_CUOAGX is a GMSL2 HDR camera designed for NVIDIA Jetson AGX Orin™ / AGX Xavier™. It is based on the ARO230AT sensor from onsemi. The camera connects to the host using a shielded coaxial cable with a FAKRA connector with the ability to transmit image and video data up to a distance of 15 meters. This Full HD camera also comes with a high-performance Image Signal Processor (ISP) and a GMSL deserializer board with 6 camera connectors.

NileCAM20_CUOAGX is an HDR camera - making it possible to capture images in varied lighting conditions. It also offers the ability for synchronized streaming of multiple cameras (up to 6) by means of a Pulse Width Modulation (PWM) signal. In addition, the camera can transfer data in the uncompressed UYVY format at a maximum resolution of FHD at 30 fps. Further, e-con provides you with the sample application required to evaluate this camera solution with NVIDIA Jetson AGX Orin™ / AGX Xavier™.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • Asynchronous Mode: Full HD @ 30 fps & VGA @ 60 fps
      • Synchronous Mode: Full HD @ 30 fps & VGA @ 30 fps
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY format
    • High-speed MIPI CSI-2 interface to connect with the CPU
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Module features:
    • Sensor: AR0230AT from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: Full HD
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.7"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 3μm x 3μm
    • Sensor Active Area: 1928 (H) x 1088 (V)
    • Array Size: 1928 (H) x 1088 (V)
    • Responsivity: 4.0 V/lux-sec
    • SNR: 41 dB
    • Dynamic Range: Max upto 96 dB
    • Holder: M12 (S-Mount)
    • FOV: 128°(D), 115°(H), 67.5°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -40°C to 85°C
    • Typical power consumption: 14.328W
    • Size in mm (l x b):
      • serializer board - 30 x 30 mm
      • deserializer board - 75 mm x 55 mm
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM20_CUOAGX
Product Name Full HD GMSL2 HDR camera for Jetson AGX Orin™ / AGX Xavier™
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution Full HD
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
Industiral Inspection Camera - PCE-VE 1000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details