e-con Systems™ Inc AR0821 4K HDR GMSL2 Camera for NVIDIA® Jetson™ AGX Xavier NileCAM81_CUXVR

Description
NileCAM81_CUXVR is an 8 MP GMSL 2 HDR camera for the NVIDIA® Jetson™ AGX Xavier development kit. This NVIDIA Jetson camera is based on the 1/2" AR0821 CMOS image sensor from onsemi® and comes with an inbuilt Image Signal Processor (ISP). NileCAM81_CUXVR is a multi-board solution that can connect up to six cameras and enables synchronized 4K streaming simultaneously. It uses the GMSL2 interface to connect with the NVIDIA® Jetson™ AGX Xavier development kit. This GMSL 2 camera can transmit image and video data up to a distance of 15 meters from the host processor with very low latency. It provides throughputs capable of streaming uncompressed UYVY video data of HD @ 30 fps, Full HD @ 30 fps, and 8MP @ 16fps. This AR0821 camera also supports still capture at the resolutions HD and FHD. Houses NileCAM81 - 8MP (4K) Camera Module (supports upto 15 meters) Up to 6 cameras can be connected to NVIDIA® Jetson™ AGX Xavier developer kit Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector Shielded coaxial cable for transmission of both power and data for long distance (up to 15m) On-board ISP for excellent image quality High Dynamic Range (HDR) Electronic Rolling Shutter Output format: Uncompressed UYVY format Frame Rate: Streams Full HD @ 30 fps, 4K @ 16fps Refer Datasheet for complete frame rate details. Operating Temperature Range: -30°C to 70°C Typical Power consumption: 1.13W Operating Voltage: 3.3V with +/- 5% tolerance Size in mm (l x b): 30 x 30 mm (serializer board) 75 mm x 55 mm (deserializer board) Linux camera driver (V4L2) for Full HD MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Sample application for image capture & Preview Compliance: FCC Class A RoHS Lightweight, versatile, and portable design Sensor:AR0821 from onsemi® Focus Type:Fixed focus Sensor Resolution:8MP Chroma:Color Optical Format:1/2" Output Format:Uncompressed UYVY Pixel size:2.1μm x 2.1μm pixel Sensor Active Area:3848H x 2168V Responsivity:15.4 ke-/lux-sec SNR:41.8 dB Dynamic Range:140 dB Array Size:3848H x 2168V Holder:M12 (S-Mount) DFOV:8MP 120° (with the lens provided by e-con) NileCAM81_CUXVR - Customization for other Application Processor platforms: e-con Systems™ provides camera driver development, customization and porting services for NileCAM81_CUXVR on any application platform as per customer requirements. NileCAM81_CUXVR - Customization: e-con provides customization, development and porting services for the following requirements: IP rated (IP67) enclosure and IP rated (IP67) cables for rugged applications Length of the co-axial cable Change of lens to meet your FOV and other requirements Support for other NVIDIA® Jetson™ platforms as well as carrier boards from other vendors built using NVIDIA platforms Support for other processor platforms Please contact sales@e-consystems.c om for any customization requirements.
Description
NileCAM81_CUXVR is an 8 MP GMSL 2 HDR camera for the NVIDIA® Jetson™ AGX Xavier development kit. This NVIDIA Jetson camera is based on the 1/2" AR0821 CMOS image sensor from onsemi® and comes with an inbuilt Image Signal Processor (ISP). NileCAM81_CUXVR is a multi-board solution that can connect up to six cameras and enables synchronized 4K streaming simultaneously. It uses the GMSL2 interface to connect with the NVIDIA® Jetson™ AGX Xavier development kit. This GMSL 2 camera can transmit image and video data up to a distance of 15 meters from the host processor with very low latency. It provides throughputs capable of streaming uncompressed UYVY video data of HD @ 30 fps, Full HD @ 30 fps, and 8MP @ 16fps. This AR0821 camera also supports still capture at the resolutions HD and FHD. Houses NileCAM81 - 8MP (4K) Camera Module (supports upto 15 meters) Up to 6 cameras can be connected to NVIDIA® Jetson™ AGX Xavier developer kit Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector Shielded coaxial cable for transmission of both power and data for long distance (up to 15m) On-board ISP for excellent image quality High Dynamic Range (HDR) Electronic Rolling Shutter Output format: Uncompressed UYVY format Frame Rate: Streams Full HD @ 30 fps, 4K @ 16fps Refer Datasheet for complete frame rate details. Operating Temperature Range: -30°C to 70°C Typical Power consumption: 1.13W Operating Voltage: 3.3V with +/- 5% tolerance Size in mm (l x b): 30 x 30 mm (serializer board) 75 mm x 55 mm (deserializer board) Linux camera driver (V4L2) for Full HD MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Sample application for image capture & Preview Compliance: FCC Class A RoHS Lightweight, versatile, and portable design Sensor:AR0821 from onsemi® Focus Type:Fixed focus Sensor Resolution:8MP Chroma:Color Optical Format:1/2" Output Format:Uncompressed UYVY Pixel size:2.1μm x 2.1μm pixel Sensor Active Area:3848H x 2168V Responsivity:15.4 ke-/lux-sec SNR:41.8 dB Dynamic Range:140 dB Array Size:3848H x 2168V Holder:M12 (S-Mount) DFOV:8MP 120° (with the lens provided by e-con) NileCAM81_CUXVR - Customization for other Application Processor platforms: e-con Systems™ provides camera driver development, customization and porting services for NileCAM81_CUXVR on any application platform as per customer requirements. NileCAM81_CUXVR - Customization: e-con provides customization, development and porting services for the following requirements: IP rated (IP67) enclosure and IP rated (IP67) cables for rugged applications Length of the co-axial cable Change of lens to meet your FOV and other requirements Support for other NVIDIA® Jetson™ platforms as well as carrier boards from other vendors built using NVIDIA platforms Support for other processor platforms Please contact sales@e-consystems.c om for any customization requirements.

Suppliers

Company
Product
Description
Supplier Links
AR0821 4K HDR GMSL2 Camera for NVIDIA® Jetson™ AGX Xavier - NileCAM81_CUXVR - e-con Systems™ Inc
San Jose, CA, United States
AR0821 4K HDR GMSL2 Camera for NVIDIA® Jetson™ AGX Xavier
NileCAM81_CUXVR
AR0821 4K HDR GMSL2 Camera for NVIDIA® Jetson™ AGX Xavier NileCAM81_CUXVR
NileCAM81_CUXVR is an 8 MP GMSL 2 HDR camera for the NVIDIA® Jetson™ AGX Xavier development kit. This NVIDIA Jetson camera is based on the 1/2" AR0821 CMOS image sensor from onsemi® and comes with an inbuilt Image Signal Processor (ISP). NileCAM81_CUXVR is a multi-board solution that can connect up to six cameras and enables synchronized 4K streaming simultaneously. It uses the GMSL2 interface to connect with the NVIDIA® Jetson™ AGX Xavier development kit. This GMSL 2 camera can transmit image and video data up to a distance of 15 meters from the host processor with very low latency. It provides throughputs capable of streaming uncompressed UYVY video data of HD @ 30 fps, Full HD @ 30 fps, and 8MP @ 16fps. This AR0821 camera also supports still capture at the resolutions HD and FHD. Houses NileCAM81 - 8MP (4K) Camera Module (supports upto 15 meters) Up to 6 cameras can be connected to NVIDIA® Jetson™ AGX Xavier developer kit Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector Shielded coaxial cable for transmission of both power and data for long distance (up to 15m) On-board ISP for excellent image quality High Dynamic Range (HDR) Electronic Rolling Shutter Output format: Uncompressed UYVY format Frame Rate: Streams Full HD @ 30 fps, 4K @ 16fps Refer Datasheet for complete frame rate details. Operating Temperature Range: -30°C to 70°C Typical Power consumption: 1.13W Operating Voltage: 3.3V with +/- 5% tolerance Size in mm (l x b): 30 x 30 mm (serializer board) 75 mm x 55 mm (deserializer board) Linux camera driver (V4L2) for Full HD MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Sample application for image capture & Preview Compliance: FCC Class A RoHS Lightweight, versatile, and portable design Sensor:AR0821 from onsemi® Focus Type:Fixed focus Sensor Resolution:8MP Chroma:Color Optical Format:1/2" Output Format:Uncompressed UYVY Pixel size:2.1μm x 2.1μm pixel Sensor Active Area:3848H x 2168V Responsivity:15.4 ke-/lux-sec SNR:41.8 dB Dynamic Range:140 dB Array Size:3848H x 2168V Holder:M12 (S-Mount) DFOV:8MP 120° (with the lens provided by e-con) NileCAM81_CUXVR - Customization for other Application Processor platforms: e-con Systems™ provides camera driver development, customization and porting services for NileCAM81_CUXVR on any application platform as per customer requirements. NileCAM81_CUXVR - Customization: e-con provides customization, development and porting services for the following requirements: IP rated (IP67) enclosure and IP rated (IP67) cables for rugged applications Length of the co-axial cable Change of lens to meet your FOV and other requirements Support for other NVIDIA® Jetson™ platforms as well as carrier boards from other vendors built using NVIDIA platforms Support for other processor platforms Please contact sales@e-consystems.c om for any customization requirements.

NileCAM81_CUXVR is an 8 MP GMSL 2 HDR camera for the NVIDIA® Jetson™ AGX Xavier development kit. This NVIDIA Jetson camera is based on the 1/2" AR0821 CMOS image sensor from onsemi® and comes with an inbuilt Image Signal Processor (ISP).

NileCAM81_CUXVR is a multi-board solution that can connect up to six cameras and enables synchronized 4K streaming simultaneously. It uses the GMSL2 interface to connect with the NVIDIA® Jetson™ AGX Xavier development kit. This GMSL 2 camera can transmit image and video data up to a distance of 15 meters from the host processor with very low latency.

It provides throughputs capable of streaming uncompressed UYVY video data of HD @ 30 fps, Full HD @ 30 fps, and 8MP @ 16fps. This AR0821 camera also supports still capture at the resolutions HD and FHD.

  • Houses NileCAM81 - 8MP (4K) Camera Module (supports upto 15 meters)
  • Up to 6 cameras can be connected to NVIDIA® Jetson™ AGX Xavier developer kit
  • Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector
  • Shielded coaxial cable for transmission of both power and data for long distance (up to 15m)
  • On-board ISP for excellent image quality
  • High Dynamic Range (HDR)
  • Electronic Rolling Shutter
  • Output format: Uncompressed UYVY format
  • Frame Rate: Streams Full HD @ 30 fps, 4K @ 16fps
    Refer Datasheet for complete frame rate details.
  • Operating Temperature Range: -30°C to 70°C
  • Typical Power consumption: 1.13W
  • Operating Voltage: 3.3V with +/- 5% tolerance
  • Size in mm (l x b):
    • 30 x 30 mm (serializer board)
    • 75 mm x 55 mm (deserializer board)
  • Linux camera driver (V4L2) for Full HD MIPI CSI-2 camera module
  • Sample application for image capture & Preview
  • Gstreamer-1.0 support for video recording and network streaming
  • Sample application for image capture & Preview
  • Compliance:
    • FCC Class A
    • RoHS
  • Lightweight, versatile, and portable design

Sensor:AR0821 from onsemi®

Focus Type:Fixed focus

Sensor Resolution:8MP

Chroma:Color

Optical Format:1/2"

Output Format:Uncompressed UYVY

Pixel size:2.1μm x 2.1μm pixel

Sensor Active Area:3848H x 2168V

Responsivity:15.4 ke-/lux-sec

SNR:41.8 dB

Dynamic Range:140 dB

Array Size:3848H x 2168V

Holder:M12 (S-Mount)

DFOV:8MP 120° (with the lens provided by e-con)


NileCAM81_CUXVR - Customization for other Application Processor platforms:

e-con Systems™ provides camera driver development, customization and porting services for NileCAM81_CUXVR on any application platform as per customer requirements.

NileCAM81_CUXVR - Customization:

e-con provides customization, development and porting services for the following requirements:

  • IP rated (IP67) enclosure and IP rated (IP67) cables for rugged applications
  • Length of the co-axial cable
  • Change of lens to meet your FOV and other requirements
  • Support for other NVIDIA® Jetson™ platforms as well as carrier boards from other vendors built using NVIDIA platforms
  • Support for other processor platforms

Please contact sales@e-consystems.com for any customization requirements.

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM81_CUXVR
Product Name AR0821 4K HDR GMSL2 Camera for NVIDIA® Jetson™ AGX Xavier
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output GMSL; Uncompressed UYVY
Resolution 8MP
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 1924383 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 480 lines
Vertical Resolution 234 lines
View Details
P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
Industrial Inspection Camera - PCE-VE 200-S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details