e-con Systems™ Inc IP67 GMSL2 Global Shutter camera for Jetson AGX Xavier™ STURDeCAM25_CUXVR

Description
NVIDIA AGX Xavier Cameras | GMSL Cameras Overview STURDeCAM25_CUXVR is a full HD GMSL2 color global shutter camera with an IP67 enclosure that ensures dust and waterproofing. The IP67 enclosure has anti-fog coating inside which helps to reduce fogging of the lens. The global shutter efficiency of this camera helps to capture sharp images of moving objects without any shutter artifacts. It comes with an inbuilt ISP which is tuned to achieve the best quality image output from the sensor. Its large pixel size of 3.0 μm and high Signal to Noise Ratio help in producing exceptionally clear and sharp images with less noise even in challenging lighting conditions. STURDeCAM25_CUXVR uses the GMSL2 interface to reliably transmit uncompressed video data at 120 fps up to a distance of 15 meters with very low latency. This synchronized multi-camera solution comes with the ability to integrate six STURDeCAM25 cameras into a single NVIDIA Jetson system. Also, STURDeCAM25 has off-the-shelf support for the Jetson development kit as well as Connect Tech's Rogue, Rudi-AGX, and Rudi-NX platforms. This camera is an ideal solution for delivery robots, patrol robots, robotic arms, patrol robots, delivery robots, goods-to-person robots, agricultural trucks, and agricultural robots. Refer Datasheet  for more details. Specification Key features: Frame Rate: Asynchronous Mode: Full HD @ 65 fps & HD @ 120 fps Synchronous Mode: Full HD @ 30 fps & HD @ 60 fps Refer Datasheet for more details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU S-mount IP67 compliant lens focused and glued at our factory Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0234 from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1920H x 1200V Array Size: 1920H x 1200V Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 14.328W (6 cameras streaming condition) Size in mm (l x b x h): 66.5 x 61.22 x 88.35 mm with hood and mounting accessory 60 x 54.2 x 60 Without hood and mounting accessory Miscellaneous: Compliance: FCC Class A and RoHS IP67 Certified Launched on:
Description
NVIDIA AGX Xavier Cameras | GMSL Cameras Overview STURDeCAM25_CUXVR is a full HD GMSL2 color global shutter camera with an IP67 enclosure that ensures dust and waterproofing. The IP67 enclosure has anti-fog coating inside which helps to reduce fogging of the lens. The global shutter efficiency of this camera helps to capture sharp images of moving objects without any shutter artifacts. It comes with an inbuilt ISP which is tuned to achieve the best quality image output from the sensor. Its large pixel size of 3.0 μm and high Signal to Noise Ratio help in producing exceptionally clear and sharp images with less noise even in challenging lighting conditions. STURDeCAM25_CUXVR uses the GMSL2 interface to reliably transmit uncompressed video data at 120 fps up to a distance of 15 meters with very low latency. This synchronized multi-camera solution comes with the ability to integrate six STURDeCAM25 cameras into a single NVIDIA Jetson system. Also, STURDeCAM25 has off-the-shelf support for the Jetson development kit as well as Connect Tech's Rogue, Rudi-AGX, and Rudi-NX platforms. This camera is an ideal solution for delivery robots, patrol robots, robotic arms, patrol robots, delivery robots, goods-to-person robots, agricultural trucks, and agricultural robots. Refer Datasheet  for more details. Specification Key features: Frame Rate: Asynchronous Mode: Full HD @ 65 fps & HD @ 120 fps Synchronous Mode: Full HD @ 30 fps & HD @ 60 fps Refer Datasheet for more details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU S-mount IP67 compliant lens focused and glued at our factory Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0234 from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1920H x 1200V Array Size: 1920H x 1200V Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 14.328W (6 cameras streaming condition) Size in mm (l x b x h): 66.5 x 61.22 x 88.35 mm with hood and mounting accessory 60 x 54.2 x 60 Without hood and mounting accessory Miscellaneous: Compliance: FCC Class A and RoHS IP67 Certified Launched on:

Suppliers

Company
Product
Description
Supplier Links
IP67 GMSL2 Global Shutter camera for Jetson AGX Xavier™ - STURDeCAM25_CUXVR - e-con Systems™ Inc
San Jose, CA, United States
IP67 GMSL2 Global Shutter camera for Jetson AGX Xavier™
STURDeCAM25_CUXVR
IP67 GMSL2 Global Shutter camera for Jetson AGX Xavier™ STURDeCAM25_CUXVR
NVIDIA AGX Xavier Cameras | GMSL Cameras Overview STURDeCAM25_CUXVR is a full HD GMSL2 color global shutter camera with an IP67 enclosure that ensures dust and waterproofing. The IP67 enclosure has anti-fog coating inside which helps to reduce fogging of the lens. The global shutter efficiency of this camera helps to capture sharp images of moving objects without any shutter artifacts. It comes with an inbuilt ISP which is tuned to achieve the best quality image output from the sensor. Its large pixel size of 3.0 μm and high Signal to Noise Ratio help in producing exceptionally clear and sharp images with less noise even in challenging lighting conditions. STURDeCAM25_CUXVR uses the GMSL2 interface to reliably transmit uncompressed video data at 120 fps up to a distance of 15 meters with very low latency. This synchronized multi-camera solution comes with the ability to integrate six STURDeCAM25 cameras into a single NVIDIA Jetson system. Also, STURDeCAM25 has off-the-shelf support for the Jetson development kit as well as Connect Tech's Rogue, Rudi-AGX, and Rudi-NX platforms. This camera is an ideal solution for delivery robots, patrol robots, robotic arms, patrol robots, delivery robots, goods-to-person robots, agricultural trucks, and agricultural robots. Refer Datasheet  for more details. Specification Key features: Frame Rate: Asynchronous Mode: Full HD @ 65 fps & HD @ 120 fps Synchronous Mode: Full HD @ 30 fps & HD @ 60 fps Refer Datasheet for more details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU S-mount IP67 compliant lens focused and glued at our factory Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0234 from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1920H x 1200V Array Size: 1920H x 1200V Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 14.328W (6 cameras streaming condition) Size in mm (l x b x h): 66.5 x 61.22 x 88.35 mm with hood and mounting accessory 60 x 54.2 x 60 Without hood and mounting accessory Miscellaneous: Compliance: FCC Class A and RoHS IP67 Certified Launched on:

NVIDIA AGX Xavier Cameras | GMSL Cameras


Overview


STURDeCAM25_CUXVR is a full HD GMSL2 color global shutter camera with an IP67 enclosure that ensures dust and waterproofing. The IP67 enclosure has anti-fog coating inside which helps to reduce fogging of the lens. The global shutter efficiency of this camera helps to capture sharp images of moving objects without any shutter artifacts.

It comes with an inbuilt ISP which is tuned to achieve the best quality image output from the sensor. Its large pixel size of 3.0 μm and high Signal to Noise Ratio help in producing exceptionally clear and sharp images with less noise even in challenging lighting conditions. STURDeCAM25_CUXVR uses the GMSL2 interface to reliably transmit uncompressed video data at 120 fps up to a distance of 15 meters with very low latency.

This synchronized multi-camera solution comes with the ability to integrate six STURDeCAM25 cameras into a single NVIDIA Jetson system. Also, STURDeCAM25 has off-the-shelf support for the Jetson development kit as well as Connect Tech's Rogue, Rudi-AGX, and Rudi-NX platforms.

This camera is an ideal solution for delivery robots, patrol robots, robotic arms, patrol robots, delivery robots, goods-to-person robots, agricultural trucks, and agricultural robots.

Refer Datasheet  for more details.


Specification


  • Key features:
    • Frame Rate:
      • Asynchronous Mode: Full HD @ 65 fps & HD @ 120 fps
      • Synchronous Mode: Full HD @ 30 fps & HD @ 60 fps
      Refer Datasheet for more details.
    • Output format: Uncompressed UYVY format
    • High-speed MIPI CSI-2 interface to connect with the CPU
    • S-mount IP67 compliant lens focused and glued at our factory
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Module features:
    • Sensor: AR0234 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: Full HD
    • Chroma: Color
    • Shutter Type: Global Shutter
    • Optical Format: 1/2.6"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 3μm x 3μm
    • Sensor Active Area: 1920H x 1200V
    • Array Size: 1920H x 1200V
    • Responsivity: 56 Ke-/luxsec
    • SNR: 38 dB
    • Dynamic Range: 71.4 dB
    • Holder: M12 (S-Mount)
    • FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: 14.328W (6 cameras streaming condition)
    • Size in mm (l x b x h):
      • 66.5 x 61.22 x 88.35 mm with hood and mounting accessory
      • 60 x 54.2 x 60 Without hood and mounting accessory
  • Miscellaneous:
    • Compliance: FCC Class A and RoHS
    • IP67 Certified
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number STURDeCAM25_CUXVR
Product Name IP67 GMSL2 Global Shutter camera for Jetson AGX Xavier™
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution Full HD
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details