e-con Systems™ Inc Sony® Starvis™ IMX335 Camera Module e-CAM519_CUMI335_MOD

Description
Overview e-CAM519_CUMI335_MOD is a 5MP low light camera module based on the 1/2.8" Sony STARVIS IMX335 CMOS image sensor. It is a high-speed 4-lane MIPI-CSI2 camera that comes with a form factor of 30x30mm. Also, this is a fixed focus rolling shutter camera that has a pixel size of 2.0 μm (H) x 2.0 μm (V). What helps this camera stand out is its extreme low light sensitivity and high SNR (Signal to Noise Ratio). It also comes with the S-mount lens holder making it easy for product developers to choose the lens of their choice. The output format of the camera is RAW 12-bit/10-bit while delivering images of 5MP @ 30fps and 1080p @ 30fps. e-CAM519_CUMI335_MOD can be readily evaluated with some of the most popular processing platforms including NVIDIA Jetson AGX Orin, NVIDIA Jetson AGX Xavier, and NVIDIA Jetson Nano. In addition to offering these off-the-shelf features, e-con differentiates from its competition by providing extensive customization services on camera hardware as well as firmware. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 5MP @ 30fps & 1080p @ 30fps Refer Datasheet for complete frame rate details. Utilizes NVIDIA® Jetson's ISP for image processing High-speed 4-lane MIPI-CSI2 interface S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Output Format - RAW 12-bit/10-bit Formfactor - 30mmx30mm Module features: Sensor: IMX335 from SONY® STARVIS™ Focus Type: Fixed focus Sensor Resolution: 5MP Chroma: Color Shutter type: Electronic Rolling Shutter Optical format: 1/2.8" Output Format: RAW 12 bit / 10bit Pixel size: 2.0 μm x 2.0 μm Sensor Active Area: 2592 (H) x 1944 (V) Array Size: 2592 (H) x 1944 (V) Holder: S-Mount Miscellaneous: Compliance: RoHS
Description
Overview e-CAM519_CUMI335_MOD is a 5MP low light camera module based on the 1/2.8" Sony STARVIS IMX335 CMOS image sensor. It is a high-speed 4-lane MIPI-CSI2 camera that comes with a form factor of 30x30mm. Also, this is a fixed focus rolling shutter camera that has a pixel size of 2.0 μm (H) x 2.0 μm (V). What helps this camera stand out is its extreme low light sensitivity and high SNR (Signal to Noise Ratio). It also comes with the S-mount lens holder making it easy for product developers to choose the lens of their choice. The output format of the camera is RAW 12-bit/10-bit while delivering images of 5MP @ 30fps and 1080p @ 30fps. e-CAM519_CUMI335_MOD can be readily evaluated with some of the most popular processing platforms including NVIDIA Jetson AGX Orin, NVIDIA Jetson AGX Xavier, and NVIDIA Jetson Nano. In addition to offering these off-the-shelf features, e-con differentiates from its competition by providing extensive customization services on camera hardware as well as firmware. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 5MP @ 30fps & 1080p @ 30fps Refer Datasheet for complete frame rate details. Utilizes NVIDIA® Jetson's ISP for image processing High-speed 4-lane MIPI-CSI2 interface S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Output Format - RAW 12-bit/10-bit Formfactor - 30mmx30mm Module features: Sensor: IMX335 from SONY® STARVIS™ Focus Type: Fixed focus Sensor Resolution: 5MP Chroma: Color Shutter type: Electronic Rolling Shutter Optical format: 1/2.8" Output Format: RAW 12 bit / 10bit Pixel size: 2.0 μm x 2.0 μm Sensor Active Area: 2592 (H) x 1944 (V) Array Size: 2592 (H) x 1944 (V) Holder: S-Mount Miscellaneous: Compliance: RoHS

Suppliers

Company
Product
Description
Supplier Links
Sony® Starvis™ IMX335 Camera Module - e-CAM519_CUMI335_MOD - e-con Systems™ Inc
San Jose, CA, United States
Sony® Starvis™ IMX335 Camera Module
e-CAM519_CUMI335_MOD
Sony® Starvis™ IMX335 Camera Module e-CAM519_CUMI335_MOD
Overview e-CAM519_CUMI335_MOD is a 5MP low light camera module based on the 1/2.8" Sony STARVIS IMX335 CMOS image sensor. It is a high-speed 4-lane MIPI-CSI2 camera that comes with a form factor of 30x30mm. Also, this is a fixed focus rolling shutter camera that has a pixel size of 2.0 μm (H) x 2.0 μm (V). What helps this camera stand out is its extreme low light sensitivity and high SNR (Signal to Noise Ratio). It also comes with the S-mount lens holder making it easy for product developers to choose the lens of their choice. The output format of the camera is RAW 12-bit/10-bit while delivering images of 5MP @ 30fps and 1080p @ 30fps. e-CAM519_CUMI335_MOD can be readily evaluated with some of the most popular processing platforms including NVIDIA Jetson AGX Orin, NVIDIA Jetson AGX Xavier, and NVIDIA Jetson Nano. In addition to offering these off-the-shelf features, e-con differentiates from its competition by providing extensive customization services on camera hardware as well as firmware. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 5MP @ 30fps & 1080p @ 30fps Refer Datasheet for complete frame rate details. Utilizes NVIDIA® Jetson's ISP for image processing High-speed 4-lane MIPI-CSI2 interface S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Output Format - RAW 12-bit/10-bit Formfactor - 30mmx30mm Module features: Sensor: IMX335 from SONY® STARVIS™ Focus Type: Fixed focus Sensor Resolution: 5MP Chroma: Color Shutter type: Electronic Rolling Shutter Optical format: 1/2.8" Output Format: RAW 12 bit / 10bit Pixel size: 2.0 μm x 2.0 μm Sensor Active Area: 2592 (H) x 1944 (V) Array Size: 2592 (H) x 1944 (V) Holder: S-Mount Miscellaneous: Compliance: RoHS

Overview


e-CAM519_CUMI335_MOD is a 5MP low light camera module based on the 1/2.8" Sony STARVIS IMX335 CMOS image sensor. It is a high-speed 4-lane MIPI-CSI2 camera that comes with a form factor of 30x30mm. Also, this is a fixed focus rolling shutter camera that has a pixel size of 2.0 μm (H) x 2.0 μm (V).

What helps this camera stand out is its extreme low light sensitivity and high SNR (Signal to Noise Ratio). It also comes with the S-mount lens holder making it easy for product developers to choose the lens of their choice. The output format of the camera is RAW 12-bit/10-bit while delivering images of 5MP @ 30fps and 1080p @ 30fps.

e-CAM519_CUMI335_MOD can be readily evaluated with some of the most popular processing platforms including NVIDIA Jetson AGX Orin, NVIDIA Jetson AGX Xavier, and NVIDIA Jetson Nano. In addition to offering these off-the-shelf features, e-con differentiates from its competition by providing extensive customization services on camera hardware as well as firmware.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate: 5MP @ 30fps & 1080p @ 30fps
      Refer Datasheet for complete frame rate details.
    • Utilizes NVIDIA® Jetson's ISP for image processing
    • High-speed 4-lane MIPI-CSI2 interface
    • S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements
    • Output Format - RAW 12-bit/10-bit
    • Formfactor - 30mmx30mm
  • Module features:
    • Sensor: IMX335 from SONY® STARVIS™
    • Focus Type: Fixed focus
    • Sensor Resolution: 5MP
    • Chroma: Color
    • Shutter type: Electronic Rolling Shutter
    • Optical format: 1/2.8"
    • Output Format: RAW 12 bit / 10bit
    • Pixel size: 2.0 μm x 2.0 μm
    • Sensor Active Area: 2592 (H) x 1944 (V)
    • Array Size: 2592 (H) x 1944 (V)
    • Holder: S-Mount
  • Miscellaneous:
    • Compliance: RoHS
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM519_CUMI335_MOD
Product Name Sony® Starvis™ IMX335 Camera Module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output RAW 12 bit / 10bit
Unlock Full Specs
to access all available technical data