e-con Systems™ Inc 3D Time of Flight (ToF) Camera for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ DepthVista_MIPI_IRD

Description
Highlights: Streams both 3D depth and IR imaging Suitable for Outdoor/Indoor applications Hardware Trigger Plugs into NVIDIA® Jetson AGX Orin™/ Xavier™ development kits Multi-camera support upto 3 cameras (without interference) Depth range up to 8.5m (6m by default) Model 3D Output Overview DepthVista_MIPI_IRD is a Time of Flight (ToF) MIPI CSI 2 camera designed for NVIDIA® Jetson AGX Orin™/ AGX Xavier™. The 940nm pulsed laser ensures daylight robustness. It also comes with 850nm VCSEL's for Indoor 3D imaging applications. This 3D ToF depth camera is based on a high-performance CCD depth sensor which provides precise 3D depth measurement. It has both far and near modes of 1m to 6m and 0.2m to 1.2m respectively. The camera module can be connected with NVIDIA Jetson platforms directly using MIPI CSI 2 and is capable of streaming both IR and depth data at a high resolution of 640 x 480 @ 30fps. Refer Datasheet for complete frame rate details. Specifications Key features: 3D technology: Time of Flight (ToF) Wavelength: 940nm / 850nm Environment: Indoor and Outdoor Depth operating mode/range: Near mode: 0.2m to 1.2m Far mode: 1m to 6m Depth range up to 8.5m (6m by default)** Frame Rate: Depth VGA + IR VGA @30fps each frame Refer Datasheet for complete frame rate details Houses 6-axis IMU Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: M8 connector for Power & External Trigger IPEX connector to connect with the development kit Cable length: 30cm (1m cable is available on request) Depth camera features: Sensor: CCD depth sensor Focus Type: Fixed focus Resolution: 640 x 480 px Chroma: Depth & IR Optical Format: 1/4" Output Format: Y16 Resolution & framerate: Depth - 640 x 480 @30fps IR - 640 x 480 @30fps Depth + IR - 640 x 960 @30fps Pixel size: 5.6 μm x 5.6 μm Sensor Active Area: 640 H x 480 V Array Size: 640 H x 480 V FOV: 99.75°(D), 84.29°(H), 64.14°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V to 12V ± 250 mV Operating Temperature Range: 0°C to 50°C Power Requirements: 6.7 Watts Size in mm (l x b x h) : Without enclosure: 38 mm x 38 mm With enclosure: 50mm x 50mm x 46.8mm Miscellaneous: Compliance: RoHS, FCC Class A Launched on: ** - Customization is required. Please contact camerasolutions@e-co nsystems.com
Description
Highlights: Streams both 3D depth and IR imaging Suitable for Outdoor/Indoor applications Hardware Trigger Plugs into NVIDIA® Jetson AGX Orin™/ Xavier™ development kits Multi-camera support upto 3 cameras (without interference) Depth range up to 8.5m (6m by default) Model 3D Output Overview DepthVista_MIPI_IRD is a Time of Flight (ToF) MIPI CSI 2 camera designed for NVIDIA® Jetson AGX Orin™/ AGX Xavier™. The 940nm pulsed laser ensures daylight robustness. It also comes with 850nm VCSEL's for Indoor 3D imaging applications. This 3D ToF depth camera is based on a high-performance CCD depth sensor which provides precise 3D depth measurement. It has both far and near modes of 1m to 6m and 0.2m to 1.2m respectively. The camera module can be connected with NVIDIA Jetson platforms directly using MIPI CSI 2 and is capable of streaming both IR and depth data at a high resolution of 640 x 480 @ 30fps. Refer Datasheet for complete frame rate details. Specifications Key features: 3D technology: Time of Flight (ToF) Wavelength: 940nm / 850nm Environment: Indoor and Outdoor Depth operating mode/range: Near mode: 0.2m to 1.2m Far mode: 1m to 6m Depth range up to 8.5m (6m by default)** Frame Rate: Depth VGA + IR VGA @30fps each frame Refer Datasheet for complete frame rate details Houses 6-axis IMU Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: M8 connector for Power & External Trigger IPEX connector to connect with the development kit Cable length: 30cm (1m cable is available on request) Depth camera features: Sensor: CCD depth sensor Focus Type: Fixed focus Resolution: 640 x 480 px Chroma: Depth & IR Optical Format: 1/4" Output Format: Y16 Resolution & framerate: Depth - 640 x 480 @30fps IR - 640 x 480 @30fps Depth + IR - 640 x 960 @30fps Pixel size: 5.6 μm x 5.6 μm Sensor Active Area: 640 H x 480 V Array Size: 640 H x 480 V FOV: 99.75°(D), 84.29°(H), 64.14°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V to 12V ± 250 mV Operating Temperature Range: 0°C to 50°C Power Requirements: 6.7 Watts Size in mm (l x b x h) : Without enclosure: 38 mm x 38 mm With enclosure: 50mm x 50mm x 46.8mm Miscellaneous: Compliance: RoHS, FCC Class A Launched on: ** - Customization is required. Please contact camerasolutions@e-co nsystems.com

Suppliers

Company
Product
Description
Supplier Links
3D Time of Flight (ToF) Camera for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ - DepthVista_MIPI_IRD - e-con Systems™ Inc
San Jose, CA, United States
3D Time of Flight (ToF) Camera for NVIDIA® Jetson AGX Orin™ / AGX Xavier™
DepthVista_MIPI_IRD
3D Time of Flight (ToF) Camera for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ DepthVista_MIPI_IRD
Highlights: Streams both 3D depth and IR imaging Suitable for Outdoor/Indoor applications Hardware Trigger Plugs into NVIDIA® Jetson AGX Orin™/ Xavier™ development kits Multi-camera support upto 3 cameras (without interference) Depth range up to 8.5m (6m by default) Model 3D Output Overview DepthVista_MIPI_IRD is a Time of Flight (ToF) MIPI CSI 2 camera designed for NVIDIA® Jetson AGX Orin™/ AGX Xavier™. The 940nm pulsed laser ensures daylight robustness. It also comes with 850nm VCSEL's for Indoor 3D imaging applications. This 3D ToF depth camera is based on a high-performance CCD depth sensor which provides precise 3D depth measurement. It has both far and near modes of 1m to 6m and 0.2m to 1.2m respectively. The camera module can be connected with NVIDIA Jetson platforms directly using MIPI CSI 2 and is capable of streaming both IR and depth data at a high resolution of 640 x 480 @ 30fps. Refer Datasheet for complete frame rate details. Specifications Key features: 3D technology: Time of Flight (ToF) Wavelength: 940nm / 850nm Environment: Indoor and Outdoor Depth operating mode/range: Near mode: 0.2m to 1.2m Far mode: 1m to 6m Depth range up to 8.5m (6m by default)** Frame Rate: Depth VGA + IR VGA @30fps each frame Refer Datasheet for complete frame rate details Houses 6-axis IMU Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: M8 connector for Power & External Trigger IPEX connector to connect with the development kit Cable length: 30cm (1m cable is available on request) Depth camera features: Sensor: CCD depth sensor Focus Type: Fixed focus Resolution: 640 x 480 px Chroma: Depth & IR Optical Format: 1/4" Output Format: Y16 Resolution & framerate: Depth - 640 x 480 @30fps IR - 640 x 480 @30fps Depth + IR - 640 x 960 @30fps Pixel size: 5.6 μm x 5.6 μm Sensor Active Area: 640 H x 480 V Array Size: 640 H x 480 V FOV: 99.75°(D), 84.29°(H), 64.14°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V to 12V ± 250 mV Operating Temperature Range: 0°C to 50°C Power Requirements: 6.7 Watts Size in mm (l x b x h) : Without enclosure: 38 mm x 38 mm With enclosure: 50mm x 50mm x 46.8mm Miscellaneous: Compliance: RoHS, FCC Class A Launched on: ** - Customization is required. Please contact camerasolutions@e-co nsystems.com

Highlights:

  • Streams both 3D depth and IR imaging
  • Suitable for Outdoor/Indoor applications
  • Hardware Trigger
  • Plugs into NVIDIA® Jetson AGX Orin™/ Xavier™ development kits
  • Multi-camera support upto 3 cameras (without interference)
  • Depth range up to 8.5m (6m by default)

Model 3D Output

Overview


DepthVista_MIPI_IRD is a Time of Flight (ToF) MIPI CSI 2 camera designed for NVIDIA® Jetson AGX Orin™/ AGX Xavier™. The 940nm pulsed laser ensures daylight robustness. It also comes with 850nm VCSEL's for Indoor 3D imaging applications.

This 3D ToF depth camera is based on a high-performance CCD depth sensor which provides precise 3D depth measurement. It has both far and near modes of 1m to 6m and 0.2m to 1.2m respectively.

The camera module can be connected with NVIDIA Jetson platforms directly using MIPI CSI 2 and is capable of streaming both IR and depth data at a high resolution of 640 x 480 @ 30fps.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • 3D technology: Time of Flight (ToF)
    • Wavelength: 940nm / 850nm
    • Environment: Indoor and Outdoor
    • Depth operating mode/range:
      • Near mode: 0.2m to 1.2m
      • Far mode: 1m to 6m
      • Depth range up to 8.5m (6m by default)**
    • Frame Rate:
      • Depth VGA + IR VGA @30fps each frame
      Refer Datasheet for complete frame rate details
    • Houses 6-axis IMU
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: MIPI CSI-2
    • Connector:
      • M8 connector for Power & External Trigger
      • IPEX connector to connect with the development kit
    • Cable length: 30cm (1m cable is available on request)
  • Depth camera features:
    • Sensor: CCD depth sensor
    • Focus Type: Fixed focus
    • Resolution: 640 x 480 px
    • Chroma: Depth & IR
    • Optical Format: 1/4"
    • Output Format: Y16
    • Resolution & framerate:
      • Depth - 640 x 480 @30fps
      • IR - 640 x 480 @30fps
      • Depth + IR - 640 x 960 @30fps
    • Pixel size: 5.6 μm x 5.6 μm
    • Sensor Active Area: 640 H x 480 V
    • Array Size: 640 H x 480 V
    • FOV: 99.75°(D), 84.29°(H), 64.14°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V to 12V ± 250 mV
    • Operating Temperature Range: 0°C to 50°C
    • Power Requirements: 6.7 Watts
    • Size in mm (l x b x h) :
      • Without enclosure: 38 mm x 38 mm
      • With enclosure: 50mm x 50mm x 46.8mm
  • Miscellaneous:
    • Compliance: RoHS, FCC Class A
  • Launched on:

** - Customization is required. Please contact camerasolutions@e-consystems.com

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number DepthVista_MIPI_IRD
Product Name 3D Time of Flight (ToF) Camera for NVIDIA® Jetson AGX Orin™ / AGX Xavier™
Camera Function Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Specialty Camera Type 3D Camera
Format / Output Y16
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
CCTV Cameras - 1623009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CMOS Camera
Application / Industry Security / Law Enforcement
View Details