e-con Systems™ Inc IP67 Full HD GMSL2 HDR camera for Jetson AGX Orin™ / AGX Xavier™ STURDeCAM20_CUOAGX

Description
Overview STURDeCAM20_CUOAGX is a GMSL2 HDR camera that is part of the IP67-rated series of cameras from e-con Systems called STURDeCAM. It can be readily evaluated with NVIDIA Jetson AGX Orin™ / AGX Xavier™ - the most powerful processor used in embedded vision applications today. This camera - based on the AR0230AT sensor - leverages the GMSL2 interface to transmit data up to a distance of 15 meters using a shielded coaxial cable and FAKRA connector. In addition, this Full HD camera comes with a high-performance Image Signal Processor (ISP) and a GMSL deserializer board with 6 camera connectors. One of the key differentiators of STURDeCAM20_CUOAGX is its IP67-rated enclosure that makes the camera dustproof as well as waterproof. This in turn enables use in harsh industrial and outdoor environments with extended life in comparison with ordinary cameras. The HDR feature also makes this long-distance camera suitable for use in bright outdoor lighting conditions while offering good low-light performance. The camera is capable of transferring data in the uncompressed UYVY format at a maximum resolution of FHD at 30 fps. Furthermore, STURDeCAM20_CUOAGX is a multi-camera solution (with the ability to connect up to 6 cameras) and e-con provides you with the sample application required to evaluate it with NVIDIA Jetson AGX Orin™ / AGX Xavier™. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Asynchronous Mode: Full HD @ 30 fps & VGA @ 60 fps Synchronous Mode: Full HD @ 30 fps & VGA @ 30 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU S-mount IP67 compliant lens focused and glued at our factory Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0230AT from onsemi® Focus Type: Fixed focus Focus distance:1m to infinity Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.7" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1928 (H) x 1088 (V) Array Size: 1928 (H) x 1088 (V) Responsivity: 4.0 V/lux-sec SNR: 41 dB Dynamic Range: Max upto 96 dB Holder: M12 (S-Mount) FOV: 116.5°(D), 98.5°(H), 53.5°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: 14.328W (6 cameras streaming condition) Size in mm (l x b): 42 x 42 mm Miscellaneous: Compliance: FCC Class A and RoHS IP67 Certified Launched on:
Description
Overview STURDeCAM20_CUOAGX is a GMSL2 HDR camera that is part of the IP67-rated series of cameras from e-con Systems called STURDeCAM. It can be readily evaluated with NVIDIA Jetson AGX Orin™ / AGX Xavier™ - the most powerful processor used in embedded vision applications today. This camera - based on the AR0230AT sensor - leverages the GMSL2 interface to transmit data up to a distance of 15 meters using a shielded coaxial cable and FAKRA connector. In addition, this Full HD camera comes with a high-performance Image Signal Processor (ISP) and a GMSL deserializer board with 6 camera connectors. One of the key differentiators of STURDeCAM20_CUOAGX is its IP67-rated enclosure that makes the camera dustproof as well as waterproof. This in turn enables use in harsh industrial and outdoor environments with extended life in comparison with ordinary cameras. The HDR feature also makes this long-distance camera suitable for use in bright outdoor lighting conditions while offering good low-light performance. The camera is capable of transferring data in the uncompressed UYVY format at a maximum resolution of FHD at 30 fps. Furthermore, STURDeCAM20_CUOAGX is a multi-camera solution (with the ability to connect up to 6 cameras) and e-con provides you with the sample application required to evaluate it with NVIDIA Jetson AGX Orin™ / AGX Xavier™. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Asynchronous Mode: Full HD @ 30 fps & VGA @ 60 fps Synchronous Mode: Full HD @ 30 fps & VGA @ 30 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU S-mount IP67 compliant lens focused and glued at our factory Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0230AT from onsemi® Focus Type: Fixed focus Focus distance:1m to infinity Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.7" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1928 (H) x 1088 (V) Array Size: 1928 (H) x 1088 (V) Responsivity: 4.0 V/lux-sec SNR: 41 dB Dynamic Range: Max upto 96 dB Holder: M12 (S-Mount) FOV: 116.5°(D), 98.5°(H), 53.5°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: 14.328W (6 cameras streaming condition) Size in mm (l x b): 42 x 42 mm Miscellaneous: Compliance: FCC Class A and RoHS IP67 Certified Launched on:

Suppliers

Company
Product
Description
Supplier Links
IP67 Full HD GMSL2 HDR camera for Jetson AGX Orin™ / AGX Xavier™ - STURDeCAM20_CUOAGX - e-con Systems™ Inc
San Jose, CA, United States
IP67 Full HD GMSL2 HDR camera for Jetson AGX Orin™ / AGX Xavier™
STURDeCAM20_CUOAGX
IP67 Full HD GMSL2 HDR camera for Jetson AGX Orin™ / AGX Xavier™ STURDeCAM20_CUOAGX
Overview STURDeCAM20_CUOAGX is a GMSL2 HDR camera that is part of the IP67-rated series of cameras from e-con Systems called STURDeCAM. It can be readily evaluated with NVIDIA Jetson AGX Orin™ / AGX Xavier™ - the most powerful processor used in embedded vision applications today. This camera - based on the AR0230AT sensor - leverages the GMSL2 interface to transmit data up to a distance of 15 meters using a shielded coaxial cable and FAKRA connector. In addition, this Full HD camera comes with a high-performance Image Signal Processor (ISP) and a GMSL deserializer board with 6 camera connectors. One of the key differentiators of STURDeCAM20_CUOAGX is its IP67-rated enclosure that makes the camera dustproof as well as waterproof. This in turn enables use in harsh industrial and outdoor environments with extended life in comparison with ordinary cameras. The HDR feature also makes this long-distance camera suitable for use in bright outdoor lighting conditions while offering good low-light performance. The camera is capable of transferring data in the uncompressed UYVY format at a maximum resolution of FHD at 30 fps. Furthermore, STURDeCAM20_CUOAGX is a multi-camera solution (with the ability to connect up to 6 cameras) and e-con provides you with the sample application required to evaluate it with NVIDIA Jetson AGX Orin™ / AGX Xavier™. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Asynchronous Mode: Full HD @ 30 fps & VGA @ 60 fps Synchronous Mode: Full HD @ 30 fps & VGA @ 30 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU S-mount IP67 compliant lens focused and glued at our factory Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0230AT from onsemi® Focus Type: Fixed focus Focus distance:1m to infinity Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.7" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1928 (H) x 1088 (V) Array Size: 1928 (H) x 1088 (V) Responsivity: 4.0 V/lux-sec SNR: 41 dB Dynamic Range: Max upto 96 dB Holder: M12 (S-Mount) FOV: 116.5°(D), 98.5°(H), 53.5°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: 14.328W (6 cameras streaming condition) Size in mm (l x b): 42 x 42 mm Miscellaneous: Compliance: FCC Class A and RoHS IP67 Certified Launched on:

Overview


STURDeCAM20_CUOAGX is a GMSL2 HDR camera that is part of the IP67-rated series of cameras from e-con Systems called STURDeCAM. It can be readily evaluated with NVIDIA Jetson AGX Orin™ / AGX Xavier™ - the most powerful processor used in embedded vision applications today. This camera - based on the AR0230AT sensor - leverages the GMSL2 interface to transmit data up to a distance of 15 meters using a shielded coaxial cable and FAKRA connector. In addition, this Full HD camera comes with a high-performance Image Signal Processor (ISP) and a GMSL deserializer board with 6 camera connectors.

One of the key differentiators of STURDeCAM20_CUOAGX is its IP67-rated enclosure that makes the camera dustproof as well as waterproof. This in turn enables use in harsh industrial and outdoor environments with extended life in comparison with ordinary cameras. The HDR feature also makes this long-distance camera suitable for use in bright outdoor lighting conditions while offering good low-light performance.

The camera is capable of transferring data in the uncompressed UYVY format at a maximum resolution of FHD at 30 fps. Furthermore, STURDeCAM20_CUOAGX is a multi-camera solution (with the ability to connect up to 6 cameras) and e-con provides you with the sample application required to evaluate it with NVIDIA Jetson AGX Orin™ / AGX Xavier™.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • Asynchronous Mode: Full HD @ 30 fps & VGA @ 60 fps
      • Synchronous Mode: Full HD @ 30 fps & VGA @ 30 fps
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY format
    • High-speed MIPI CSI-2 interface to connect with the CPU
    • S-mount IP67 compliant lens focused and glued at our factory
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Module features:
    • Sensor: AR0230AT from onsemi®
    • Focus Type: Fixed focus
    • Focus distance:1m to infinity
    • Sensor Resolution: Full HD
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.7"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 3μm x 3μm
    • Sensor Active Area: 1928 (H) x 1088 (V)
    • Array Size: 1928 (H) x 1088 (V)
    • Responsivity: 4.0 V/lux-sec
    • SNR: 41 dB
    • Dynamic Range: Max upto 96 dB
    • Holder: M12 (S-Mount)
    • FOV: 116.5°(D), 98.5°(H), 53.5°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -40°C to 85°C
    • Typical power consumption: 14.328W (6 cameras streaming condition)
    • Size in mm (l x b): 42 x 42 mm
  • Miscellaneous:
    • Compliance: FCC Class A and RoHS
    • IP67 Certified
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number STURDeCAM20_CUOAGX
Product Name IP67 Full HD GMSL2 HDR camera for Jetson AGX Orin™ / AGX Xavier™
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
Format / Output Uncompressed UYVY
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 563032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Inspection Camera - PCE-VE 320HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details