e-con Systems™ Inc 13MP GMSL2 Camera Module with 15m cable support NileCAM130

Description
Overview NileCAM130 is a 13MP GMSL 2 camera based on a 1/3.2-inch AR1335 sensor. NileCAM130 is an NVIDIA Jetson camera that can be connected to both NVIDIA Jetson AGX Xavier and NVIDIA Jetson AGX Orin using GMSL 2 interface. Also, this 13MP AR1335 camera has an M12 lens holder, allowing customers to use the lens of their choice. This GMSL camera streams high frame rate uncompressed video data of HD at 72 fps, 4K at 15 fps, and 13MP at 10 fps up to a distance of 15 meters with very low latency. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams 13MP @ 10 fps & HD @ 72 fps Up to 816 fps for Custom ROI * Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR1335 from onsemi® Focus Type: Fixed focus Sensor Resolution: 13MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/3.2" Output Format: Uncompressed UYVY Pixel Size: 1.1μm x 1.1μm Sensor Active Area: 4208(H)x3120(V) Array Size: 4208(H)x3120(V) Responsivity: 4700 e-/lux-sec SNR: 37 dB Dynamic Range: 69 dB Holder: M12 (S-Mount) FOV: 110°(D), 86°(H), 64°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 1.1W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions.
Description
Overview NileCAM130 is a 13MP GMSL 2 camera based on a 1/3.2-inch AR1335 sensor. NileCAM130 is an NVIDIA Jetson camera that can be connected to both NVIDIA Jetson AGX Xavier and NVIDIA Jetson AGX Orin using GMSL 2 interface. Also, this 13MP AR1335 camera has an M12 lens holder, allowing customers to use the lens of their choice. This GMSL camera streams high frame rate uncompressed video data of HD at 72 fps, 4K at 15 fps, and 13MP at 10 fps up to a distance of 15 meters with very low latency. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams 13MP @ 10 fps & HD @ 72 fps Up to 816 fps for Custom ROI * Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR1335 from onsemi® Focus Type: Fixed focus Sensor Resolution: 13MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/3.2" Output Format: Uncompressed UYVY Pixel Size: 1.1μm x 1.1μm Sensor Active Area: 4208(H)x3120(V) Array Size: 4208(H)x3120(V) Responsivity: 4700 e-/lux-sec SNR: 37 dB Dynamic Range: 69 dB Holder: M12 (S-Mount) FOV: 110°(D), 86°(H), 64°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 1.1W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions.

Suppliers

Company
Product
Description
Supplier Links
13MP GMSL2 Camera Module with 15m cable support - NileCAM130 - e-con Systems™ Inc
San Jose, CA, United States
13MP GMSL2 Camera Module with 15m cable support
NileCAM130
13MP GMSL2 Camera Module with 15m cable support NileCAM130
Overview NileCAM130 is a 13MP GMSL 2 camera based on a 1/3.2-inch AR1335 sensor. NileCAM130 is an NVIDIA Jetson camera that can be connected to both NVIDIA Jetson AGX Xavier and NVIDIA Jetson AGX Orin using GMSL 2 interface. Also, this 13MP AR1335 camera has an M12 lens holder, allowing customers to use the lens of their choice. This GMSL camera streams high frame rate uncompressed video data of HD at 72 fps, 4K at 15 fps, and 13MP at 10 fps up to a distance of 15 meters with very low latency. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams 13MP @ 10 fps & HD @ 72 fps Up to 816 fps for Custom ROI * Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR1335 from onsemi® Focus Type: Fixed focus Sensor Resolution: 13MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/3.2" Output Format: Uncompressed UYVY Pixel Size: 1.1μm x 1.1μm Sensor Active Area: 4208(H)x3120(V) Array Size: 4208(H)x3120(V) Responsivity: 4700 e-/lux-sec SNR: 37 dB Dynamic Range: 69 dB Holder: M12 (S-Mount) FOV: 110°(D), 86°(H), 64°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 1.1W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions.

Overview


NileCAM130 is a 13MP GMSL 2 camera based on a 1/3.2-inch AR1335 sensor. NileCAM130 is an NVIDIA Jetson camera that can be connected to both NVIDIA Jetson AGX Xavier and NVIDIA Jetson AGX Orin using GMSL 2 interface.

Also, this 13MP AR1335 camera has an M12 lens holder, allowing customers to use the lens of their choice. This GMSL camera streams high frame rate uncompressed video data of HD at 72 fps, 4K at 15 fps, and 13MP at 10 fps up to a distance of 15 meters with very low latency.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • Streams 13MP @ 10 fps & HD @ 72 fps
      • Up to 816 fps for Custom ROI *
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY format
    • S-mount lens holder for flexibility to choose a lens as per application requirements
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Sensor features:
    • Sensor: AR1335 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 13MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/3.2"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 1.1μm x 1.1μm
    • Sensor Active Area: 4208(H)x3120(V)
    • Array Size: 4208(H)x3120(V)
    • Responsivity: 4700 e-/lux-sec
    • SNR: 37 dB
    • Dynamic Range: 69 dB
    • Holder: M12 (S-Mount)
    • FOV: 110°(D), 86°(H), 64°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: 1.1W
    • Size in mm (l x b): 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS
  • * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM130
Product Name 13MP GMSL2 Camera Module with 15m cable support
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution 13MP
Unlock Full Specs
to access all available technical data

Similar Products

Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 561752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 720 lines
View Details
Inspection Camera - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details